- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Diode Configuration | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES1A-E3/61T Vishay General Semiconductor - Diodes Division | 1600 |
| Datasheet | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | ES1 | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 50 V | 920 mV @ 1 A | -55°C ~ 150°C | 50 V | 1A | 10pF @ 4V, 1MHz | - | 25 ns | - | ||
![]() GSD2004WS-E3-08 Vishay General Semiconductor - Diodes Division | 2361 |
| Datasheet | Surface Mount | SC-76, SOD-323 | SOD-323 | GSD2004 | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 240 V | 1 V @ 100 mA | 150°C (Max) | 240 V | 225mA | 5pF @ 0V, 1MHz | - | 50 ns | - | ||
![]() SD101AWS-E3-08 Vishay General Semiconductor - Diodes Division | 3000 |
| Datasheet | Surface Mount | SC-76, SOD-323 | SOD-323 | SD101 | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 200 nA @ 50 V | 1 V @ 15 mA | -55°C ~ 125°C | 60 V | 30mA | 2pF @ 0V, 1MHz | - | 1 ns | - | ||
![]() VS-40CTQ150STRL-M3 Vishay General Semiconductor - Diodes Division | 800 |
| Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 40CTQ150 | 20A | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 50 μA @ 150 V | 930 mV @ 20 A | -55°C ~ 175°C | 150 V | - | - | 1 Pair Common Cathode | - | - | ||
![]() 1N5061TAP Vishay General Semiconductor - Diodes Division | 28 |
| Datasheet | Through Hole | SOD-57, Axial | SOD-57 | 1N5061 | - | Vishay General Semiconductor - Diodes Division | - | Tape & Box (TB) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 1 μA @ 600 V | 1.15 V @ 2.5 A | -55°C ~ 175°C | 600 V | 2A | 40pF @ 0V, 1MHz | - | 4 μs | - | ||
![]() BAT43WS-HE3-08 Vishay General Semiconductor - Diodes Division | 889236 |
| Datasheet | Surface Mount | SC-76, SOD-323 | SOD-323 | BAT43 | - | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 500 nA @ 25 V | 450 mV @ 15 mA | 125°C (Max) | 30 V | 200mA | 7pF @ 1V, 1MHz | - | 5 ns | Automotive | ||
![]() VS-MBRS140TRPBF Vishay General Semiconductor - Diodes Division | 3000 | - | Datasheet | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | MBRS1 | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 μA @ 40 V | 600 mV @ 1 A | -55°C ~ 150°C | 40 V | 1A | - | - | - | - | ||
![]() VS-30BQ060-M3/9AT Vishay General Semiconductor - Diodes Division | 3181 |
| Datasheet | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | 30BQ060 | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 μA @ 60 V | 580 mV @ 3 A | -55°C ~ 150°C | 60 V | 3A | 180pF @ 5V, 1MHz | - | - | - | ||
![]() BYV27-200-TAP Vishay General Semiconductor - Diodes Division | 2 |
| Datasheet | Through Hole | SOD-57, Axial | SOD-57 | BYV27 | - | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 μA @ 200 V | 1.07 V @ 3 A | -55°C ~ 175°C | 200 V | 2A | - | - | 25 ns | - | ||
![]() ES07D-GS08 Vishay General Semiconductor - Diodes Division | 138000 | - | Datasheet | Surface Mount | DO-219AB | DO-219AB (SMF) | ES07 | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 μA @ 200 V | 980 mV @ 1 A | -55°C ~ 150°C | 200 V | 500mA | 4pF @ 4V, 1MHz | - | 25 ns | - | ||
![]() SF1600-TR Vishay General Semiconductor - Diodes Division | 4080 |
| Datasheet | Through Hole | SOD-57, Axial | SOD-57 | SF1600 | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 μA @ 1600 V | 3.4 V @ 1 A | -55°C ~ 175°C | 1600 V | 1A | - | - | 75 ns | - | ||
![]() VS-MBRA140TRPBF Vishay General Semiconductor - Diodes Division | 14436 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | MBRA140 | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 μA @ 40 V | 550 mV @ 1 A | -55°C ~ 150°C | 40 V | 1A | 38pF @ 10V, 1MHz | - | - | - | ||
![]() VS-10BQ015TRPBF Vishay General Semiconductor - Diodes Division | 123050 | - | Datasheet | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | 10BQ015 | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 500 μA @ 15 V | 350 mV @ 1 A | -55°C ~ 125°C | 15 V | 1A | - | - | - | - | ||
![]() VS-8EWF12STR-M3 Vishay General Semiconductor - Diodes Division | 32926 |
| Datasheet | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 8EWF12 | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 μA @ 1200 V | 1.3 V @ 8 A | -40°C ~ 150°C | 1200 V | 8A | - | - | 270 ns | - | ||
![]() BAV70-HE3-18 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BAV70 | 250mA (DC) | - | AEC-Q101 | Tape & Reel (TR) | BAV70 | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 2.5 μA @ 70 V | 1.25 V @ 150 mA | 150°C (Max) | 70 V | - | - | 1 Pair Common Cathode | 6 ns | Automotive | ||
![]() VS-50WQ04FNPBF Vishay General Semiconductor - Diodes Division | 1558 | - | Datasheet | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 50WQ04 | - | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 3 mA @ 40 V | 510 mV @ 5 A | -40°C ~ 150°C | 40 V | 5.5A | 405pF @ 5V, 1MHz | - | - | - | ||
![]() VS-3C05ET12S2L-M3 Vishay General Semiconductor - Diodes Division | 718 |
| Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | - | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | No Recovery Time > 500mA (Io) | 30 µA @ 1200 V | 1.5 V @ 5 A | -55°C ~ 175°C | 1200 V | 5A | 20pF @ 800V, 1MHz | - | - | - | ||
![]() VS-3C20EP12L-M3 Vishay General Semiconductor - Diodes Division | 470 |
| Datasheet | Through Hole | TO-247-2 | TO-247AD | - | - | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | No Recovery Time > 500mA (Io) | 110 µA @ 1200 V | 1.5 V @ 20 A | -55°C ~ 175°C | 1200 V | 20A | 73pF @ 800V, 1MHz | - | - | - | ||
![]() VS-3C15ET12S2L-M3 Vishay General Semiconductor - Diodes Division | 676 |
| Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | - | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | No Recovery Time > 500mA (Io) | 75 µA @ 1200 V | 1.5 V @ 15 A | -55°C ~ 175°C | 1200 V | 15A | 56pF @ 800V, 1MHz | - | - | - | ||
![]() VS-3C20CP12L-M3 Vishay General Semiconductor - Diodes Division | 430 |
| Datasheet | Through Hole | TO-247-3 | TO-247AD | - | - | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | No Recovery Time > 500mA (Io) | 60 µA @ 1200 V | 1.5 V @ 20 A | -55°C ~ 175°C | 1200 V | 20A | 38pF @ 800V, 1MHz | - | - | - |