Filters
  • Manufacturer
  • Manufacturer Part Number
  • Package Type
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Configuration
  • Diode Type
  • HTS Code
  • Package Description
  • Pin Count

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Single

View Mode:
4842 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Mfr

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Capacitance @ Vr, F

Reverse Recovery Time (trr)

Grade

ES1PB-M3/84A
ES1PB-M3/84A

Vishay General Semiconductor - Diodes Division

30000

-

Datasheet

Surface Mount

DO-220AA

DO-220AA (SMP)

ES1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 100 V

920 mV @ 1 A

-55°C ~ 150°C

100 V

1A

10pF @ 4V, 1MHz

25 ns

-

VS-80EPS08PBF
VS-80EPS08PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Through Hole

TO-247-3

TO-247AC

80EPS08

Vishay General Semiconductor - Diodes Division

-

Tube

-

Obsolete

Standard Recovery >500ns, > 200mA (Io)

100 µA @ 800 V

1.17 V @ 80 A

-40°C ~ 150°C

800 V

80A

-

-

-

BYM11-600-E3/97
BYM11-600-E3/97

Vishay General Semiconductor - Diodes Division

5000
-

Surface Mount

DO-213AB, MELF (Glass)

DO-213AB

BYM11

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

SUPERECTIFIER®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

1.3 V @ 1 A

-65°C ~ 175°C

600 V

1A

15pF @ 4V, 1MHz

250 ns

-

S5D-E3/9AT
S5D-E3/9AT

Vishay General Semiconductor - Diodes Division

15234
Datasheet

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

S5D

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Standard Recovery >500ns, > 200mA (Io)

10 µA @ 200 V

1.15 V @ 5 A

-55°C ~ 150°C

200 V

5A

40pF @ 4V, 1MHz

2.5 µs

-

S5J-E3/9AT
S5J-E3/9AT

Vishay General Semiconductor - Diodes Division

2800
Datasheet

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

S5J

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Standard Recovery >500ns, > 200mA (Io)

10 µA @ 600 V

1.15 V @ 5 A

-55°C ~ 150°C

600 V

5A

40pF @ 4V, 1MHz

2.5 µs

-

VS-STPS1045BTR-M3
VS-STPS1045BTR-M3

Vishay General Semiconductor - Diodes Division

40000
Datasheet

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

STPS1045

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

200 µA @ 45 V

630 mV @ 10 A

-40°C ~ 175°C

45 V

10A

760pF @ 5V, 1MHz

-

-

EGF1B-E3/67A
EGF1B-E3/67A

Vishay General Semiconductor - Diodes Division

15000
-

Surface Mount

DO-214BA

DO-214BA (GF1)

EGF1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

SUPERECTIFIER®

Not For New Designs

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 100 V

1 V @ 1 A

-65°C ~ 175°C

100 V

1A

15pF @ 4V, 1MHz

50 ns

-

VS-15AWL06FN-M3
VS-15AWL06FN-M3

Vishay General Semiconductor - Diodes Division

9000
Datasheet

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

15AWL06

Vishay General Semiconductor - Diodes Division

-

Tube

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 600 V

1.05 V @ 15 A

-65°C ~ 175°C

600 V

15A

-

220 ns

-

VS-12TQ040PBF
VS-12TQ040PBF

Vishay General Semiconductor - Diodes Division

32363

-

-

Through Hole

TO-220-2

TO-220AC

12TQ040

Vishay General Semiconductor - Diodes Division

-

Tube

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

1.75 mA @ 40 V

560 mV @ 15 A

-55°C ~ 150°C

40 V

15A

-

-

-

LS103C-GS08
LS103C-GS08

Vishay General Semiconductor - Diodes Division

7500
Datasheet

Surface Mount

SOD-80 Variant

SOD-80 QuadroMELF

LS103

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 10 V

600 mV @ 200 mA

125°C (Max)

20 V

-

50pF @ 0V, 1MHz

10 ns

Automotive

VS-5EWH06FNTRLHM3
VS-5EWH06FNTRLHM3

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

5EWH06

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

1.85 V @ 5 A

-65°C ~ 175°C

600 V

5A

-

25 ns

Automotive

VS-HFA30PB120PBF
VS-HFA30PB120PBF

Vishay General Semiconductor - Diodes Division

96

-

Datasheet

Through Hole

TO-247-2

TO-247AC Modified

HFA30

Vishay General Semiconductor - Diodes Division

-

Bulk

HEXFRED®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

40 µA @ 1200 V

4.1 V @ 30 A

-55°C ~ 150°C

1200 V

30A

-

170 ns

-

BAT54WS-G3-18
BAT54WS-G3-18

Vishay General Semiconductor - Diodes Division

41009
Datasheet

Surface Mount

SC-76, SOD-323

SOD-323

BAT54

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

2 µA @ 25 V

800 mV @ 100 mA

125°C (Max)

30 V

200mA

10pF @ 1V, 1MHz

5 ns

-

MURS340-M3/57T
MURS340-M3/57T

Vishay General Semiconductor - Diodes Division

48
Datasheet

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

MURS340

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 400 V

1.28 V @ 3 A

-65°C ~ 175°C

400 V

3A

-

75 ns

-

LL103A-GS18
LL103A-GS18

Vishay General Semiconductor - Diodes Division

400
Datasheet

Surface Mount

DO-213AC, MINI-MELF, SOD-80

SOD-80 MiniMELF

LL103

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

5 µA @ 30 V

600 mV @ 200 mA

125°C (Max)

40 V

200mA

50pF @ 0V, 1MHz

10 ns

-

GP10Q-E3/73
GP10Q-E3/73

Vishay General Semiconductor - Diodes Division

500

-

Datasheet

Through Hole

DO-204AL, DO-41, Axial

DO-204AL (DO-41)

GP10

Vishay General Semiconductor - Diodes Division

-

Tape & Box (TB)

SUPERECTIFIER®

Active

Standard Recovery >500ns, > 200mA (Io)

5 µA @ 1200 V

1.2 V @ 1 A

-65°C ~ 150°C

1200 V

1A

7pF @ 4V, 1MHz

3 µs

-

BAS20-E3-08
BAS20-E3-08

Vishay General Semiconductor - Diodes Division

36000
-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

BAS20

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

100 nA @ 150 V

1.25 V @ 200 mA

-55°C ~ 150°C

150 V

200mA

5pF @ 0V, 1MHz

50 ns

-

BYV37-TAP
BYV37-TAP

Vishay General Semiconductor - Diodes Division

5000
Datasheet

Through Hole

SOD-57, Axial

SOD-57

BYV37

Vishay General Semiconductor - Diodes Division

-

Tape & Box (TB)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 800 V

1.1 V @ 1 A

-55°C ~ 175°C

800 V

2A

-

300 ns

-

BYM13-20-E3/96
BYM13-20-E3/96

Vishay General Semiconductor - Diodes Division

7500
-

Surface Mount

DO-213AB, MELF

DO-213AB (GL41)

BYM13

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 20 V

500 mV @ 1 A

-55°C ~ 125°C

20 V

1A

110pF @ 4V, 1MHz

-

-

AU3PJ-M3/87A
AU3PJ-M3/87A

Vishay General Semiconductor - Diodes Division

100000
Datasheet

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

AU3

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 600 V

1.9 V @ 3 A

-55°C ~ 175°C

600 V

1.7A

72pF @ 4V, 1MHz

75 ns

-