- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8KS-E3/I Vishay General Semiconductor - Diodes Division | 3904 |
| Datasheet | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S8K | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery > 500ns, > 2A (Io) | 10 μA @ 800 V | 985 mV @ 8 A | -55°C ~ 150°C | 800 V | 8A | 63pF @ 4V, 1MHz | 3.4 μs | - | ||
![]() VS-10ETF06PBF Vishay General Semiconductor - Diodes Division | 1200 |
| - | Through Hole | TO-220-2 | TO-220AC | 10ETF06 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | - | 1.2 V @ 10 A | -40°C ~ 150°C | 600 V | 10A | - | 200 ns | - | ||
![]() VS-MURB820PBF Vishay General Semiconductor - Diodes Division | 44 |
| - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | MURB820 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 200 V | 975 mV @ 8 A | -65°C ~ 175°C | 200 V | 8A | - | 35 ns | - | ||
![]() EGP20G-E3/73 Vishay General Semiconductor - Diodes Division | 48500 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | EGP20 | Vishay General Semiconductor - Diodes Division | - | Tape & Box (TB) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1.25 V @ 2 A | -65°C ~ 150°C | 400 V | 2A | 45pF @ 4V, 1MHz | 50 ns | - | ||
![]() UF4004-E3/73 Vishay General Semiconductor - Diodes Division | 1000 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | UF4004 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 400 V | 1 V @ 1 A | -55°C ~ 150°C | 400 V | 1A | 17pF @ 4V, 1MHz | 50 ns | - | ||
![]() UF4003-E3/73 Vishay General Semiconductor - Diodes Division | 1000 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | UF4003 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | 1 V @ 1 A | -55°C ~ 150°C | 200 V | 1A | 17pF @ 4V, 1MHz | 50 ns | - | ||
![]() VS-50WQ10FNTRR-M3 Vishay General Semiconductor - Diodes Division | 32983 |
| - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 50WQ10 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 100 V | 770 mV @ 5 A | -40°C ~ 150°C | 100 V | 5.5A | 183pF @ 5V, 1MHz | - | - | ||
![]() VS-30ETH06PBF Vishay General Semiconductor - Diodes Division | 1000 | - | - | Through Hole | TO-220-2 | TO-220AC | 30ETH06 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 600 V | 2.6 V @ 30 A | -65°C ~ 175°C | 600 V | 30A | - | 35 ns | - | ||
![]() VS-10BQ060TRPBF Vishay General Semiconductor - Diodes Division | 123050 | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | 10BQ060 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 60 V | 600 mV @ 1 A | -55°C ~ 150°C | 60 V | 1A | - | - | - | ||
![]() BAT54-HE3-08 Vishay General Semiconductor - Diodes Division | 7388 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BAT54 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Obsolete | Small Signal =< 200mA (Io), Any Speed | 2 µA @ 25 V | 800 mV @ 100 mA | 125°C (Max) | 30 V | 200mA | 10pF @ 1V, 1MHz | 5 ns | Automotive | ||
![]() VS-EPU3006-N3 Vishay General Semiconductor - Diodes Division | 50 |
| - | Through Hole | TO-247-2 | TO-247AC Modified | EPU3006 | Vishay General Semiconductor - Diodes Division | - | Bulk | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 30 µA @ 600 V | 2 V @ 30 A | -65°C ~ 175°C | 600 V | 30A | - | 45 ns | - | ||
![]() ES1DHE3_A/H Vishay General Semiconductor - Diodes Division | 1800 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | ES1 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 200 V | 920 mV @ 1 A | -55°C ~ 150°C | 200 V | 1A | 10pF @ 4V, 1MHz | 25 ns | Automotive | ||
![]() VS-2EGH02HM3_A/I Vishay General Semiconductor - Diodes Division | 138550 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | 2EGH02 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 µA @ 200 V | 900 mV @ 2 A | -65°C ~ 175°C | 200 V | 2A | - | 25 ns | Automotive | ||
![]() VS-HFA08TB60HN3 Vishay General Semiconductor - Diodes Division | 968 |
| - | Through Hole | TO-220-2 | TO-220AC | HFA08 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tube | HEXFRED® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.7 V @ 8 A | -55°C ~ 150°C | 600 V | 8A | - | 37 ns | Automotive | ||
![]() VS-30ETH06SPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 30ETH06 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 600 V | 2.6 V @ 30 A | -65°C ~ 175°C | 600 V | 30A | - | 35 ns | - | ||
![]() SS16HE3_B/H Vishay General Semiconductor - Diodes Division | 331 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS16 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 60 V | 750 mV @ 1 A | -65°C ~ 150°C | 60 V | 1A | - | - | Automotive | ||
![]() SS10P6-M3/86A Vishay General Semiconductor - Diodes Division | In Stock |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS10P6 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 60 V | 550 mV @ 7 A | -55°C ~ 150°C | 60 V | 7A | - | - | - | ||
![]() SS5P6-M3/86A Vishay General Semiconductor - Diodes Division | 29 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS5P6 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 60 V | 690 mV @ 5 A | -55°C ~ 150°C | 60 V | 5A | 200pF @ 4V, 1MHz | - | - | ||
![]() VSSA310S-E3/5AT Vishay General Semiconductor - Diodes Division | 97580 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SA310 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 100 V | 800 mV @ 3 A | -40°C ~ 150°C | 100 V | 1.7A | 175pF @ 4V, 1MHz | - | - | ||
![]() US1G-M3/61T Vishay General Semiconductor - Diodes Division | 58970 | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | US1G | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 400 V | 1 V @ 1 A | -55°C ~ 150°C | 400 V | 1A | 15pF @ 4V, 1MHz | 50 ns | - |