- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSSA210-M3/61T Vishay General Semiconductor - Diodes Division | 20000 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SA210 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | - | 700 mV @ 2 A | -40°C ~ 150°C | 100 V | 1.7A | 175pF @ 4V, 1MHz | - | - | ||
![]() BAV203-GS08 Vishay General Semiconductor - Diodes Division | 1615 |
| - | Surface Mount | SOD-80 Variant | SOD-80 QuadroMELF | BAV203 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 200 V | 1 V @ 100 mA | 175°C (Max) | 200 V | 250mA | 1.5pF @ 0V, 1MHz | 50 ns | - | ||
![]() VS-2EJH02HM3/6A Vishay General Semiconductor - Diodes Division | 30500 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | DO-221AC (SlimSMA) | 2EJH02 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 µA @ 200 V | 930 mV @ 2 A | -65°C ~ 175°C | 200 V | 2A | - | 25 ns | Automotive | ||
![]() SS15-E3/61T Vishay General Semiconductor - Diodes Division | 381000 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS15 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 50 V | 750 mV @ 1 A | -65°C ~ 150°C | 50 V | 1A | - | - | - | ||
![]() BAW76-TR Vishay General Semiconductor - Diodes Division | 37754 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-204AH (DO-35) | BAW76 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 50 V | 1 V @ 100 mA | 175°C (Max) | 50 V | 300mA | 2pF @ 0V, 1MHz | 4 ns | Automotive | ||
![]() MURS360-E3/9AT Vishay General Semiconductor - Diodes Division | 3500 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | MURS360 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 600 V | 1.28 V @ 3 A | -65°C ~ 175°C | 600 V | 3A | - | 75 ns | - | ||
![]() SS2H9-E3/52T Vishay General Semiconductor - Diodes Division | 1500 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | SS2H9 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 90 V | 790 mV @ 2 A | -65°C ~ 175°C | 90 V | 2A | - | - | - | ||
![]() SS8PH10HM3_A/H Vishay General Semiconductor - Diodes Division | 1500 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS8PH10 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 µA @ 100 V | 900 mV @ 8 A | -55°C ~ 175°C | 100 V | 8A | 140pF @ 4V, 1MHz | - | Automotive | ||
![]() SS10PH45-M3/86A Vishay General Semiconductor - Diodes Division | 70000 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS10PH45 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 80 µA @ 45 V | 720 mV @ 10 A | -55°C ~ 175°C | 45 V | 10A | 270pF @ 4V, 1MHz | - | - | ||
![]() SS10P4-M3/86A Vishay General Semiconductor - Diodes Division | 7250 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS10P4 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 800 µA @ 40 V | 560 mV @ 10 A | -55°C ~ 150°C | 40 V | 10A | 750pF @ 4V, 1MHz | - | - | ||
![]() VS-10WQ045FNTRHM3 Vishay General Semiconductor - Diodes Division | 3550 |
| - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 10WQ045 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 45 V | 630 mV @ 10 A | -40°C ~ 175°C | 45 V | 10A | 760pF @ 5V, 1MHz | - | Automotive | ||
![]() BAS170WS-E3-18 Vishay General Semiconductor - Diodes Division | 24012 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BAS170 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 10 µA @ 70 V | 1 V @ 15 mA | -55°C ~ 125°C | 70 V | 70mA | 2pF @ 0V, 1MHz | - | - | ||
![]() EGP10D-E3/73 Vishay General Semiconductor - Diodes Division | 48500 | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | EGP10 | Vishay General Semiconductor - Diodes Division | - | Tape & Box (TB) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 200 V | 950 mV @ 1 A | -65°C ~ 150°C | 200 V | 1A | 22pF @ 4V, 1MHz | 50 ns | - | ||
![]() MSE1PBHM3/89A Vishay General Semiconductor - Diodes Division | 9000 |
| - | Surface Mount | DO-219AD | DO-219AD (MicroSMP) | MSE1 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP® | Active | Standard Recovery >500ns, > 200mA (Io) | 1 µA @ 100 V | 1.1 V @ 1 A | -55°C ~ 175°C | 100 V | 1A | 5pF @ 4V, 1MHz | 780 ns | Automotive | ||
![]() SS14HE3_B/I Vishay General Semiconductor - Diodes Division | 3000 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS14 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 40 V | - | -65°C ~ 150°C | 40 V | 1A | - | - | Automotive | ||
![]() SS16HE3_B/I Vishay General Semiconductor - Diodes Division | 5680 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS16 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 60 V | 750 mV @ 1 A | -65°C ~ 150°C | 60 V | 1A | - | - | Automotive | ||
![]() BYG20JHE3_A/H Vishay General Semiconductor - Diodes Division | 63000 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | BYG20 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 600 V | 1.4 V @ 1.5 A | -55°C ~ 150°C | 600 V | 1.5A | - | 75 ns | Automotive | ||
![]() ES2F-E3/52T Vishay General Semiconductor - Diodes Division | 63000 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | ES2F | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 300 V | 1.1 V @ 2 A | -50°C ~ 150°C | 300 V | 2A | 15pF @ 4V, 1MHz | 50 ns | - | ||
![]() ESH1PB-M3/84A Vishay General Semiconductor - Diodes Division | 6000 |
| - | Surface Mount | DO-220AA | DO-220AA (SMP) | ESH1 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 100 V | 900 mV @ 1 A | -55°C ~ 175°C | 100 V | 1A | 25pF @ 4V, 1MHz | 25 ns | - | ||
![]() BAS81-GS08 Vishay General Semiconductor - Diodes Division | 133 |
| - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 MiniMELF | BAS81 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 200 nA @ 40 V | 1 V @ 15 mA | 125°C (Max) | 40 V | 30mA | 1.6pF @ 1V, 1MHz | - | - |