- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-5EWL06FN-M3 Vishay General Semiconductor - Diodes Division | 5577 |
| - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 5EWL06 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.2 V @ 5 A | -65°C ~ 175°C | 600 V | 5A | - | 145 ns | - | ||
![]() VS-50WQ10FNTRL-M3 Vishay General Semiconductor - Diodes Division | 2000 |
| - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 50WQ10 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 100 V | 770 mV @ 5 A | -40°C ~ 150°C | 100 V | 5.5A | 183pF @ 5V, 1MHz | - | - | ||
![]() BAV20WS-E3-18 Vishay General Semiconductor - Diodes Division | 119045 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BAV20 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 150 V | 1.25 V @ 200 mA | 150°C (Max) | 150 V | 250mA | 1.5pF @ 0V, 1MHz | 50 ns | - | ||
![]() BAV21-TAP Vishay General Semiconductor - Diodes Division | 20000 | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-204AH (DO-35) | BAV21 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 150 V | 1 V @ 100 mA | 175°C (Max) | 200 V | 250mA | 1.5pF @ 0V, 1MHz | 50 ns | Automotive | ||
![]() UF4005-E3/54 Vishay General Semiconductor - Diodes Division | 5495 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | UF4005 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 600 V | 1.7 V @ 1 A | -55°C ~ 150°C | 600 V | 1A | 17pF @ 4V, 1MHz | 75 ns | - | ||
![]() B360A-M3/61T Vishay General Semiconductor - Diodes Division | 28800 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | B360 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 60 V | 720 mV @ 3 A | -55°C ~ 150°C | 60 V | 3A | 145pF @ 4V, 1MHz | - | - | ||
![]() BYV28-150-TAP Vishay General Semiconductor - Diodes Division | 15000 |
| - | Through Hole | SOD-64, Axial | SOD-64 | BYV28 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 150 V | 1.1 V @ 5 A | -55°C ~ 175°C | 150 V | 3.5A | - | 30 ns | - | ||
![]() UH10JT-E3/4W Vishay General Semiconductor - Diodes Division | 54 | - | - | Through Hole | TO-220-2 | TO-220AC | UH10 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | - | - | -55°C ~ 175°C | 600 V | 10A | - | 25 ns | - | ||
![]() VS-8ETL06S-M3 Vishay General Semiconductor - Diodes Division | 7950 |
| - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 8ETL06 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.05 V @ 8 A | -65°C ~ 175°C | 600 V | 8A | - | 250 ns | - | ||
![]() VS-60APU02PBF Vishay General Semiconductor - Diodes Division | 2 | - | - | Through Hole | TO-247-3 | TO-247AC | 60APU02 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 200 V | 1.08 V @ 60 A | -55°C ~ 175°C | 200 V | 60A | - | 35 ns | - | ||
![]() 1N4936-E3/54 Vishay General Semiconductor - Diodes Division | 12300 | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | 1N4936 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1.2 V @ 1 A | -50°C ~ 150°C | 400 V | 1A | 12pF @ 4V, 1MHz | 200 ns | - | ||
![]() S10CJHM3/I Vishay General Semiconductor - Diodes Division | 14000 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S10 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 600 V | 1 V @ 10 A | -55°C ~ 150°C | 600 V | 10A | 79pF @ 4V, 1MHz | 5 µs | Automotive | ||
![]() VS-300UR40A Vishay General Semiconductor - Diodes Division | 192 |
| - | Stud Mount | DO-205AB, DO-9, Stud | DO-205AB (DO-9) | 300UR40 | Vishay General Semiconductor - Diodes Division | - | Bulk | - | Obsolete | Standard Recovery >500ns, > 200mA (Io) | 40 mA @ 400 V | 1.4 V @ 942 A | -65°C ~ 200°C | 400 V | 300A | - | - | - | ||
![]() V8P10HM3/86A Vishay General Semiconductor - Diodes Division | 3000 | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | V8P10 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP®, TMBS® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 70 µA @ 100 V | 680 mV @ 8 A | -40°C ~ 150°C | 100 V | 8A | - | - | - | ||
![]() BAS70-00-E3-08 Vishay General Semiconductor - Diodes Division | In Stock |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BAS70 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 100 nA @ 30 V | 1 V @ 50 mA | 125°C (Max) | 70 V | 200mA | 2pF @ 0V, 1MHz | 5 ns | - | ||
![]() BAT43W-HE3-08 Vishay General Semiconductor - Diodes Division | 3590 | - | - | Surface Mount | SOD-123 | SOD-123 | BAT43 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Obsolete | Small Signal =< 200mA (Io), Any Speed | 500 nA @ 25 V | 450 mV @ 15 mA | 125°C (Max) | 30 V | 200mA | 7pF @ 1V, 1MHz | 5 ns | Automotive | ||
![]() BAV19W-E3-08 Vishay General Semiconductor - Diodes Division | 83500 |
| - | Surface Mount | SOD-123 | SOD-123 | BAV19 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 100 V | 1.25 V @ 200 mA | 150°C (Max) | 100 V | 250mA | 1.5pF @ 0V, 1MHz | 50 ns | - | ||
![]() DGP15-E3/73 Vishay General Semiconductor - Diodes Division | 100 |
| - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | DGP15 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | SUPERECTIFIER® | Active | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 1500 V | 1.1 V @ 1 A | -65°C ~ 175°C | 1500 V | 1.5A | - | 1.5 µs | - | ||
![]() MBR16H60-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | MBR16 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 60 V | 730 mV @ 16 A | -65°C ~ 175°C | 60 V | 16A | - | - | - | ||
![]() SA2J-E3/5AT Vishay General Semiconductor - Diodes Division | 50000 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SA2 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 3 µA @ 600 V | 1.1 V @ 2 A | -55°C ~ 150°C | 600 V | 2A | 11pF @ 4V, 1MHz | 1.5 µs | - |