Filters
  • Manufacturer
  • Manufacturer Part Number
  • Package Type
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Configuration
  • Diode Type
  • HTS Code
  • Package Description
  • Pin Count

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Single

View Mode:
4842 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Mfr

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Capacitance @ Vr, F

Reverse Recovery Time (trr)

Grade

SA2G-E3/61T
SA2G-E3/61T

Vishay General Semiconductor - Diodes Division

30000
-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

SA2

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Standard Recovery >500ns, > 200mA (Io)

3 µA @ 400 V

1.1 V @ 2 A

-55°C ~ 150°C

400 V

2A

11pF @ 4V, 1MHz

1.5 µs

-

BYV26DGP-E3/73
BYV26DGP-E3/73

Vishay General Semiconductor - Diodes Division

8000
-

Through Hole

DO-204AC, DO-15, Axial

DO-204AC (DO-15)

BYV26

Vishay General Semiconductor - Diodes Division

-

Cut Tape (CT)

SUPERECTIFIER®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 800 V

2.5 V @ 1 A

-65°C ~ 175°C

800 V

1A

15pF @ 4V, 1MHz

75 ns

-

SA2D-E3/61T
SA2D-E3/61T

Vishay General Semiconductor - Diodes Division

30000
-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

SA2

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Standard Recovery >500ns, > 200mA (Io)

3 µA @ 200 V

1.1 V @ 2 A

-55°C ~ 150°C

200 V

2A

11pF @ 4V, 1MHz

1.5 µs

-

BAQ33-GS08
BAQ33-GS08

Vishay General Semiconductor - Diodes Division

90000

-

-

Surface Mount

DO-213AC, MINI-MELF, SOD-80

SOD-80 MiniMELF

BAQ33

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Obsolete

Small Signal =< 200mA (Io), Any Speed

1 nA @ 15 V

1 V @ 100 mA

-65°C ~ 175°C

30 V

200mA

3pF @ 0V, 1MHz

-

-

VS-60EPF02-M3
VS-60EPF02-M3

Vishay General Semiconductor - Diodes Division

9000

-

-

Through Hole

TO-247-2

TO-247AC Modified

60EPF02

Vishay General Semiconductor - Diodes Division

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 200 V

1.3 V @ 60 A

-40°C ~ 150°C

200 V

60A

-

180 ns

-

RGP30A-E3/54
RGP30A-E3/54

Vishay General Semiconductor - Diodes Division

16
-

Through Hole

DO-201AD, Axial

DO-201AD

RGP30

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

SUPERECTIFIER®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 50 V

1.3 V @ 3 A

-65°C ~ 175°C

50 V

3A

-

150 ns

-

BAV21W-HE3-08
BAV21W-HE3-08

Vishay General Semiconductor - Diodes Division

25

-

-

Surface Mount

SOD-123

SOD-123

BAV21

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 nA @ 150 V

1 V @ 100 mA

175°C (Max)

200 V

250mA

1.5pF @ 0V, 1MHz

50 ns

Automotive

VS-30BQ060TRPBF
VS-30BQ060TRPBF

Vishay General Semiconductor - Diodes Division

123050

-

-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

30BQ060

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 60 V

580 mV @ 3 A

-55°C ~ 150°C

60 V

3A

-

-

-

VS-S1558
VS-S1558

Vishay General Semiconductor - Diodes Division

1490

-

-

-

-

-

S1558

Vishay General Semiconductor - Diodes Division

-

Tube

-

Obsolete

-

-

-

-

-

-

-

-

-

MURS260-M3/52T
MURS260-M3/52T

Vishay General Semiconductor - Diodes Division

634
-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

MURS260

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

1.45 V @ 2 A

-65°C ~ 175°C

600 V

2A

-

75 ns

-

VS-30WQ06FNTRRHM3
VS-30WQ06FNTRRHM3

Vishay General Semiconductor - Diodes Division

16
-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

30WQ06

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

2 mA @ 60 V

610 mV @ 3 A

-40°C ~ 150°C

60 V

3.5A

145pF @ 5V, 1MHz

-

Automotive

80EPF10
80EPF10

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-247-3

TO-247AC

80EPF10

Vishay General Semiconductor - Diodes Division

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 1000 V

1.35 V @ 80 A

-65°C ~ 175°C

1000 V

80A

-

480 ns

-

SS2H10HE3/52T
SS2H10HE3/52T

Vishay General Semiconductor - Diodes Division

1050
-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

SS2H10

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 100 V

790 mV @ 2 A

-65°C ~ 175°C

100 V

2A

-

-

Automotive

VS-5EWH06FNTR-M3
VS-5EWH06FNTR-M3

Vishay General Semiconductor - Diodes Division

15000
-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

5EWH06

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

1.85 V @ 5 A

-65°C ~ 175°C

600 V

5A

-

25 ns

-

BAS19-E3-08
BAS19-E3-08

Vishay General Semiconductor - Diodes Division

36000
-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

BAS19

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

100 nA @ 100 V

1.25 V @ 200 mA

-55°C ~ 150°C

100 V

200mA

5pF @ 0V, 1MHz

50 ns

-

RS3K-E3/57T
RS3K-E3/57T

Vishay General Semiconductor - Diodes Division

4250
-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

RS3K

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 800 V

1.3 V @ 2.5 A

-55°C ~ 150°C

800 V

3A

34pF @ 4V, 1MHz

500 ns

-

VS-15ETH03PBF
VS-15ETH03PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-2

TO-220AC

15ETH03

Vishay General Semiconductor - Diodes Division

-

Tube

FRED Pt®

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

40 µA @ 300 V

1.25 V @ 15 A

-65°C ~ 175°C

300 V

15A

-

40 ns

-

BY448GP-E3/54
BY448GP-E3/54

Vishay General Semiconductor - Diodes Division

In Stock
-

Through Hole

DO-204AC, DO-15, Axial

DO-204AC (DO-15)

BY448

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

SUPERECTIFIER®

Active

Standard Recovery >500ns, > 200mA (Io)

5 µA @ 1650 V

1.6 V @ 3 A

-65°C ~ 175°C

1650 V

1.5A

15pF @ 4V, 1MHz

20 µs

-

VS-1EMH02HM3/5AT
VS-1EMH02HM3/5AT

Vishay General Semiconductor - Diodes Division

7500
-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

1EMH02

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

2 µA @ 200 V

900 mV @ 1 A

-55°C ~ 175°C

200 V

1A

-

15.2 ns

Automotive

V2F6-M3/H
V2F6-M3/H

Vishay General Semiconductor - Diodes Division

4736

-

-

Surface Mount

DO-219AB

DO-219AB (SMF)

V2F6

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®, TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

480 µA @ 60 V

600 mV @ 2 A

-40°C ~ 150°C

60 V

2A

250pF @ 4V, 1MHz

-

-