- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mfr | Mounting | Qualification | Semiconductor structure | Type of diode | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Load current | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VF20100S-E3/45 Vishay General Semiconductor - Diodes Division | 1000 | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | VF20100 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tube | TMBS® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 100 V | 900 mV @ 20 A | -40°C ~ 150°C | 100 V | 20A | - | - | - | - | ||
![]() VS-8EWS16STRPBF Vishay General Semiconductor - Diodes Division | 1270 | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 8EWS16 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Obsolete | Standard Recovery >500ns, > 200mA (Io) | 50 µA @ 1600 V | 1.1 V @ 8 A | -40°C ~ 150°C | 1600 V | 8A | - | - | - | - | ||
![]() SS3P6-M3/85A Vishay General Semiconductor - Diodes Division | 45000 |
| - | Surface Mount | DO-220AA | DO-220AA (SMP) | SS3P6 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 60 V | 780 mV @ 3 A | -55°C ~ 150°C | 60 V | 3A | 80pF @ 4V, 1MHz | - | - | - | ||
![]() VS-10MQ060HM3/5AT Vishay General Semiconductor - Diodes Division | 83500 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | 10MQ060 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 60 V | 630 mV @ 1 A | -55°C ~ 150°C | 60 V | 1A | 31pF @ 10V, 1MHz | - | - | Automotive | ||
![]() SBYV28-50-E3/54 Vishay General Semiconductor - Diodes Division | 3078 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | SBYV28 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 50 V | 1.1 V @ 3.5 A | -55°C ~ 150°C | 50 V | 3.5A | 20pF @ 4V, 1MHz | - | 20 ns | - | ||
![]() VS-SD853C45S50K Vishay General Semiconductor - Diodes Division | In Stock | - | - | Clamp On | DO-200AC, K-PUK | DO-200AC, K-PUK | SD853 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Bulk | - | Obsolete | Standard Recovery >500ns, > 200mA (Io) | 100 mA @ 4500 V | 2.9 V @ 2000 A | - | 4500 V | 990A | - | - | 5 µs | - | ||
![]() RGP10D-E3/54 Vishay General Semiconductor - Diodes Division | 11 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | RGP10 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 200 V | 1.3 V @ 1 A | -65°C ~ 175°C | 200 V | 1A | 15pF @ 4V, 1MHz | - | 150 ns | - | ||
![]() SL03-GS08 Vishay General Semiconductor - Diodes Division | 30000 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | SL03 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 130 µA @ 30 V | 430 mV @ 1.1 A | 125°C (Max) | 30 V | 1.1A | - | - | - | - | ||
![]() 1N4148W-HG3-18 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 1N4148 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Obsolete | Small Signal =< 200mA (Io), Any Speed | 100 µA @ 100 V | 1.2 V @ 100 mA | 150°C (Max) | 75 V | 150mA | 4pF @ 0V, 1MHz | - | 4 ns | Automotive | ||
![]() V8P8-M3/86A Vishay General Semiconductor - Diodes Division | 42000 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | V8P8 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 700 µA @ 80 V | 660 mV @ 8 A | -40°C ~ 150°C | 80 V | 4A | - | - | - | - | ||
![]() 1N4937GP-E3/54 Vishay General Semiconductor - Diodes Division | 5400 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | 1N4937 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.2 V @ 1 A | -65°C ~ 175°C | 600 V | 1A | 15pF @ 4V, 1MHz | - | 200 ns | - | ||
![]() BYT52G-TAP Vishay General Semiconductor - Diodes Division | 72300 | - | - | Through Hole | SOD-57, Axial | SOD-57 | BYT52 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Box (TB) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1.3 V @ 1 A | -55°C ~ 175°C | 400 V | 1.4A | - | - | 200 ns | - | ||
![]() VS-70HF120 VISHAY | 20000 | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | 20.88g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 1.2kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-95PFR40W VISHAY | 15 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | 17g | bulk | VS-9xPF(R)(W) | 1.68kA | 1.4V | 149A | 0.4kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 95A | - | - | ||
![]() VS-86HFR100 VISHAY | 44 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 1kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-86HF60 VISHAY | 15 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.6kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-86HFR160 VISHAY | 44 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.4V | 133A | 1.6kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-87HF40 VISHAY | 15 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.4kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-88HF40 VISHAY | 15 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.4kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-82PFR120 VISHAY | 15 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | 17g | bulk | VS-8xPF(R)(W) | 1.26kA | 1.4V | 126A | 1.2kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 80A | - | - |