- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-SD2000C04L VISHAY | In Stock | - | - | B-PUK | DO200AB | RoHS compliant | - | - | - | 255g | bulk | VS-SD2000CL | 23.9kA | 1.55V | 3.9kA | 0.4kV | Press-Pack | - | hockey-puck rectifying | - | 2.1kA | ||
![]() VS-85HFL60S05 VISHAY | 53 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 0.6kV | screw type | cathode to stud | rectifying | 0.5µs | 85A | ||
![]() VS-85HFLR60S05 VISHAY | 15 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 0.6kV | screw type | anode to stud | rectifying | 0.5µs | 85A | ||
![]() VS-86HFR120 VISHAY | In Stock | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 1.2kV | screw type | anode to stud | rectifying | - | 85A | ||
![]() VS-86HFR40 VISHAY | 15 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.4kV | screw type | anode to stud | rectifying | - | 85A | ||
![]() VS-86HFR10 VISHAY | 44 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 100V | screw type | anode to stud | rectifying | - | 85A | ||
![]() VS-88HF120 VISHAY | 44 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 1.2kV | screw type | cathode to stud | rectifying | - | 85A | ||
![]() VS-85HFL40S02 VISHAY | 54 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 0.4kV | screw type | cathode to stud | rectifying | 200ns | 85A | ||
![]() VS-87HFL60S02 VISHAY | 15 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | isolated lead - silicone sleeve | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 0.6kV | screw type | cathode to stud | rectifying | 200ns | 85A | ||
![]() VS-85HFLR60S02 VISHAY | 146 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 0.6kV | screw type | anode to stud | rectifying | 200ns | 85A | ||
![]() VS-87HFLR20S02 VISHAY | 44 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 200V | screw type | anode to stud | rectifying | 200ns | 85A | ||
![]() VS-85HFL40S05 VISHAY | 15 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 0.4kV | screw type | cathode to stud | rectifying | 0.5µs | 85A | ||
![]() VS-95PF120W VISHAY | 15 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-9xPF(R)(W) | 1.68kA | 1.4V | 149A | 1.2kV | screw type | cathode to stud | rectifying | - | 95A | ||
![]() VS-87HF100 VISHAY | 15 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 1kV | screw type | cathode to stud | rectifying | - | 85A | ||
![]() VS-95PF160 VISHAY | 96 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-9xPF(R)(W) | 1.45kA | 1.4V | 149A | 1.6kV | screw type | cathode to stud | rectifying | - | 95A | ||
![]() VS-87HFR10 VISHAY | 15 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 100V | screw type | anode to stud | rectifying | - | 85A | ||
![]() VS-86HF100 VISHAY | In Stock | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 1kV | screw type | cathode to stud | rectifying | - | 85A | ||
![]() VS-85HFLR40S05 VISHAY | 44 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 0.4kV | screw type | anode to stud | rectifying | 0.5µs | 85A | ||
![]() VS-86HF40 VISHAY | 15 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.4kV | screw type | cathode to stud | rectifying | - | 85A | ||
![]() VS-95PF40 VISHAY | 44 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-9xPF(R)(W) | 1.68kA | 1.4V | 149A | 0.4kV | screw type | cathode to stud | rectifying | - | 95A |