- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BYT52G-TAP Vishay General Semiconductor - Diodes Division | 72300 | - | - | Through Hole | SOD-57, Axial | SOD-57 | BYT52 | Vishay General Semiconductor - Diodes Division | - | Tape & Box (TB) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1.3 V @ 1 A | -55°C ~ 175°C | 400 V | 1.4A | - | 200 ns | - | ||
![]() S8CM-M3/I Vishay General Semiconductor - Diodes Division | 3940 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S8CM | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 1000 V | 985 mV @ 8 A | -55°C ~ 150°C | 1000 V | 8A | 79pF @ 4V, 1MHz | 4 µs | - | ||
![]() MSS1P3L-M3/89A Vishay General Semiconductor - Diodes Division | 30635 |
| - | Surface Mount | DO-219AD | DO-219AD (MicroSMP) | MSS1P3 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 250 µA @ 30 V | 500 mV @ 1 A | -55°C ~ 150°C | 30 V | 1A | 65pF @ 4V, 1MHz | - | - | ||
![]() V15PM45HM3/H Vishay General Semiconductor - Diodes Division | 5099 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | V15PM45 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 700 µA @ 45 V | 600 mV @ 15 A | -40°C ~ 175°C | 45 V | 15A | 3000pF @ 4V, 1MHz | - | Automotive | ||
![]() CS3J-E3/H Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | CS3 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 600 V | 1.2 V @ 3 A | -55°C ~ 150°C | 600 V | 3A | 26pF @ 4V, 1MHz | 2.8 µs | - | ||
![]() VS-10BQ015-M3/5BT Vishay General Semiconductor - Diodes Division | 9600 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | 10BQ015 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 15 V | 390 mV @ 2 A | -55°C ~ 125°C | 15 V | 1A | 390pF @ 5V, 1MHz | - | - | ||
![]() SL42-E3/57T Vishay General Semiconductor - Diodes Division | 100000 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | SL42 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 20 V | 420 mV @ 4 A | -55°C ~ 125°C | 20 V | 4A | - | - | - | ||
![]() VSSAF5L45-M3/6A Vishay General Semiconductor - Diodes Division | 91 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | DO-221AC (SlimSMA) | SAF5L45 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 650 µA @ 45 V | 560 mV @ 5 A | -40°C ~ 150°C | 45 V | 3A | 740pF @ 4V, 1MHz | - | - | ||
![]() SS25S-E3/61T Vishay General Semiconductor - Diodes Division | 80000 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS25 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 50 V | 750 mV @ 2 A | -55°C ~ 150°C | 50 V | 2A | - | - | - | ||
![]() S5MS-E3/57T Vishay General Semiconductor - Diodes Division | 16 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S5M | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 1000 V | 940 mV @ 2.5 A | -55°C ~ 150°C | 1000 V | 1.6A | 40pF @ 4V, 1MHz | 2.5 µs | - | ||
![]() SB530-E3/73 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | SB530 | Vishay General Semiconductor - Diodes Division | - | Tape & Box (TB) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 30 V | 480 mV @ 5 A | -65°C ~ 150°C | 30 V | 5A | - | - | - | ||
![]() S5A-E3/57T Vishay General Semiconductor - Diodes Division | 850 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S5A | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 50 V | 1.15 V @ 5 A | -55°C ~ 150°C | 50 V | 5A | 40pF @ 4V, 1MHz | 2.5 µs | - | ||
![]() BYG24GHM3_A/H Vishay General Semiconductor - Diodes Division | 16 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | BYG24 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 400 V | 1.25 V @ 1.5 A | -55°C ~ 150°C | 400 V | 1.5A | - | 140 ns | Automotive | ||
![]() SS14HE3_B/H Vishay General Semiconductor - Diodes Division | 1800 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS14 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 40 V | - | -65°C ~ 150°C | 40 V | 1A | - | - | Automotive | ||
![]() VS-18TQ045HN3 Vishay General Semiconductor - Diodes Division | 45 |
| - | Through Hole | TO-220-2 | TO-220AC | 18TQ045 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2.5 mA @ 35 V | 600 mV @ 18 A | -55°C ~ 175°C | 40 V | 18A | 1400pF @ 5V, 1MHz | - | Automotive | ||
![]() V8PM10HM3/H Vishay General Semiconductor - Diodes Division | 15000 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | V8PM10 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 60 µA @ 100 V | 750 mV @ 8 A | -40°C ~ 150°C | 100 V | 8A | - | - | Automotive | ||
![]() RS2JHE3/5BT Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | RS2 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.3 V @ 1.5 A | -55°C ~ 150°C | 600 V | 1.5A | 17pF @ 4V, 1MHz | 250 ns | - | ||
![]() VSB3200S-M3/73 Vishay General Semiconductor - Diodes Division | 48500 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | B3200 | Vishay General Semiconductor - Diodes Division | - | Tape & Box (TB) | TMBS® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 200 V | 1.4 V @ 3 A | -40°C ~ 150°C | 200 V | 3A | 170pF @ 4V, 1MHz | - | - | ||
![]() SS1FH6-M3/H Vishay General Semiconductor - Diodes Division | 7388 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | SS1FH6 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 µA @ 60 V | 700 mV @ 1 A | -55°C ~ 175°C | 60 V | 1A | 90pF @ 4V, 1MHz | - | - | ||
![]() 1N6478-E3/96 Vishay General Semiconductor - Diodes Division | 10000 | - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB | 1N6478 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 50 V | 1.1 V @ 1 A | -65°C ~ 175°C | 50 V | 1A | 8pF @ 4V, 1MHz | - | - |