Filters
  • Manufacturer
  • Manufacturer Part Number
  • Package Type
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Configuration
  • Diode Type
  • HTS Code
  • Package Description
  • Pin Count

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Single

View Mode:
4842 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Mfr

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Capacitance @ Vr, F

Reverse Recovery Time (trr)

Grade

SS1FH10-M3/H
SS1FH10-M3/H

Vishay General Semiconductor - Diodes Division

295

-

-

Surface Mount

DO-219AB

DO-219AB (SMF)

SS1FH10

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 100 V

800 mV @ 1 A

-55°C ~ 175°C

100 V

1A

70pF @ 4V, 1MHz

-

-

RS1G-E3/61T
RS1G-E3/61T

Vishay General Semiconductor - Diodes Division

1254
-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

RS1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 400 V

1.3 V @ 1 A

-55°C ~ 150°C

400 V

1A

10pF @ 4V, 1MHz

150 ns

-

SS22S-E3/61T
SS22S-E3/61T

Vishay General Semiconductor - Diodes Division

48750
-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

SS22

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

200 µA @ 20 V

550 mV @ 2 A

-55°C ~ 150°C

20 V

2A

-

-

-

SS210-E3/52T
SS210-E3/52T

Vishay General Semiconductor - Diodes Division

6000
-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

SS210

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

30 µA @ 100 V

750 mV @ 1 A

-55°C ~ 150°C

100 V

1.5A

-

-

-

SSA24HE3_A/H
SSA24HE3_A/H

Vishay General Semiconductor - Diodes Division

679
-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

SSA24

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

200 µA @ 30 V

490 mV @ 2 A

-65°C ~ 150°C

40 V

2A

-

-

Automotive

VS-30BQ100TRPBF
VS-30BQ100TRPBF

Vishay General Semiconductor - Diodes Division

3000

-

-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

30BQ100

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 100 V

790 mV @ 3 A

-55°C ~ 175°C

100 V

3A

-

-

-

V15P45-M3/86A
V15P45-M3/86A

Vishay General Semiconductor - Diodes Division

371
-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

V15P45

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®, TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

1.5 mA @ 45 V

580 mV @ 15 A

-40°C ~ 150°C

45 V

4.8A

-

-

-

BAS16WS-E3-18
BAS16WS-E3-18

Vishay General Semiconductor - Diodes Division

675

-

-

Surface Mount

SC-76, SOD-323

SOD-323

BAS16

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

1 µA @ 75 V

1.25 V @ 150 mA

-55°C ~ 150°C

75 V

250mA

2pF @ 0V, 1MHz

6 ns

-

VS-SD263C45S50L
VS-SD263C45S50L

Vishay General Semiconductor - Diodes Division

826

-

-

Clamp On

DO-200AB, B-PUK

DO-200AB, B-PUK

SD263

Vishay General Semiconductor - Diodes Division

-

Bulk

-

Obsolete

Standard Recovery >500ns, > 200mA (Io)

50 mA @ 4500 V

3.2 V @ 1000 A

-

4500 V

375A

-

5 µs

-

VS-12EWH06FN-M3
VS-12EWH06FN-M3

Vishay General Semiconductor - Diodes Division

2025
-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

12EWH06

Vishay General Semiconductor - Diodes Division

-

Tube

FRED Pt®

Active

Standard Recovery >500ns, > 200mA (Io)

10 µA @ 600 V

2.5 V @ 12 A

-65°C ~ 175°C

600 V

12A

-

-

-

RS2KHE3_A/I
RS2KHE3_A/I

Vishay General Semiconductor - Diodes Division

36000
-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

RS2K

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 800 V

1.3 V @ 1.5 A

-55°C ~ 150°C

800 V

1.5A

17pF @ 4V, 1MHz

500 ns

Automotive

SSB44HE3_A/H
SSB44HE3_A/H

Vishay General Semiconductor - Diodes Division

500
-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

SSB44

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

400 µA @ 40 V

490 mV @ 4 A

-65°C ~ 150°C

40 V

4A

-

-

Automotive

VS-12F20
VS-12F20

Vishay General Semiconductor - Diodes Division

197

-

-

Chassis, Stud Mount

DO-203AA, DO-4, Stud

DO-203AA (DO-4)

12F20

Vishay General Semiconductor - Diodes Division

-

Bulk

-

Active

Standard Recovery >500ns, > 200mA (Io)

12 mA @ 200 V

1.26 V @ 38 A

-65°C ~ 175°C

200 V

12A

-

-

-

AS1PK-M3/84A
AS1PK-M3/84A

Vishay General Semiconductor - Diodes Division

50000
-

Surface Mount

DO-220AA

DO-220AA (SMP)

AS1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Standard Recovery >500ns, > 200mA (Io)

5 µA @ 800 V

1.15 V @ 1.5 A

-55°C ~ 175°C

800 V

1.5A

10.4pF @ 4V, 1MHz

1.5 µs

-

GSD2004W-HE3-08
GSD2004W-HE3-08

Vishay General Semiconductor - Diodes Division

60000

-

-

Surface Mount

SOD-123

SOD-123

GSD2004

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 nA @ 240 V

1 V @ 100 mA

150°C (Max)

240 V

225mA

5pF @ 0V, 1MHz

50 ns

Automotive

AS1PG-M3/84A
AS1PG-M3/84A

Vishay General Semiconductor - Diodes Division

50000
-

Surface Mount

DO-220AA

DO-220AA (SMP)

AS1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Standard Recovery >500ns, > 200mA (Io)

5 µA @ 400 V

1.15 V @ 1.5 A

-55°C ~ 175°C

400 V

1.5A

10.4pF @ 4V, 1MHz

1.5 µs

-

SS2P4HM3/84A
SS2P4HM3/84A

Vishay General Semiconductor - Diodes Division

30000
-

Surface Mount

DO-220AA

DO-220AA (SMP)

SS2P4

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 40 V

550 mV @ 2 A

-55°C ~ 150°C

40 V

2A

110pF @ 4V, 1MHz

-

Automotive

ES3B-E3/57T
ES3B-E3/57T

Vishay General Semiconductor - Diodes Division

19
-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

ES3

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 100 V

900 mV @ 3 A

-55°C ~ 150°C

100 V

3A

45pF @ 4V, 1MHz

30 ns

-

MURS320-M3/9AT
MURS320-M3/9AT

Vishay General Semiconductor - Diodes Division

94500

-

-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

MURS320

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 200 V

875 mV @ 3 A

-65°C ~ 175°C

200 V

3A

-

35 ns

-

BYV26A-TAP
BYV26A-TAP

Vishay General Semiconductor - Diodes Division

50000
-

Through Hole

SOD-57, Axial

SOD-57

BYV26

Vishay General Semiconductor - Diodes Division

-

Cut Tape (CT)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 200 V

2.5 V @ 1 A

-55°C ~ 175°C

200 V

1A

-

30 ns

-