Filters
  • Manufacturer
  • Manufacturer Part Number
  • Package Type
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Configuration
  • Diode Type
  • HTS Code
  • Package Description
  • Pin Count

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Single

View Mode:
4842 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Mfr

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Capacitance @ Vr, F

Reverse Recovery Time (trr)

Grade

VS-80APF12-M3
VS-80APF12-M3

Vishay General Semiconductor - Diodes Division

4000
-

Through Hole

TO-247-3

TO-247AC

80APF12

Vishay General Semiconductor - Diodes Division

-

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 1200 V

1.35 V @ 80 A

-40°C ~ 150°C

1200 V

80A

-

480 ns

-

BAV19W-HE3-08
BAV19W-HE3-08

Vishay General Semiconductor - Diodes Division

83500

-

-

Surface Mount

SOD-123

SOD-123

BAV19

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

100 nA @ 100 V

1.25 V @ 200 mA

150°C (Max)

100 V

250mA

1.5pF @ 0V, 1MHz

50 ns

Automotive

ES2A-E3/52T
ES2A-E3/52T

Vishay General Semiconductor - Diodes Division

976448
-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

ES2A

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 50 V

900 mV @ 2 A

-55°C ~ 150°C

50 V

2A

18pF @ 4V, 1MHz

30 ns

-

SE100PWJHM3/I
SE100PWJHM3/I

Vishay General Semiconductor - Diodes Division

36000
-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

SlimDPAK

SE100

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

eSMP®

Active

Standard Recovery >500ns, > 200mA (Io)

20 µA @ 600 V

1.14 V @ 10 A

-55°C ~ 175°C

600 V

10A

78pF @ 4V, 1MHz

2.6 µs

Automotive

VS-30BQ015-M3/9AT
VS-30BQ015-M3/9AT

Vishay General Semiconductor - Diodes Division

17500
-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

30BQ015

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

4 mA @ 15 V

350 mV @ 3 A

-55°C ~ 125°C

15 V

3A

1120pF @ 5V, 1MHz

-

-

SS10P6-M3/87A
SS10P6-M3/87A

Vishay General Semiconductor - Diodes Division

12283
-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

SS10P6

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 60 V

550 mV @ 7 A

-55°C ~ 150°C

60 V

7A

-

-

-

ESH2DHE3_A/H
ESH2DHE3_A/H

Vishay General Semiconductor - Diodes Division

30000
-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

ESH2

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

2 µA @ 200 V

930 mV @ 2 A

-55°C ~ 175°C

200 V

2A

30pF @ 4V, 1MHz

25 ns

Automotive

BYV28-600-TR
BYV28-600-TR

Vishay General Semiconductor - Diodes Division

7500
-

Through Hole

SOD-64, Axial

SOD-64

BYV28

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

1.35 V @ 5 A

-55°C ~ 175°C

600 V

3.5A

-

50 ns

-

V20PL60-M3/86A
V20PL60-M3/86A

Vishay General Semiconductor - Diodes Division

1500
-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

V20PL60

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®, TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

4 mA @ 60 V

590 mV @ 20 A

-40°C ~ 150°C

60 V

5.5A

-

-

-

SS5P10HM3/87A
SS5P10HM3/87A

Vishay General Semiconductor - Diodes Division

9645

-

-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

SS5P10

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

15 µA @ 100 V

880 mV @ 5 A

-55°C ~ 150°C

100 V

5A

-

-

-

VS-MBRS1100-M3/5BT
VS-MBRS1100-M3/5BT

Vishay General Semiconductor - Diodes Division

70000
-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

MBRS1100

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 100 V

780 mV @ 1 A

-55°C ~ 175°C

100 V

1A

42pF @ 5V, 1MHz

-

-

EGL41G-E3/96
EGL41G-E3/96

Vishay General Semiconductor - Diodes Division

76500
-

Surface Mount

DO-213AB, MELF (Glass)

DO-213AB

EGL41

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

SUPERECTIFIER®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 400 V

1.25 V @ 1 A

-65°C ~ 175°C

400 V

1A

14pF @ 4V, 1MHz

50 ns

-

BYG22DHM3_A/I
BYG22DHM3_A/I

Vishay General Semiconductor - Diodes Division

9384
-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

BYG22

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

1 µA @ 200 V

1.1 V @ 2 A

-55°C ~ 150°C

200 V

2A

-

25 ns

Automotive

SBYV26C-E3/54
SBYV26C-E3/54

Vishay General Semiconductor - Diodes Division

970
-

Through Hole

DO-204AL, DO-41, Axial

DO-204AL (DO-41)

SBYV26

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

2.5 V @ 1 A

-65°C ~ 175°C

600 V

1A

-

30 ns

-

BYT54K-TAP
BYT54K-TAP

Vishay General Semiconductor - Diodes Division

27300
-

Through Hole

SOD-57, Axial

SOD-57

BYT54

Vishay General Semiconductor - Diodes Division

-

Tape & Box (TB)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 800 V

1.5 V @ 1 A

-55°C ~ 175°C

800 V

1.25A

-

100 ns

-

VS-60EPS16-M3
VS-60EPS16-M3

Vishay General Semiconductor - Diodes Division

575
-

Through Hole

TO-247-2

TO-247AC Modified

60EPS16

Vishay General Semiconductor - Diodes Division

-

Tube

-

Active

Standard Recovery >500ns, > 200mA (Io)

100 µA @ 1600 V

1.15 V @ 60 A

-40°C ~ 150°C

1600 V

60A

-

-

-

31GF4-E3/54
31GF4-E3/54

Vishay General Semiconductor - Diodes Division

2800
-

Through Hole

DO-201AD, Axial

DO-201AD

31GF4

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

20 µA @ 400 V

1.25 V @ 3 A

-40°C ~ 150°C

400 V

3A

-

30 ns

-

VS-3EJH01-M3/6A
VS-3EJH01-M3/6A

Vishay General Semiconductor - Diodes Division

45
-

Surface Mount

DO-221AC, SMA Flat Leads

DO-221AC (SlimSMA)

3EJH01

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

2 µA @ 100 V

930 mV @ 3 A

-65°C ~ 175°C

100 V

3A

-

18 ns

-

VS-8ETX06-M3
VS-8ETX06-M3

Vishay General Semiconductor - Diodes Division

3200
-

Through Hole

TO-220-2

TO-220AC

8ETX06

Vishay General Semiconductor - Diodes Division

-

Tube

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 600 V

3 V @ 8 A

-65°C ~ 175°C

600 V

8A

-

24 ns

-

GI1-1600GP-E3/54
GI1-1600GP-E3/54

Vishay General Semiconductor - Diodes Division

2000
-

Through Hole

DO-204AC, DO-15, Axial

DO-204AC (DO-15)

GI1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

SUPERECTIFIER®

Active

Standard Recovery >500ns, > 200mA (Io)

10 µA @ 1600 V

1.1 V @ 1 A

-65°C ~ 175°C

1600 V

1A

-

1.5 µs

-