- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Part Status | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSSA36S-M3/5AT Vishay General Semiconductor - Diodes Division | 3100 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SA36 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Tape & Reel (TR) | TMBS® | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 900 µA @ 60 V | 630 mV @ 3 A | -55°C ~ 150°C | 60 V | 2.4A | 245pF @ 4V, 1MHz | - | - | - | - | ||
![]() SSA24-M3/61T Vishay General Semiconductor - Diodes Division | 200 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SSA24 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 200 µA @ 40 V | 490 mV @ 2 A | -65°C ~ 150°C | 40 V | 2A | - | - | - | - | - | ||
![]() BY448TAP Vishay General Semiconductor - Diodes Division | 25000 |
| - | Through Hole | SOD-57, Axial | SOD-57 | BY448 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Cut Tape (CT) | - | Active | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 3 µA @ 1200 V | 1.6 V @ 3 A | 140°C (Max) | 1500 V | 2A | - | 2 µs | - | - | - | ||
![]() VS-150K30A Vishay General Semiconductor - Diodes Division | 200 |
| - | Chassis, Stud Mount | DO-205AA, DO-8, Stud | DO-205AA (DO-8) | 150K30 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 35 mA @ 300 V | 1.33 V @ 471 A | -40°C ~ 200°C | 300 V | 150A | - | - | - | - | - | ||
![]() SD103AW-E3-18 Vishay General Semiconductor - Diodes Division | 15 |
| - | Surface Mount | SOD-123 | SOD-123 | SD103 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 µA @ 30 V | 600 mV @ 200 mA | 125°C (Max) | 40 V | - | 50pF @ 0V, 1MHz | 10 ns | - | - | - | ||
![]() MSS1P2L-M3/89A Vishay General Semiconductor - Diodes Division | 9000 |
| - | Surface Mount | DO-219AD | DO-219AD (MicroSMP) | MSS1P2 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Tape & Reel (TR) | eSMP® | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 250 µA @ 20 V | 500 mV @ 1 A | -55°C ~ 150°C | 20 V | 1A | - | - | - | - | - | ||
![]() RS07D-M-08 Vishay General Semiconductor - Diodes Division | 123000 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | RS07 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | AEC-Q101 | - | Tape & Reel (TR) | - | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 10 µA @ 200 V | 1.15 V @ 700 mA | -55°C ~ 150°C | 200 V | 500mA | 9pF @ 4V, 1MHz | 150 ns | - | - | Automotive | ||
![]() SB560-E3/73 Vishay General Semiconductor - Diodes Division | 30000 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | SB560 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Cut Tape (CT) | - | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 500 µA @ 60 V | 650 mV @ 5 A | -65°C ~ 150°C | 60 V | 5A | - | - | - | - | - | ||
![]() VS-35EPF12L-M3 Vishay General Semiconductor - Diodes Division | 9000 |
| - | Through Hole | TO-247-2 | TO-247AD | 35EPF12 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Tube | - | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 1200 V | 1.47 V @ 35 A | -40°C ~ 150°C | 1200 V | 35A | - | 450 ns | - | - | - | ||
![]() 80EPF02 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | 80EPF02 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Tube | - | Obsolete | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 200 V | 1.25 V @ 80 A | -65°C ~ 175°C | 200 V | 80A | - | 190 ns | - | - | - | ||
![]() EGL41A-E3/96 Vishay General Semiconductor - Diodes Division | 3000 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB | EGL41 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 µA @ 50 V | 1 V @ 1 A | -65°C ~ 175°C | 50 V | 1A | 20pF @ 4V, 1MHz | 50 ns | - | - | - | ||
![]() BYT56G-TAP Vishay General Semiconductor - Diodes Division | 2400 |
| - | Through Hole | SOD-64, Axial | SOD-64 | BYT56 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Tape & Box (TB) | - | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 µA @ 400 V | 1.4 V @ 3 A | -55°C ~ 175°C | 400 V | 3A | - | 100 ns | - | - | - | ||
![]() VSB3200S-M3/54 Vishay General Semiconductor - Diodes Division | 48500 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | B3200 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 50 µA @ 200 V | 1.4 V @ 3 A | -40°C ~ 150°C | 200 V | 3A | 170pF @ 4V, 1MHz | - | - | - | - | ||
![]() SD101CW-E3-08 Vishay General Semiconductor - Diodes Division | 120000 |
| - | Surface Mount | SOD-123 | SOD-123 | SD101 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | Small Signal =< 200mA (Io), Any Speed | - | 200 nA @ 30 V | 900 mV @ 15 mA | 125°C (Max) | 40 V | 30mA | 2.2pF @ 0V, 1MHz | 1 ns | - | - | - | ||
![]() ESH2D-E3/52T Vishay General Semiconductor - Diodes Division | 30000 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | ESH2 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 2 µA @ 200 V | 930 mV @ 2 A | -55°C ~ 175°C | 200 V | 2A | - | 35 ns | - | - | - | ||
![]() RS1JHE3_A/I Vishay General Semiconductor - Diodes Division | 277500 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | RS1J | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | AEC-Q101 | - | Tape & Reel (TR) | - | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 µA @ 600 V | 1.3 V @ 1 A | -55°C ~ 150°C | 600 V | 1A | 7pF @ 4V, 1MHz | 250 ns | - | - | Automotive | ||
![]() V7NL63HM3/I Vishay | 14068 |
| - | - | DFN3820A-2 | - | - | 7 A | 120 A | 110 uA | + 150 C | - | - 40 C | SMD/SMT | - | - | - | 60 V | - | - | - | Si | Single | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 520 mV | - | ||
![]() V3NM153HM3/I Vishay | 11217 |
| - | - | DFN-3 | - | - | 3 A | 80 A | 300 nA | + 175 C | - | - 40 C | SMD/SMT | - | - | - | 150 V | - | - | - | Si | Single | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 850 mV | - | ||
![]() VS-73-6273 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS24S-61HE3J_B/I Vishay | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS24 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | Tape & Reel (TR) | Active | - | - | - | Automotive, AEC-Q101 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 40 V | 550 mV @ 2 A | -55°C ~ 150°C | 40 V | 2A | 130pF @ 4V, 1MHz | - | - | - | - |