- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-6FR10 VISHAY | 44 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | - | - | 7g | bulk | VS-6F(R) | 159A | 1.1V | 9.5A | 100V | screw type | anode to stud | rectifying | - | 6A | ||
![]() VS-6FR40 VISHAY | 15 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | - | - | 7g | bulk | VS-6F(R) | 159A | 1.1V | 9.5A | 0.4kV | screw type | anode to stud | rectifying | - | 6A | ||
![]() VS-70HFLR10S02 VISHAY | 44 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 100V | screw type | anode to stud | rectifying | 200ns | 70A | ||
![]() VS-6FR120 VISHAY | 44 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | - | - | 7g | bulk | VS-6F(R) | 159A | 1.1V | 9.5A | 1.2kV | screw type | anode to stud | rectifying | - | 6A | ||
![]() VS-70HFLR20S02 VISHAY | 123 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 200V | screw type | anode to stud | rectifying | 200ns | 70A | ||
![]() VS-6F80 VISHAY | 44 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | - | - | 7g | bulk | VS-6F(R) | 159A | 1.1V | 9.5A | 0.8kV | screw type | cathode to stud | rectifying | - | 6A | ||
![]() VS-70HFL10S02 VISHAY | 44 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 100V | screw type | cathode to stud | rectifying | 200ns | 70A | ||
![]() VS-6F10 VISHAY | 15 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | - | - | 7g | bulk | VS-6F(R) | 159A | 1.1V | 9.5A | 100V | screw type | cathode to stud | rectifying | - | 6A | ||
![]() VS-72HFLR60S02 VISHAY | 24 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | isolated lead - silicone sleeve | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 0.6kV | screw type | anode to stud | rectifying | 200ns | 70A | ||
![]() VS-6FL60S02 VISHAY | 15 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | - | 7g | bulk | VS-6FL(R) | 110A | 1.5V | 9.5A | 0.6kV | screw type | cathode to stud | rectifying | 200ns | 6A | ||
![]() VS-71HFR40 VISHAY | 15 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.4kV | screw type | anode to stud | rectifying | - | 70A | ||
![]() VS-71HFR120 VISHAY | 15 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 1.2kV | screw type | anode to stud | rectifying | - | 70A | ||
![]() VS-80PF80 VISHAY | 300 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xPF(R)(W) | 1.26kA | 1.4V | 126A | 0.8kV | screw type | cathode to stud | rectifying | - | 80A | ||
![]() VS-6FR100 VISHAY | 15 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | - | - | 7g | bulk | VS-6F(R) | 159A | 1.1V | 9.5A | 1kV | screw type | anode to stud | rectifying | - | 6A | ||
![]() VS-70HFL40S02 VISHAY | 44 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 0.4kV | screw type | cathode to stud | rectifying | 200ns | 70A | ||
![]() VS-6FLR80S05 VISHAY | 44 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | - | 7g | bulk | VS-6FL(R) | 110A | 1.5V | 9.5A | 0.8kV | screw type | anode to stud | rectifying | 0.5µs | 6A | ||
![]() VS-6FL60S05 VISHAY | 44 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | - | 7g | bulk | VS-6FL(R) | 110A | 1.5V | 9.5A | 0.6kV | screw type | cathode to stud | rectifying | 0.5µs | 6A | ||
![]() VS-72HF60 VISHAY | In Stock | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.6kV | screw type | cathode to stud | rectifying | - | 70A | ||
![]() VS-72HF100 VISHAY | 44 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 1kV | screw type | cathode to stud | rectifying | - | 70A | ||
![]() VS-72HF120 VISHAY | 700 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 1.2kV | screw type | cathode to stud | rectifying | - | 70A |