Filters
  • Manufacturer
  • Manufacturer Part Number
  • Package Type
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Configuration
  • Diode Type
  • HTS Code
  • Package Description
  • Pin Count

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Single

View Mode:
4842 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Mfr

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Capacitance @ Vr, F

Reverse Recovery Time (trr)

Grade

UG8DT-E3/45
UG8DT-E3/45

Vishay General Semiconductor - Diodes Division

40

-

-

Through Hole

TO-220-2

TO-220AC

UG8D

Vishay General Semiconductor - Diodes Division

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 200 V

1 V @ 8 A

-55°C ~ 150°C

200 V

8A

-

30 ns

-

UG8FT-E3/45
UG8FT-E3/45

Vishay General Semiconductor - Diodes Division

50

-

-

Through Hole

TO-220-2

TO-220AC

UG8F

Vishay General Semiconductor - Diodes Division

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 300 V

1.25 V @ 8 A

-40°C ~ 150°C

300 V

8A

-

50 ns

-

B350B-E3/52T
B350B-E3/52T

Vishay General Semiconductor - Diodes Division

500
-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

B350

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 50 V

660 mV @ 3 A

-55°C ~ 150°C

50 V

3A

-

-

-

S10CK-M3/I
S10CK-M3/I

Vishay General Semiconductor - Diodes Division

3150
-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

S10

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Standard Recovery >500ns, > 200mA (Io)

10 µA @ 800 V

1 V @ 10 A

-55°C ~ 150°C

800 V

10A

79pF @ 4V, 1MHz

5 µs

-

ES3D/7T
ES3D/7T

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

ES3

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 200 V

900 mV @ 3 A

-55°C ~ 150°C

200 V

3A

45pF @ 4V, 1MHz

30 ns

-

SS16HE3_A/I
SS16HE3_A/I

Vishay General Semiconductor - Diodes Division

7500

-

-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

SS16

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

200 µA @ 60 V

750 mV @ 1 A

-65°C ~ 150°C

60 V

1A

-

-

Automotive

VS-5EWH06FNTRL-M3
VS-5EWH06FNTRL-M3

Vishay General Semiconductor - Diodes Division

15000
-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

5EWH06

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

1.85 V @ 5 A

-65°C ~ 175°C

600 V

5A

-

25 ns

-

SD103AWS-HE3-08
SD103AWS-HE3-08

Vishay General Semiconductor - Diodes Division

200
-

Surface Mount

SC-76, SOD-323

SOD-323

SD103

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 30 V

600 mV @ 200 mA

-55°C ~ 150°C

40 V

350mA

50pF @ 0V, 1MHz

10 ns

Automotive

BYS10-35HE3_A/H
BYS10-35HE3_A/H

Vishay General Semiconductor - Diodes Division

29200
-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

BYS10

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 35 V

500 mV @ 1 A

-65°C ~ 150°C

35 V

1.5A

-

-

Automotive

SS3P6LHM3_A/I
SS3P6LHM3_A/I

Vishay General Semiconductor - Diodes Division

5208
-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

SS3P6

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 50 V

600 mV @ 3 A

-55°C ~ 150°C

60 V

3A

-

-

Automotive

VS-MBRS340TRPBF
VS-MBRS340TRPBF

Vishay General Semiconductor - Diodes Division

1133331

-

-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

MBRS3

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

2 mA @ 40 V

525 mV @ 3 A

-55°C ~ 150°C

40 V

3A

-

-

-

AU2PD-M3/86A
AU2PD-M3/86A

Vishay General Semiconductor - Diodes Division

100000
-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

AU2

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 200 V

1.9 V @ 2 A

-55°C ~ 175°C

200 V

1.6A

42pF @ 4V, 1MHz

75 ns

-

VS-T70HF60
VS-T70HF60

Vishay General Semiconductor - Diodes Division

15
-

Chassis Mount

D-55 T-Module

D-55

T70

Vishay General Semiconductor - Diodes Division

-

Bulk

-

Active

Standard Recovery >500ns, > 200mA (Io)

15 mA @ 600 V

-

-

600 V

70A

-

-

-

EGP10G-E3/54
EGP10G-E3/54

Vishay General Semiconductor - Diodes Division

5500
-

Through Hole

DO-204AL, DO-41, Axial

DO-204AL (DO-41)

EGP10

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

SUPERECTIFIER®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 400 V

1.25 V @ 1 A

-65°C ~ 150°C

400 V

1A

15pF @ 4V, 1MHz

50 ns

-

VS-MBRD330PBF
VS-MBRD330PBF

Vishay General Semiconductor - Diodes Division

28000

-

-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

MBRD3

Vishay General Semiconductor - Diodes Division

-

Tube

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

200 µA @ 30 V

490 mV @ 3 A

-40°C ~ 150°C

30 V

3A

189pF @ 5V, 1MHz

-

-

EGF1T-E3/5CA
EGF1T-E3/5CA

Vishay General Semiconductor - Diodes Division

6500
-

Surface Mount

DO-214BA

DO-214BA (GF1)

EGF1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

SUPERECTIFIER®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 1300 V

3 V @ 1 A

-55°C ~ 150°C

1300 V

1A

-

75 ns

-

VS-11DQ06TR
VS-11DQ06TR

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

DO-204AL, DO-41, Axial

DO-204AL (DO-41)

11DQ06

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

1 mA @ 60 V

580 mV @ 1 A

-40°C ~ 150°C

60 V

1.1A

-

-

-

SS36HE3/9AT
SS36HE3/9AT

Vishay General Semiconductor - Diodes Division

40000

-

-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

SS36

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 60 V

750 mV @ 3 A

-55°C ~ 150°C

60 V

3A

-

-

-

V10P6-M3/86A
V10P6-M3/86A

Vishay General Semiconductor - Diodes Division

86
-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

V10P6

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®, TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

1.9 mA @ 60 V

590 mV @ 10 A

-40°C ~ 150°C

60 V

4.3A

-

-

-

VS-6EWH06FNTR-M3
VS-6EWH06FNTR-M3

Vishay General Semiconductor - Diodes Division

14990
-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

6EWH06

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 600 V

2.1 V @ 6 A

-65°C ~ 175°C

600 V

6A

-

27 ns

-