- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-HFA08TB60PBF Vishay General Semiconductor - Diodes Division | 6000 | - | - | Through Hole | TO-220-2 | TO-220AC | HFA08 | Vishay General Semiconductor - Diodes Division | - | Tube | HEXFRED® | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.7 V @ 8 A | -55°C ~ 150°C | 600 V | 8A | - | 55 ns | - | ||
![]() LL46-GS08 Vishay General Semiconductor - Diodes Division | 4830 |
| - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 MiniMELF | LL46 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 5 µA @ 75 V | 1 V @ 250 mA | 125°C (Max) | 100 V | 150mA | 10pF @ 0V, 1MHz | - | Automotive | ||
![]() GI1401-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | GI1401 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 50 V | 975 mV @ 8 A | -65°C ~ 150°C | 50 V | 8A | - | 35 ns | - | ||
![]() RS2BHE3_A/I Vishay General Semiconductor - Diodes Division | 110 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | RS2B | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 100 V | 1.3 V @ 1.5 A | -55°C ~ 150°C | 100 V | 1.5A | 20pF @ 4V, 1MHz | 150 ns | Automotive | ||
![]() VS-5EWH06FNTRHM3 Vishay General Semiconductor - Diodes Division | 15000 |
| - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 5EWH06 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.85 V @ 5 A | -65°C ~ 175°C | 600 V | 5A | - | 25 ns | Automotive | ||
![]() SS10PH10-M3/86A Vishay General Semiconductor - Diodes Division | 6046 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS10PH10 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 880 mV @ 10 A | -55°C ~ 175°C | 100 V | 10A | 270pF @ 4V, 1MHz | - | - | ||
![]() SS2H10HE3_A/H Vishay General Semiconductor - Diodes Division | 2600 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | SS2H10 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 790 mV @ 2 A | -65°C ~ 175°C | 100 V | 2A | - | - | Automotive | ||
![]() SS24HE3_A/H Vishay General Semiconductor - Diodes Division | 251 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | SS24 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 400 µA @ 40 V | 500 mV @ 2 A | -65°C ~ 150°C | 40 V | 2A | - | - | Automotive | ||
![]() VS-EPU6006-N3 Vishay General Semiconductor - Diodes Division | 1000 |
| - | Through Hole | TO-247-2 | TO-247AC Modified | EPU6006 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 30 µA @ 600 V | 1.5 V @ 60 A | -65°C ~ 175°C | 600 V | 60A | - | 110 ns | - | ||
![]() BYM12-400-E3/96 Vishay General Semiconductor - Diodes Division | 4500 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB | BYM12 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1.25 V @ 1 A | -65°C ~ 175°C | 400 V | 1A | 14pF @ 4V, 1MHz | 50 ns | - | ||
![]() MURS120-E3/5BT Vishay General Semiconductor - Diodes Division | 3200 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | MURS120 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 µA @ 200 V | 875 mV @ 1 A | -65°C ~ 175°C | 200 V | 2A | - | 35 ns | - | ||
![]() FES16GT-E3/45 Vishay General Semiconductor - Diodes Division | 2500 |
| - | Through Hole | TO-220-2 | TO-220AC | FES16 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 400 V | 1.3 V @ 16 A | -65°C ~ 150°C | 400 V | 16A | - | 50 ns | - | ||
![]() M2045S-E3/4W Vishay General Semiconductor - Diodes Division | 880 | - | - | Through Hole | TO-220-3 | TO-220-3 | M2045 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 45 V | 700 mV @ 20 A | -55°C ~ 150°C | 45 V | 20A | - | - | - | ||
![]() BAV102-GS08 Vishay General Semiconductor - Diodes Division | 2400 |
| - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 MiniMELF | BAV102 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 150 V | 1 V @ 100 mA | 175°C (Max) | 150 V | 250mA | 1.5pF @ 0V, 1MHz | 50 ns | Automotive | ||
![]() GF1M-E3/5CA Vishay General Semiconductor - Diodes Division | 15000 |
| - | Surface Mount | DO-214BA | DO-214BA (GF1) | GF1 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 1000 V | 1.2 V @ 1 A | -65°C ~ 175°C | 1000 V | 1A | - | 2 µs | - | ||
![]() SB1H100-E3/73 Vishay General Semiconductor - Diodes Division | 10500 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | SB1H100 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 100 V | 770 mV @ 1 A | 175°C (Max) | 100 V | 1A | - | - | - | ||
![]() S5JHE3_A/H Vishay General Semiconductor - Diodes Division | 19550 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S5J | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 600 V | 1.15 V @ 5 A | -55°C ~ 150°C | 600 V | 5A | 40pF @ 4V, 1MHz | 2.5 µs | Automotive | ||
![]() VS-10WQ045FNTRPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 10WQ045 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 45 V | 630 mV @ 10 A | -40°C ~ 175°C | 45 V | 10A | 760pF @ 5V, 1MHz | - | - | ||
![]() VSSC8L45-M3/57T Vishay General Semiconductor - Diodes Division | 3500 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | SC8L45 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1.6 mA @ 45 V | 430 mV @ 3.5 A | -40°C ~ 150°C | 45 V | 3.8A | 1068pF @ 4V, 1MHz | - | - | ||
![]() SB520-E3/54 Vishay General Semiconductor - Diodes Division | 8400 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | SB520 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 20 V | 480 mV @ 5 A | -65°C ~ 150°C | 20 V | 5A | - | - | - |