- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSS1P2L-M3/89A Vishay General Semiconductor - Diodes Division | 9000 |
| - | Surface Mount | DO-219AD | DO-219AD (MicroSMP) | MSS1P2 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 250 µA @ 20 V | 500 mV @ 1 A | -55°C ~ 150°C | 20 V | 1A | - | - | - | ||
![]() RS07D-M-08 Vishay General Semiconductor - Diodes Division | 123000 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | RS07 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | 1.15 V @ 700 mA | -55°C ~ 150°C | 200 V | 500mA | 9pF @ 4V, 1MHz | 150 ns | Automotive | ||
![]() SB560-E3/73 Vishay General Semiconductor - Diodes Division | 30000 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | SB560 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 60 V | 650 mV @ 5 A | -65°C ~ 150°C | 60 V | 5A | - | - | - | ||
![]() VS-35EPF12L-M3 Vishay General Semiconductor - Diodes Division | 9000 |
| - | Through Hole | TO-247-2 | TO-247AD | 35EPF12 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 1200 V | 1.47 V @ 35 A | -40°C ~ 150°C | 1200 V | 35A | - | 450 ns | - | ||
![]() 80EPF02 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | 80EPF02 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 200 V | 1.25 V @ 80 A | -65°C ~ 175°C | 200 V | 80A | - | 190 ns | - | ||
![]() EGL41A-E3/96 Vishay General Semiconductor - Diodes Division | 3000 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB | EGL41 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 50 V | 1 V @ 1 A | -65°C ~ 175°C | 50 V | 1A | 20pF @ 4V, 1MHz | 50 ns | - | ||
![]() BYT56G-TAP Vishay General Semiconductor - Diodes Division | 2400 |
| - | Through Hole | SOD-64, Axial | SOD-64 | BYT56 | Vishay General Semiconductor - Diodes Division | - | Tape & Box (TB) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1.4 V @ 3 A | -55°C ~ 175°C | 400 V | 3A | - | 100 ns | - | ||
![]() VSB3200S-M3/54 Vishay General Semiconductor - Diodes Division | 48500 | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | B3200 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 200 V | 1.4 V @ 3 A | -40°C ~ 150°C | 200 V | 3A | 170pF @ 4V, 1MHz | - | - | ||
![]() SD101CW-E3-08 Vishay General Semiconductor - Diodes Division | 120000 |
| - | Surface Mount | SOD-123 | SOD-123 | SD101 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 200 nA @ 30 V | 900 mV @ 15 mA | 125°C (Max) | 40 V | 30mA | 2.2pF @ 0V, 1MHz | 1 ns | - | ||
![]() ESH2D-E3/52T Vishay General Semiconductor - Diodes Division | 30000 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | ESH2 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 µA @ 200 V | 930 mV @ 2 A | -55°C ~ 175°C | 200 V | 2A | - | 35 ns | - | ||
![]() RS1JHE3_A/I Vishay General Semiconductor - Diodes Division | 277500 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | RS1J | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.3 V @ 1 A | -55°C ~ 150°C | 600 V | 1A | 7pF @ 4V, 1MHz | 250 ns | Automotive | ||
![]() VS-60APH03L-N3 Vishay General Semiconductor - Diodes Division | 30810 | - | - | Through Hole | TO-247-3 | TO-247AD | 60APH03 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 300 V | 1.45 V @ 60 A | -55°C ~ 175°C | 300 V | 60A | - | 42 ns | - | ||
![]() BYW29-100-E3/45 Vishay General Semiconductor - Diodes Division | 320 |
| - | Through Hole | TO-220-2 | TO-220AC | BYW29 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 1.3 V @ 20 A | -65°C ~ 150°C | 100 V | 8A | 45pF @ 4V, 1MHz | 25 ns | - | ||
![]() BYWF29-150-E3/45 Vishay General Semiconductor - Diodes Division | 900 |
| - | Through Hole | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | BYWF29 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 150 V | 1.3 V @ 20 A | -65°C ~ 150°C | 150 V | 8A | - | 25 ns | - | ||
![]() VS-10ETF12FP-M3 Vishay General Semiconductor - Diodes Division | 9000 |
| - | Through Hole | TO-220-2 Full Pack | TO-220-2 Full Pack | 10ETF12 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 1000 V | 1.33 V @ 10 A | -40°C ~ 150°C | 1200 V | 10A | - | 310 ns | - | ||
![]() 1N5406GP-E3/54 Vishay General Semiconductor - Diodes Division | 30 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | 1N5406 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 400 V | 1.2 V @ 3 A | -50°C ~ 150°C | 600 V | 3A | 30pF @ 4V, 1MHz | - | - | ||
![]() 30CPF12 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | 30CPF12 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 1200 V | 1.41 V @ 30 A | -40°C ~ 150°C | 1200 V | 30A | - | 450 ns | - | ||
![]() SD101AWS-HE3-08 Vishay General Semiconductor - Diodes Division | 47 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | SD101 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 200 nA @ 50 V | 1 V @ 15 mA | -55°C ~ 125°C | 60 V | 30mA | 2pF @ 0V, 1MHz | 1 ns | Automotive | ||
![]() SE50PAJHM3/I Vishay General Semiconductor - Diodes Division | 84018 |
| - | Surface Mount | DO-221BC, SMA Flat Leads Exposed Pad | DO-221BC (SMPA) | SE50 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP® | Active | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 600 V | 1.16 V @ 5 A | -55°C ~ 175°C | 600 V | 5A | 32pF @ 4V, 1MHz | 2 µs | Automotive | ||
![]() SGL41-40HE3/96 Vishay General Semiconductor - Diodes Division | 70000 | - | - | Surface Mount | DO-213AB, MELF | DO-213AB (GL41) | SGL41 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 40 V | 500 mV @ 1 A | -55°C ~ 125°C | 40 V | 1A | 110pF @ 4V, 1MHz | - | - |