- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF4007-TR Vishay General Semiconductor - Diodes Division | 48500 | - | - | Through Hole | SOD-57, Axial | SOD-57 | SF4007 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 1000 V | 1.7 V @ 1 A | -55°C ~ 175°C | 1000 V | 1A | - | 75 ns | - | ||
![]() SE10PDHM3/84A Vishay General Semiconductor - Diodes Division | 70000 |
| - | Surface Mount | DO-220AA | DO-220AA (SMP) | SE10 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP® | Active | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 200 V | 1.05 V @ 1 A | -55°C ~ 175°C | 200 V | 1A | - | 780 ns | Automotive | ||
![]() ES3BHE3_A/H Vishay General Semiconductor - Diodes Division | 418 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | ES3B | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 900 mV @ 3 A | -55°C ~ 150°C | 100 V | 3A | 45pF @ 4V, 1MHz | 30 ns | Automotive | ||
![]() VS-65EPS12L-M3 Vishay General Semiconductor - Diodes Division | 5211 |
| - | Through Hole | TO-247-2 | TO-247AD | 65EPS12 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Standard Recovery >500ns, > 200mA (Io) | 100 µA @ 1200 V | 1.12 V @ 65 A | -40°C ~ 150°C | 1200 V | 65A | - | - | - | ||
![]() V8P8HM3_A/H Vishay General Semiconductor - Diodes Division | 8986 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | V8P8 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 700 µA @ 80 V | 660 mV @ 8 A | -40°C ~ 150°C | 80 V | 8A | - | - | Automotive | ||
![]() BYG21KHE3_A/H Vishay General Semiconductor - Diodes Division | 47 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | BYG21 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 800 V | 1.6 V @ 1.5 A | -55°C ~ 150°C | 800 V | 1.5A | - | 120 ns | Automotive | ||
![]() BYM12-400-E3/97 Vishay General Semiconductor - Diodes Division | 100000 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB | BYM12 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1.25 V @ 1 A | -65°C ~ 175°C | 400 V | 1A | 14pF @ 4V, 1MHz | 50 ns | - | ||
![]() ESH1C-E3/5AT Vishay General Semiconductor - Diodes Division | 15002 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | ESH1 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 150 V | 900 mV @ 1 A | -55°C ~ 175°C | 150 V | 1A | - | 25 ns | - | ||
![]() VS-18TQ045STRLPBF Vishay General Semiconductor - Diodes Division | 800 | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 18TQ045 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 2.5 mA @ 45 V | 600 mV @ 18 A | -55°C ~ 175°C | 45 V | 18A | 1400pF @ 5V, 1MHz | - | - | ||
![]() VS-MBRS320TRPBF Vishay General Semiconductor - Diodes Division | 705 | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | MBRS3 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 20 V | 450 mV @ 3 A | -65°C ~ 150°C | 20 V | 3A | 360pF @ 5V, 1MHz | - | - | ||
![]() BAS40-00-HE3-18 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BAS40 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Obsolete | Small Signal =< 200mA (Io), Any Speed | 100 nA @ 30 V | 1 V @ 50 mA | 125°C (Max) | 40 V | 200mA | 5pF @ 0V, 1MHz | 5 ns | Automotive | ||
![]() BYM13-20-E3/97 Vishay General Semiconductor - Diodes Division | 52388 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB (GL41) | BYM13 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 20 V | 500 mV @ 1 A | -55°C ~ 125°C | 20 V | 1A | 110pF @ 4V, 1MHz | - | - | ||
![]() V12PM15-M3/H Vishay General Semiconductor - Diodes Division | 7470 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | V12PM15 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 250 µA @ 150 V | 1.08 V @ 12 A | -40°C ~ 175°C | 150 V | 12A | 860pF @ 4V, 1MHz | - | - | ||
![]() VS-80EPF06PBF Vishay General Semiconductor - Diodes Division | 500 | - | - | Through Hole | TO-247-3 | TO-247AC | 80EPF06 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 600 V | 1.25 V @ 80 A | -40°C ~ 150°C | 600 V | 80A | - | 190 ns | - | ||
![]() SUF30J-E3/54 Vishay General Semiconductor - Diodes Division | 38500 | - | - | Through Hole | P600, Axial | P600 | SUF30 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 600 V | 2 V @ 3 A | -55°C ~ 150°C | 600 V | 3A | - | 35 ns | - | ||
![]() AU3PJHM3_A/H Vishay General Semiconductor - Diodes Division | 47 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | AU3 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 600 V | 1.9 V @ 3 A | -55°C ~ 175°C | 600 V | 1.7A | 72pF @ 4V, 1MHz | 75 ns | Automotive | ||
![]() BY228TR Vishay General Semiconductor - Diodes Division | 18000 |
| - | Through Hole | SOD-64, Axial | SOD-64 | BY228 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 1500 V | 1.5 V @ 5 A | 140°C (Max) | 1500 V | 3A | - | 20 µs | - | ||
![]() 1N4151W-HE3-18 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 1N4151 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Obsolete | Small Signal =< 200mA (Io), Any Speed | 50 nA @ 50 V | 1 V @ 50 mA | -55°C ~ 150°C | 50 V | 150mA | - | 4 ns | Automotive | ||
![]() VS-8EWL06FNTRL-M3 Vishay General Semiconductor - Diodes Division | 2993 |
| - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 8EWL06 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 600 V | 2.4 V @ 8 A | -65°C ~ 175°C | 600 V | 8A | - | 25 ns | - | ||
![]() VS-60APU04-N3 Vishay General Semiconductor - Diodes Division | 3850 |
| - | Through Hole | TO-247-3 | TO-247AC | 60APU04 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 400 V | 1.25 V @ 60 A | -55°C ~ 175°C | 400 V | 60A | - | 85 ns | - |