Filters
  • Manufacturer
  • Manufacturer Part Number
  • Package Type
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Configuration
  • Diode Type
  • HTS Code
  • Package Description
  • Pin Count

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Single

View Mode:
4842 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Mfr

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Capacitance @ Vr, F

Reverse Recovery Time (trr)

Grade

VS-5EWH06FNTRLHM3
VS-5EWH06FNTRLHM3

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

5EWH06

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

1.85 V @ 5 A

-65°C ~ 175°C

600 V

5A

-

25 ns

Automotive

VS-HFA30PB120PBF
VS-HFA30PB120PBF

Vishay General Semiconductor - Diodes Division

96

-

Datasheet

Through Hole

TO-247-2

TO-247AC Modified

HFA30

Vishay General Semiconductor - Diodes Division

-

Bulk

HEXFRED®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

40 µA @ 1200 V

4.1 V @ 30 A

-55°C ~ 150°C

1200 V

30A

-

170 ns

-

BAT54WS-G3-18
BAT54WS-G3-18

Vishay General Semiconductor - Diodes Division

41009
Datasheet

Surface Mount

SC-76, SOD-323

SOD-323

BAT54

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

2 µA @ 25 V

800 mV @ 100 mA

125°C (Max)

30 V

200mA

10pF @ 1V, 1MHz

5 ns

-

MURS340-M3/57T
MURS340-M3/57T

Vishay General Semiconductor - Diodes Division

48
Datasheet

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

MURS340

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 400 V

1.28 V @ 3 A

-65°C ~ 175°C

400 V

3A

-

75 ns

-

LL103A-GS18
LL103A-GS18

Vishay General Semiconductor - Diodes Division

400
Datasheet

Surface Mount

DO-213AC, MINI-MELF, SOD-80

SOD-80 MiniMELF

LL103

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

5 µA @ 30 V

600 mV @ 200 mA

125°C (Max)

40 V

200mA

50pF @ 0V, 1MHz

10 ns

-

GP10Q-E3/73
GP10Q-E3/73

Vishay General Semiconductor - Diodes Division

500

-

Datasheet

Through Hole

DO-204AL, DO-41, Axial

DO-204AL (DO-41)

GP10

Vishay General Semiconductor - Diodes Division

-

Tape & Box (TB)

SUPERECTIFIER®

Active

Standard Recovery >500ns, > 200mA (Io)

5 µA @ 1200 V

1.2 V @ 1 A

-65°C ~ 150°C

1200 V

1A

7pF @ 4V, 1MHz

3 µs

-

BAS20-E3-08
BAS20-E3-08

Vishay General Semiconductor - Diodes Division

36000
-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

BAS20

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

100 nA @ 150 V

1.25 V @ 200 mA

-55°C ~ 150°C

150 V

200mA

5pF @ 0V, 1MHz

50 ns

-

BYV37-TAP
BYV37-TAP

Vishay General Semiconductor - Diodes Division

5000
Datasheet

Through Hole

SOD-57, Axial

SOD-57

BYV37

Vishay General Semiconductor - Diodes Division

-

Tape & Box (TB)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 800 V

1.1 V @ 1 A

-55°C ~ 175°C

800 V

2A

-

300 ns

-

BYM13-20-E3/96
BYM13-20-E3/96

Vishay General Semiconductor - Diodes Division

7500
-

Surface Mount

DO-213AB, MELF

DO-213AB (GL41)

BYM13

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 20 V

500 mV @ 1 A

-55°C ~ 125°C

20 V

1A

110pF @ 4V, 1MHz

-

-

AU3PJ-M3/87A
AU3PJ-M3/87A

Vishay General Semiconductor - Diodes Division

100000
Datasheet

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

AU3

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 600 V

1.9 V @ 3 A

-55°C ~ 175°C

600 V

1.7A

72pF @ 4V, 1MHz

75 ns

-

AU3PK-M3/87A
AU3PK-M3/87A

Vishay General Semiconductor - Diodes Division

100000
Datasheet

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

AU3

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 800 V

2.5 V @ 3 A

-55°C ~ 175°C

800 V

1.4A

42pF @ 4V, 1MHz

75 ns

-

MMBD914-G3-08
MMBD914-G3-08

Vishay General Semiconductor - Diodes Division

36000
-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

MMBD914

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

5 µA @ 75 V

1 V @ 10 mA

150°C (Max)

100 V

200mA

4pF @ 0V, 1MHz

4 ns

-

AR1PK-M3/84A
AR1PK-M3/84A

Vishay General Semiconductor - Diodes Division

9280
Datasheet

Surface Mount

DO-220AA

DO-220AA (SMP)

AR1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

1 µA @ 800 V

1.6 V @ 1 A

-55°C ~ 175°C

800 V

1A

8.5pF @ 4V, 1MHz

120 ns

-

AR1PM-M3/84A
AR1PM-M3/84A

Vishay General Semiconductor - Diodes Division

900
Datasheet

Surface Mount

DO-220AA

DO-220AA (SMP)

AR1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

1 µA @ 1000 V

1.6 V @ 1 A

-55°C ~ 175°C

1000 V

1A

8.5pF @ 4V, 1MHz

120 ns

-

AU3PG-M3/86A
AU3PG-M3/86A

Vishay General Semiconductor - Diodes Division

100000
Datasheet

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

AU3

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 400 V

1.9 V @ 3 A

-55°C ~ 175°C

400 V

1.7A

72pF @ 4V, 1MHz

75 ns

-

VS-150SQ045
VS-150SQ045

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

DO-204AR, Axial

DO-204AR

150SQ045

Vishay General Semiconductor - Diodes Division

-

Bulk

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

1.75 mA @ 45 V

540 mV @ 15 A

-55°C ~ 150°C

45 V

15A

900pF @ 5V, 1MHz

-

-

S4PB-M3/86A
S4PB-M3/86A

Vishay General Semiconductor - Diodes Division

3371
Datasheet

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

S4P

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Standard Recovery >500ns, > 200mA (Io)

10 µA @ 100 V

1.1 V @ 4 A

-55°C ~ 150°C

100 V

4A

30pF @ 4V, 1MHz

2.5 µs

-

NSB8DT-E3/81
NSB8DT-E3/81

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

NSB8

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Obsolete

Standard Recovery >500ns, > 200mA (Io)

10 µA @ 200 V

1.1 V @ 8 A

-55°C ~ 150°C

200 V

8A

55pF @ 4V, 1MHz

-

-

V10P12HM3_A/H
V10P12HM3_A/H

Vishay General Semiconductor - Diodes Division

11
Datasheet

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

V10P12

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

eSMP®, TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

400 µA @ 120 V

820 mV @ 10 A

-40°C ~ 150°C

120 V

10A

-

-

Automotive

GI758-E3/54
GI758-E3/54

Vishay General Semiconductor - Diodes Division

3028
Datasheet

Through Hole

P600, Axial

P600

GI758

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Standard Recovery >500ns, > 200mA (Io)

5 µA @ 800 V

950 mV @ 6 A

-50°C ~ 150°C

800 V

6A

150pF @ 4V, 1MHz

2.5 µs

-