- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Breakdown Voltage-Nom | Bridge Type | Dimensions | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Power Dissipation (Max) | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Circuit | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Clamping Voltage | Output Current-Max | Direction | Forward Voltage | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Max Forward Surge Current (Ifsm) | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Clamping Voltage-Max | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60APU04PBF Vishay | 1 | - | - | - | - | - | NO | - | - | SILICON | 3 | - | - | - | - | 1.1 V | INTERNATIONAL RECTIFIER CORP | Vishay | - | VS-60APU04PBF | - | - | - | 1 | 175 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-247AC | Transferred | - | - | - | 30 | - | 5.61 | - | Yes | - | e3 | - | - | EAR99 | MATTE TIN OVER NICKEL | - | - | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | THROUGH-HOLE | 250 | - | compliant | - | R-PSFM-T3 | Not Qualified | - | - | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | 60 A | - | - | 1 | - | - | - | 400 V | TO-247AC | - | 600 A | - | - | - | - | 0.06 µs | - | - | - | - | - | - | ||
![]() BAT42WS-V-GS08 Vishay | In Stock | - | - | - | Surface Mount | - | YES | - | 32.998845 mg | SILICON | 2 | - | - | - | - | 0.4 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | BAT42WS-V-GS08 | - | - | 1 | 1 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | 0.15 W | 10 | - | 5.48 | Compliant | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | 125 °C | -55 °C | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | SCHOTTKY | DUAL | GULL WING | 260 | - | unknown | 2 | R-PDSO-G2 | Not Qualified | - | - | - | - | SINGLE | - | - | Single | RECTIFIER DIODE | 150 mW | - | 200 mA | - | 0.2 A | - | 1 V | - | 5 ns | 500 nA | 30 V | 30 V | - | 4 A | 4 A | - | 4 A | - | - | 0.005 µs | - | 1.05 mm | 1.95 mm | 1.5 mm | - | Lead Free | ||
![]() W06G-E4 Vishay | 5 |
| - | - | - | Through Hole | NO | - | - | SILICON | 4 | - | - | Single Phase | 9.86 x 8.84 x 5.6mm | 1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | W06G-E4 | +150 °C | -55 °C | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PBCY-W4 | ROUND | CYLINDRICAL | WOG | Active | - | 1V | - | NOT APPLICABLE | - | 5.08 | - | Yes | - | e4 | Yes | - | - | SILVER | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | - | BOTTOM | WIRE | NOT APPLICABLE | - | unknown | 4 | O-PBCY-W4 | Not Qualified | - | - | - | - | Single | - | - | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | - | 1.5 A | - | - | 1 | - | 5µA | - | 600 V | - | - | 50 A | - | - | 600 V | - | - | - | 5.6mm | 9.86mm | 8.84mm | - | - | ||
![]() BAS70-06-V-GS08 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAD50 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSA24/11 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF22A-GS08 Vishay | 3000 | - | - | - | Surface Mount | - | - | 2 | - | - | - | 24.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 V | - | Compliant | - | Tape and Reel | - | - | SMD/SMT | - | - | 150 °C | -55 °C | - | - | - | 265 pF | - | 200 W | - | - | - | - | 1.9 mm | - | - | - | - | 22 V | - | 22 V | Unidirectional | - | 1 | 1 µA | Single | - | - | - | - | 35.5 V | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | - | No | - | ||
![]() 85HF160 Vishay | 50 | - | - | 18 Weeks | - | - | NO | - | - | SILICON | 1 | - | - | - | - | 1.2 V | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | - | 85HF160 | - | - | - | 1 | 150 °C | -65 °C | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-5 | - | - | NOT SPECIFIED | - | 5.56 | - | Yes | - | - | Yes | - | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | - | not_compliant | 1 | O-MUPM-D1 | Not Qualified | - | - | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | 85 A | - | - | 1 | - | - | - | 1600 V | DO-203AB | - | 1800 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR1035PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | - | VS-MBR1035PBF | - | - | - | - | - | - | - | - | - | - | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSD2004W-V-GS08 Vishay | 39203 | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 0.87 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | GSD2004W-V-GS08 | - | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | 0.35 W | 30 | - | 5.62 | - | Yes | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | - | DUAL | GULL WING | 260 | - | unknown | 2 | R-PDSO-G2 | Not Qualified | - | - | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | 0.225 A | - | - | - | - | - | - | 300 V | - | - | 4 A | - | - | - | - | 0.05 µs | - | - | - | - | - | - | ||
![]() 10ETF02PBF Vishay | In Stock | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | 1.2 V | VISHAY INTERTECHNOLOGY INC | Vishay | - | VS-10ETF02PBF | - | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-200AC | Obsolete | TO-220AC | - | - | 40 | - | 8.08 | - | Yes | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | THROUGH-HOLE | 260 | - | compliant | 3 | R-PSFM-T2 | Not Qualified | - | - | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | 10 A | - | - | 1 | - | - | - | 200 V | TO-220AC | - | 160 A | - | - | - | - | 0.145 µs | - | - | - | - | - | - | ||
![]() BYG20J-E3 Vishay | 75000 | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | BYG20J-E3 | - | - | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214 | - | - | 40 | - | 5.16 | - | Yes | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | - | AVALANCHE | DUAL | C BEND | 260 | - | unknown | 2 | R-PDSO-C2 | Not Qualified | - | - | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | 1.5 A | - | - | 1 | - | - | - | 600 V | DO-214 | - | 30 A | - | - | - | - | 0.075 µs | - | - | - | - | - | - | ||
![]() DF01S-E3 Vishay | In Stock | - | - | - | - | - | YES | - | - | SILICON | 4 | - | - | - | - | 1.1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | CASE DFS | DF01S-E3 | - | - | 1 | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | 40 | - | 5.05 | - | Yes | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | - | DUAL | GULL WING | 260 | - | unknown | 4 | R-PDSO-G4 | Not Qualified | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | 1 A | - | - | 1 | - | - | - | 100 V | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70CRU02PBF Vishay | In Stock | - | - | - | - | - | NO | - | - | SILICON | 3 | - | - | - | - | 0.9 V | VISHAY INTERTECHNOLOGY INC | Vishay | - | VS-70CRU02PBF | - | - | - | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-218 | Obsolete | TO-218 | - | - | 40 | - | 5.74 | - | Yes | - | - | - | - | EAR99 | - | - | - | UFSRHP | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | THROUGH-HOLE | 260 | - | unknown | 3 | R-PSFM-T3 | Not Qualified | - | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | 35 A | - | - | 1 | - | - | - | 200 V | TO-218 | - | 300 A | - | - | - | - | 0.028 µs | - | - | - | - | - | - | ||
![]() 20CTQ045STRLPBF Vishay | In Stock | - | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 0.57 V | VISHAY INTERTECHNOLOGY INC | Vishay | - | VS-20CTQ045STRLPBF | - | - | 1 | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | TO-263 | - | - | 10 | - | 5.22 | - | Yes | - | e3 | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | SINGLE | GULL WING | 260 | - | unknown | 3 | R-PSSO-G2 | Not Qualified | - | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | 20 A | - | - | 1 | - | - | - | 45 V | - | - | 265 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSOT36-GS08 Vishay | 32700 | - | - | - | - | - | YES | - | - | SILICON | 3 | - | 43 V | - | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | GSOT36-GS08 | - | - | 1 | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | 10 | - | 5.35 | - | Yes | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | Transient Suppressors | - | AVALANCHE | DUAL | GULL WING | 260 | - | unknown | 3 | R-PDSO-G3 | Not Qualified | - | - | - | BIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | 36 V | - | - | - | 248 W | - | 39 V | - | - | 59 V | - | - | - | - | - | ||
![]() 36MB20A Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | - | SILICON | 4 | - | - | - | - | 1.14 V | VISHAY INTERTECHNOLOGY INC | Vishay | - | VS-36MB20A | - | - | - | 4 | 150 °C | -55 °C | UNSPECIFIED | ROHS COMPLIANT, MODULE-4 | SQUARE | FLANGE MOUNT | - | Active | MODULE | - | - | NOT SPECIFIED | - | 5.34 | No | Yes | - | - | Yes | 4 Pin Solder 0.250 inch Quick Connect Terminals | EAR99 | - | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | - | not_compliant | 4 | S-XUFM-D4 | Not Qualified | - | Full Wave Diode Bridge | - | - | BRIDGE, 4 ELEMENTS | - | - | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | - | 35 A | - | - | 1 | - | - | - | 200 V | - | - | 500 A | - | - | - | 200 | - | - | - | - | - | - | - | ||
![]() SMF28A-GS08 Vishay | 89650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1PG-E3/84A Vishay Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11DQ05 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | - | VS-11DQ05 | - | - | - | - | - | - | - | - | - | - | DO-204AL(DO-41) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |