- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Current | Diode Type | Power Dissipation | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Stud Size | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TQ040PBF Vishay Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-6TQ040PBF | - | - | - | - | - | - | - | - | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS286 Vishay | In Stock | - | - | - | - | YES | - | - | - | 0.9 V | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | BAS286 | - | 1 | 125 °C | - | - | - | - | - | - | Active | - | - | - | 5.57 | - | - | - | - | - | - | - | - | - | - | - | Rectifier Diodes | SCHOTTKY | - | - | - | unknown | - | - | - | - | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | 50 V | - | - | 5 A | - | - | - | - | - | - | - | ||
![]() 1N4005GP Vishay Semiconductor | 15000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6CWQ04FNTRLPBF Vishay | 8000 | - | - | - | Surface Mount | YES | 3 | SILICON | 2 | 0.71 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-6CWQ04FNTRLPBF | 1 | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D-PAK | Transferred | TO-252AA | - | 30 | 5.15 | Compliant | Yes | e3 | - | EAR99 | MATTE TIN OVER NICKEL | 150 °C | -40 °C | GENERAL PURPOSE | HIGH RELIABILITY, FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | 260 | unknown | - | - | 3 | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | Common Cathode | - | RECTIFIER DIODE | - | CATHODE | 7 A | 2 mA | 500 A | 3.5 A | 530 mV | - | 7 A | 1 | - | 2 mA | 40 V | 40 V | TO-252AA | 500 A | 500 A | - | 3000 µA | - | - | - | - | Lead Free | ||
![]() 12CWQ03FNTRRPBF Vishay | In Stock | - | - | - | - | YES | - | SILICON | 2 | 0.37 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-12CWQ03FNTRRPBF | 1 | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, DPAK-3 | RECTANGULAR | SMALL OUTLINE | D-PAK | Obsolete | TO-252AA | - | 30 | 5.2 | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | HIGH POWER | FREEWHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | 260 | not_compliant | - | - | 3 | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 6 A | - | - | - | 1 | - | - | - | 30 V | TO-252AA | - | 320 A | - | - | - | - | - | - | - | ||
![]() 30CTQ035PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-30CTQ035PBF | - | - | - | - | - | - | - | - | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8EWS08STRLPBF Vishay | 426 | - | - | - | - | YES | - | SILICON | 2 | 1.1 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-8EWS08STRLPBF | 1 | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | DPAK-3 | RECTANGULAR | SMALL OUTLINE | D-PAK | Transferred | TO-252AA | - | 30 | 5.23 | - | Yes | e3 | - | - | MATTE TIN OVER NICKEL | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | GULL WING | 260 | unknown | - | - | 3 | R-PSSO-G2 | Not Qualified | - | SINGLE | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 8 A | - | - | - | 1 | - | - | - | 800 V | TO-252AA | - | 200 A | - | 50 µA | - | - | - | - | - | ||
![]() LL101C Vishay | 30000 | - | - | - | - | YES | - | SILICON | 2 | 0.39 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | LL101C | 1 | 1 | 200 °C | -55 °C | GLASS | ROHS COMPLIANT, GLASS, MINIMELF-2 | ROUND | LONG FORM | - | Active | MELF | 400 W | - | 2.23 | - | Yes | e3 | - | - | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | Rectifier Diodes | SCHOTTKY | END | WRAP AROUND | 260 | compliant | - | NOT SPECIFIED | 2 | O-LELF-R2 | Not Qualified | - | SINGLE | - | - | - | RECTIFIER DIODE | - | ISOLATED | - | - | - | - | - | - | - | 1 | - | - | - | 40 V | - | - | 2 A | - | - | - | 0.001 µs | - | - | - | ||
![]() 40EPF10PBF Vishay | In Stock | - | - | Tin | Through Hole | NO | 2 | SILICON | 2 | - | INTERNATIONAL RECTIFIER CORP | Vishay | VS-40EPF10PBF | - | 1 | - | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-247AC | Transferred | TO-247AC | - | 30 | 5.51 | Compliant | Yes | e3 | - | - | MATTE TIN OVER NICKEL | 150 °C | -40 °C | FAST RECOVERY | - | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | 250 | compliant | - | - | 2 | R-PSFM-T2 | Not Qualified | - | SINGLE | - | Single | - | RECTIFIER DIODE | - | CATHODE | 40 A | - | - | 40 A | - | 1 kV | 40 A | 1 | 450 ns | 100 µA | 1 kV | 1000 V | - | 475 A | 475 A | - | - | - | 0.41 µs | - | - | - | ||
![]() 65PQ015PBF Vishay | In Stock | - | - | - | - | NO | - | SILICON | 3 | 0.71 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-65PQ015PBF | - | 1 | 125 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-247AC | Transferred | TO-247AC | - | 30 | 5.45 | - | Yes | e3 | Yes | EAR99 | MATTE TIN OVER NICKEL | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | 250 | compliant | - | - | 2 | R-PSFM-T3 | Not Qualified | - | SINGLE | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 65 A | - | - | - | 1 | - | - | - | 15 V | TO-247AC | - | 1500 A | - | - | - | - | - | - | - | ||
![]() 1N1204RA Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-1N1204RA | - | - | - | - | - | - | - | - | DO-203AA (DO-4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/32 UNF-2A | - | - | ||
![]() BAV70-V-GS18 Vishay | In Stock | - | - | Tin | Surface Mount | YES | 3 | SILICON | 3 | 0.715 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BAV70-V-GS18 | - | 2 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | 0.35 W | 40 | 5.39 | Compliant | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 150 °C | -65 °C | - | - | 8541.10.00.70 | Rectifier Diodes | - | DUAL | GULL WING | 260 | unknown | - | - | 3 | R-PDSO-G3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | Common Cathode | - | RECTIFIER DIODE | 350 mW | - | 250 mA | 2.5 µA | 2 A | 0.25 A | - | - | - | - | 6 ns | 2.5 µA | 70 V | 70 V | - | 2 A | 2 A | - | - | 6 ns | 0.006 µs | - | - | Lead Free | ||
![]() BYG21KHE3/TR Vishay Semiconductor | In Stock | - | - | Tin | Surface Mount | - | 2 | - | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BYG21KHE3/TR | - | - | - | - | - | R-PDSO-C2 | - | - | - | Obsolete | DO-214AC | - | - | 5.2 | Compliant | Yes | - | Yes | EAR99 | - | 150 °C | -55 °C | - | - | 8541.10.00.80 | - | - | - | - | - | unknown | - | - | 2 | - | - | - | - | - | Single | - | Avalanche | - | - | 1.5 A | - | 30 A | - | - | 800 V | 1.5 A | - | 120 ns | 1 µA | 800 V | - | - | 30 A | - | 800 V | - | 120 ns | - | - | No | - | ||
![]() MBRB1045PBF Vishay | In Stock | - | - | - | - | YES | - | SILICON | 2 | 0.57 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-MBRB1045PBF | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | SFM | - | NOT SPECIFIED | 5.1 | - | Yes | - | - | EAR99 | - | - | - | HIGH POWER | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | - | 3 | R-PSSO-G2 | Not Qualified | - | SINGLE | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 10 A | - | - | - | 1 | - | - | - | 45 V | - | - | 1060 A | - | - | - | - | - | - | - | ||
![]() 20ETF10PBF Vishay | In Stock | - | - | - | Through Hole | NO | 2 | SILICON | 2 | 1.31 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-20ETF10PBF | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-220AC | Obsolete | TO-220AC | - | NOT APPLICABLE | 8.04 | Compliant | Yes | e3 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -40 °C | FAST SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | NOT APPLICABLE | unknown | - | - | 3 | R-PSFM-T2 | Not Qualified | - | SINGLE | - | Single | - | RECTIFIER DIODE | - | - | 20 A | - | - | 20 A | - | 1 kV | 20 A | 1 | 160 ns | 100 µA | 1 kV | 1000 V | TO-220AC | 355 A | 355 A | - | - | 400 ns | 0.4 µs | - | - | - | ||
![]() UGB8CT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20CTH03PBF Vishay | 3000 | - | - | - | - | NO | - | SILICON | 3 | 0.95 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-20CTH03PBF | - | 2 | 175 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | TO-220AB | Obsolete | TO-220AB | - | NOT APPLICABLE | 5.31 | - | Yes | e3 | Yes | - | MATTE TIN | - | - | HYPER FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | NOT APPLICABLE | compliant | - | - | 3 | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 10 A | - | - | - | 1 | - | - | - | 300 V | TO-220AB | - | 120 A | - | - | - | 0.035 µs | - | - | - | ||
![]() S3M-E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | 1 kV | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL04 Vishay | 9000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC3508 Vishay | 526 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |