- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Approvals | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Operating Supply Voltage | Circuit | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Output Current-Max | Peak Pulse Power | Direction | Test Current | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Reverse Breakdown Voltage | Non-rep Pk Forward Current-Max | Reverse Voltage | ESD Protection | Reverse Current-Max | Repetitive Peak Reverse Voltage | Stud Size | Min Breakdown Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30CPQ080PBF Vishay | In Stock | - | - | - | - | - | - | NO | - | SILICON | 3 | - | - | - | - | 0.81 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-30CPQ080PBF | - | - | - | - | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-247AC | - | Obsolete | TO-247AC | 40 | - | 5.46 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | - | - | HIGH POWER | FREE WHEELING DIODE, HIGH RELIABILITY, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | SINGLE | THROUGH-HOLE | 260 | - | compliant | 3 | - | R-PSFM-T3 | Not Qualified | - | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | - | - | - | 30 A | - | - | - | - | - | - | 1 | - | - | - | 80 V | TO-247AC | - | - | 920 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15CTQ045PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-15CTQ045PBF | - | - | - | - | - | - | - | - | - | - | - | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-SD300R28PC Vishay | In Stock | - | - | 18 Weeks | - | - | DO-9 | NO | - | SILICON | 1 | - | Vishay Semiconductors | - | 12 | 1.83 V | 380 A | VISHAY INTERTECHNOLOGY INC | 15 mA | Vishay | VS-SD300R28PC | + 150 C | - 40 C | - | Stud Mount | 1 | 150 °C | -40 °C | METAL | DO-9, 1 PIN | ROUND | POST/STUD MOUNT | - | SD300R28PC | Active | - | NOT SPECIFIED | - | 5.54 | Compliant | Yes | 7.054792 oz | 2.8 kV | Bulk | - | - | - | - | EAR99 | Standard Recovery Rectifiers | - | 150 °C | -40 °C | HIGH VOLTAGE | - | 8541.10.00.80 | - | Diodes & Rectifiers | - | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | - | unknown | - | - | O-MUPM-H1 | - | - | - | - | - | Single | - | - | Single | RECTIFIER DIODE | - | ANODE | - | - | - | - | 6.335 kA | 380 A | - | - | - | - | - | Rectifiers | 1 | - | 15 mA | - | 2800 V | DO-205AB | - | - | 6335 A | 2.8 kV | - | 15000 µA | - | - | - | Rectifiers | 1.83 V | Rectifiers | 260.5 mm | 36.93 mm | 32 mm | - | - | - | ||
![]() 30CPQ090PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-30CPQ090PBF | - | - | - | - | - | - | - | - | - | - | - | TO-247AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGL41-40/46 Vishay Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-301UR200 Vishay | In Stock | - | - | - | - | - | DO-9 | - | - | - | - | - | Vishay Semiconductors | - | 12 | - | 330 A | - | 15 mA | Vishay | - | + 180 C | - 40 C | - | Stud Mount | - | - | - | - | - | - | - | - | 301UR200 | - | - | - | - | - | Details | - | 7.054792 oz | 2000 V | Bulk | VS-30xUR | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 8640 A | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.22 V | Diodes - General Purpose, Power, Switching | 179 mm | 36.93 mm | 32 mm | - | - | - | ||
![]() 6F100 Vishay | In Stock | - | - | 20 Weeks, 1 Day | - | - | - | NO | - | SILICON | 1 | - | - | - | - | 0.65 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-6F100 | - | - | - | - | 1 | 150 °C | -65 °C | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AA (DO-4) | - | Active | DO-4 | NOT SPECIFIED | - | 2.06 | - | No | - | - | - | - | - | Yes | - | - | - | - | - | - | FAST RECOVERY HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | - | not_compliant | 1 | CECC50009-037 | O-MUPM-D1 | Not Qualified | - | - | - | Cathode Stud (Forward) | SINGLE | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | - | - | - | 6 A | - | - | - | - | - | - | 1 | - | - | - | 1000 V | DO-203AA | - | - | 135 A | - | - | - | 1000 | 10/32 UNF-2A | - | - | - | - | - | - | - | - | - | - | ||
![]() 70HF160 Vishay | 61583 | - | - | 18 Weeks | - | - | - | NO | - | SILICON | 1 | - | - | - | - | 1.4 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-70HF160 | - | - | - | - | 1 | 150 °C | -65 °C | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | - | Active | DO-5 | NOT SPECIFIED | - | 5.45 | - | Yes | - | - | - | - | e3 | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | - | not_compliant | 1 | - | O-MUPM-D1 | Not Qualified | - | - | - | Cathode Stud (Forward) | SINGLE | - | - | - | RECTIFIER DIODE | - | CATHODE | - | - | - | - | - | 70 A | - | - | - | - | - | - | 1 | - | - | - | 1600 V | DO-203AB | - | - | 1250 A | - | - | - | 1.6 | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | - | ||
![]() 249NQ150PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-249NQ150PBF | - | - | - | - | - | - | - | - | - | - | - | D-67 HALF-PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF5V0A-GS08 Vishay | 800 | - | - | - | - | Surface Mount | - | - | 2 | - | - | - | - | 6.4 V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | Compliant | - | - | - | Tape and Reel | - | - | - | SMD/SMT | - | - | - | 150 °C | -55 °C | - | - | - | 1.03 nF | - | 200 W | - | - | - | - | 1.9 mm | - | - | - | - | - | 5 V | - | 5 V | Unidirectional | - | 1 | 400 µA | Single | - | 1 kW | - | - | 400 A | 9.2 V | 21.7 A | - | - | 1 kW | Unidirectional | 10 mA | - | - | - | - | - | - | - | - | - | - | 6.4 V | - | - | Yes | - | - | - | 6.4 V | - | - | - | 1.08 mm | 2.9 mm | 1.9 mm | No | Unknown | Lead Free | ||
![]() 10ETF04FPPBF Vishay | In Stock | - | - | - | Tin | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Vishay | VS-10ETF04FPPBF | - | - | - | - | - | - | - | - | - | - | - | TO-200AC | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 A | - | - | - | - | - | - | - | - | 400 V | 10 A | - | - | 145 ns | 100 µA | 400 V | - | - | 160 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85HF60PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD700C36L Vishay | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD700C36L | - | - | - | - | - | - | - | - | - | - | - | DO-200AB | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | Single | - | - | - | 700 A | - | - | - | - | - | - | - | - | 3.6 kV | 700 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SD703C12S30L Vishay | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD703C12S30L | - | - | - | - | - | - | - | - | - | - | - | DO-200AB | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | Single | - | - | - | 790 A | - | - | - | - | - | - | - | - | 1.2 kV | 790 A | - | - | 3 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 70HFR40PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD300N20PC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD300N20PC | - | - | - | - | - | - | - | - | - | - | - | DO-205AB (DO-9) | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | 380 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/4-16 UNF-2A | - | - | - | - | - | - | - | - | - | - | ||
![]() VSKJ236/04PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | Vishay | VS-VSKJ236/04PBF | - | - | - | - | - | - | - | - | - | - | - | INT-A-PAK | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode Doubler Common Anode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20MQ040NTRPBF Vishay | In Stock | - | - | - | - | - | - | YES | - | SILICON | 2 | - | - | - | - | 0.49 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-20MQ040NTRPBF | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | SMA | - | Obsolete | - | NOT SPECIFIED | - | 5.7 | - | Yes | - | - | - | - | e3 | - | - | EAR99 | - | MATTE TIN | - | - | HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | DUAL | C BEND | NOT SPECIFIED | - | unknown | 2 | - | R-PDSO-C2 | Not Qualified | - | - | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 2.1 A | - | - | - | - | - | - | 1 | - | - | - | 40 V | - | - | - | 120 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303URA200 Vishay | In Stock | - | - | 18 Weeks | - | - | - | NO | - | SILICON | 1 | - | - | - | - | 1.22 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-303URA200 | - | - | 1 | - | 1 | 180 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | CERAMIC PACKAGE-1 | ROUND | POST/STUD MOUNT | DO-205AB (DO-9) | - | Active | DO-205AB | NOT SPECIFIED | - | 5.62 | - | No | - | - | - | - | - | No | - | EAR99 | - | - | - | - | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | - | UPPER | UNSPECIFIED | 225 | - | compliant | 1 | - | O-CUPM-X1 | Not Qualified | - | - | - | Anode Stud (Reverse) | SINGLE | - | - | - | RECTIFIER DIODE | - | ANODE | - | - | - | - | - | 330 A | - | - | - | - | - | - | 1 | - | - | - | 2000 V | DO-205AB | - | - | 8640 A | - | - | - | - | 3/4-16 UNF-2A | - | - | - | - | - | - | - | - | - | - | ||
![]() VSKE196/12PBF Vishay | In Stock | - | - | 18 Weeks | - | - | - | NO | - | SILICON | 3 | UL | - | - | - | 1.38 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-VSKE196/12PBF | - | - | - | - | 1 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | R-CUFM-X3 | RECTANGULAR | FLANGE MOUNT | INT-A-PAK | - | Active | - | NOT SPECIFIED | - | 5.54 | Yes | Yes | - | - | - | - | - | Yes | - | EAR99 | - | Nickel (Ni) | - | - | HIGH VOLTAGE POWER | UL RECOGNIZED | 8541.10.00.80 | - | Rectifier Diodes | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | compliant | 3 | - | R-CUFM-X3 | Not Qualified | - | Single Diode | - | - | SINGLE | - | - | - | RECTIFIER DIODE | - | ISOLATED | - | - | - | - | - | 195 A | - | - | - | - | - | - | 1 | - | - | - | 1200 V | - | - | - | 4980 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |