- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Packaging | Pbfree Code | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Element Configuration | Diode Type | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Repetitive Peak Reverse Voltage | Stud Size | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25F100 Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 1 | 1.3 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-25F100 | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | DO-203AA (DO-4) | Active | DO-4 | NOT SPECIFIED | 5.48 | - | Yes | - | - | Yes | - | - | - | - | GENERAL PURPOSE | HPOW | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | 1 | O-MUPM-D1 | Not Qualified | - | Cathode Stud (Forward) | SINGLE | - | RECTIFIER DIODE | CATHODE | - | - | - | 25 A | - | - | - | 1 | - | - | - | 1000 V | DO-203AA | - | 373 A | - | - | 10/32 UNF-2A | - | - | ||
![]() 25FR100 Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 1 | 0.9 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-25FR100 | 1 | 175 °C | -65 °C | METAL | ROHS COMPLIANT, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AA (DO-4) | Active | DO-4 | NOT SPECIFIED | 5.62 | - | Yes | - | - | Yes | - | - | - | - | GENERAL PURPOSE | HPOW | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | 1 | O-MUPM-D1 | Not Qualified | - | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | ANODE | - | - | - | 25 A | - | - | - | 1 | - | - | - | 1000 V | DO-203AA | - | 373 A | - | - | 10/32 UNF-2A | - | - | ||
![]() 12F80 Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 1 | 1.26 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-12F80 | 1 | 150 °C | -65 °C | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AA (DO-4) | Active | DO-5 | NOT SPECIFIED | 5.44 | - | Yes | - | - | Yes | - | - | - | - | FAST RECOVERY HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | 1 | O-MUPM-D1 | Not Qualified | - | Cathode Stud (Forward) | SINGLE | - | RECTIFIER DIODE | CATHODE | - | - | - | 12 A | - | - | - | 1 | - | - | - | 800 V | DO-203AA | - | 180 A | - | - | 10/32 UNF-2A | - | - | ||
![]() 25F60 Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 1 | 1.3 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-25F60 | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | DO-203AA (DO-4) | Active | DO-4 | NOT SPECIFIED | 5.6 | - | Yes | - | - | Yes | - | - | - | - | GENERAL PURPOSE | HPOW | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | 1 | O-MUPM-D1 | Not Qualified | - | Cathode Stud (Forward) | SINGLE | - | RECTIFIER DIODE | CATHODE | - | - | - | 25 A | - | - | - | 1 | - | - | - | 600 V | DO-203AA | - | 373 A | - | 600 | 10/32 UNF-2A | - | - | ||
![]() VS-3EJH01-M3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | Single | 100 | - | - | - | ||
![]() KBPC610PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-KBPC610PBF | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 4 Pin PC mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85HFR100 Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 1 | 1.2 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-85HFR100 | 1 | 180 °C | -65 °C | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Active | DO-5 | NOT SPECIFIED | 5.49 | - | Yes | - | - | Yes | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | 1 | O-MUPM-D1 | Not Qualified | - | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | ANODE | - | - | - | 85 A | - | - | - | 1 | - | - | - | 1000 V | DO-203AB | - | 1800 A | - | 1000 | 1/4-28 UNF-2A | - | - | ||
![]() 12FR80 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-12FR80 | - | - | - | - | - | - | - | DO-203AA (DO-4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/32 UNF-2A | - | - | ||
![]() 1N1184RA Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | ||
![]() 16F20 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-16F20 | - | - | - | - | - | - | - | DO-203AA (DO-4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/32 UNF-2A | - | - | ||
![]() 1N3893 Vishay | In Stock | - | - | - | Chassis, Stud | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Single | - | - | 12 A | - | - | - | 1.4 V | 400 V | 12 A | - | 300 ns | 25 µA | 400 V | - | - | 180 A | - | - | 400 | - | No | Lead Free | ||
![]() 240U80D Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 1 | 1.33 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-240U80D | 1 | 180 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | DO-205AB (DO-9) | Active | DO-9 | NOT SPECIFIED | 5.51 | - | Yes | - | - | Yes | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | compliant | - | 1 | O-MUPM-H1 | Not Qualified | - | Cathode Stud (Forward) | SINGLE | - | RECTIFIER DIODE | CATHODE | - | - | - | 320 A | - | - | - | 1 | - | - | - | 800 V | DO-205AB | - | 4700 A | - | - | 3/4-16 UNF-2A | - | - | ||
![]() 25F80 Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 1 | 1.3 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-25F80 | 1 | 175 °C | -65 °C | METAL | ROHS COMPLIANT, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AA (DO-4) | Active | DO-4 | NOT SPECIFIED | 5.6 | - | Yes | - | - | Yes | - | - | - | - | GENERAL PURPOSE | HPOW | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | 1 | O-MUPM-D1 | Not Qualified | - | Cathode Stud (Forward) | SINGLE | - | RECTIFIER DIODE | CATHODE | - | - | - | 25 A | - | - | - | 1 | - | - | - | 800 V | DO-203AA | - | 373 A | - | - | 10/32 UNF-2A | - | - | ||
![]() 150KSR20 Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 1 | 1.33 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-150KSR20 | 1 | 200 °C | -40 °C | METAL | ROHS COMPLIANT, B-42, 1 PIN | ROUND | POST/STUD MOUNT | DO-205AA (DO-8) | Active | DO-205AA | NOT SPECIFIED | 1.96 | - | Yes | - | - | Yes | - | EAR99 | - | - | HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | not_compliant | - | 1 | O-MUPM-H1 | Not Qualified | - | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | ANODE | - | - | - | 150 A | - | - | - | 1 | - | - | - | 200 V | DO-205AA | - | 3740 A | - | - | 3/8-24 UNF-2A | - | - | ||
![]() SD403C08S10C Vishay | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | Vishay | VS-SD403C08S10C | - | - | - | - | - | - | - | DO-200AA | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Single | - | - | 430 A | - | - | - | - | 800 V | 430 A | - | 1 µs | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SD1100C32L Vishay | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | Vishay | VS-SD1100C32L | - | - | - | - | - | - | - | DO-200AB | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Single | - | - | 910 A | - | - | - | - | 3.2 kV | 910 A | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SD403C14S15C Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD403C14S15C | - | - | - | - | - | - | - | DO-200AA | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 430 A | - | - | - | - | Standard | - | - | - | - | 430 A | - | - | - | 1.83 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() GBPC3502 Vishay | 60000 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSKDS401/045 Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 3 | 0.69 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-VSKDS401/045 | 2 | 175 °C | -55 °C | UNSPECIFIED | ROHS COMPLIANT, TO-240AA COMPATIBLE, ADD-A-PAK, 3 PIN | RECTANGULAR | FLANGE MOUNT | TO-240AA | Active | TO-240AA | NOT SPECIFIED | 5.64 | Yes | Yes | - | Bulk | Yes | - | EAR99 | 175 °C | -55 °C | HIGH POWER | FREE WHEELING DIODE | - | Rectifier Diodes | SCHOTTKY | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | 3 | R-XUFM-X3 | Not Qualified | Diode Doubler | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | 20 mA | 29 kA | 200 A | - | - | - | 1 | - | - | - | 45 V | - | - | 29000 A | - | - | - | - | - | ||
![]() SD403C04S10C Vishay | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | Vishay | VS-SD403C04S10C | - | - | - | - | - | - | - | DO-200AA | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Single | - | - | 430 A | - | - | - | - | 400 V | 430 A | - | 1 µs | - | - | - | - | - | - | - | - | - | - | Lead Free |