- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Qualification | Rectifier Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Stud Size | Clamping Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BAW56-V-GS08 Vishay | 3000 | - | - | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Digi-Reel® | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Anode | - | 350 mW | - | 250 mA | 2.5 µA | 1 A | - | 1.25 V | 70 V | 250 mA | - | 6ns | 2.5 µA | 70 V | - | - | 2 A | - | - | Dual Series | 2 A | 6 ns | - | 70V | - | - | - | 975 µm | 3.1 mm | 1.43 mm | No | Unknown | Lead Free | ||
MURS120-E3 Vishay | 15000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MURD620CTTRPBF Vishay | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | - | 0.96 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-MURD620CTTRPBF | 1 | 2 | - | 175 °C | -65 °C | PLASTIC/EPOXY | ROHS COMPLIANT, DPAK-3 | RECTANGULAR | SMALL OUTLINE | D-PAK | Obsolete | - | - | - | - | 30 | 5.52 | - | Yes | - | e3 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | GULL WING | 260 | not_compliant | 3 | - | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 3 A | - | - | - | 1 | - | - | - | 200 V | - | - | 50 A | - | - | - | - | - | - | 0.035 µs | - | - | - | - | - | - | - | - | ||
15ETH06FPPBF Vishay | 4 | - | - | - | - | - | NO | - | SILICON | 2 | - | 1.6 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-15ETH06FPPBF | - | 1 | - | 175 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-220AC-FP | Transferred | TO-220AC | - | - | - | 30 | 5.55 | - | Yes | - | - | Yes | EAR99 | - | - | - | HYPERFAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, UL RECOGNIZED | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | 250 | compliant | 2 | - | R-PSFM-T2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | ISOLATED | - | - | - | 15 A | - | - | - | 1 | - | - | - | 600 V | TO-220AC | - | 180 A | - | - | - | - | - | - | 0.035 µs | - | - | - | - | - | - | - | - | ||
MUR1620CTPBF Vishay | In Stock | - | - | - | - | - | NO | - | SILICON | 3 | - | 0.895 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-MUR1620CTPBF | - | 2 | - | 175 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-220AB | Transferred | TO-220AB | - | - | - | 30 | 5.49 | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN OVER NICKEL | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | 250 | compliant | 3 | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 8 A | - | - | - | 1 | - | - | - | 200 V | TO-220AB | - | 100 A | - | - | - | - | - | - | 0.035 µs | - | - | - | - | - | - | - | - | ||
6TQ035SPBF Vishay | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | - | 0.53 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-6TQ035SPBF | 1 | 1 | - | 175 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Transferred | D2PAK | - | - | - | 30 | 7.89 | - | Yes | - | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | 260 | compliant | 4 | - | R-PSSO-G2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 6 A | - | - | - | 1 | - | - | - | 35 V | TO-263AB | - | 690 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BAT54WS-V-GS08 Vishay | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | - | 0.24 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BAT54WS-V-GS08 | - | 1 | - | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | 0.15 W | - | - | 10 | 5.4 | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | SCHOTTKY | DUAL | GULL WING | 260 | unknown | 2 | AEC-Q101 | R-PDSO-G2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | 30 V | - | - | 0.6 A | - | - | - | - | - | - | 0.005 µs | - | - | - | - | - | - | - | - | ||
20TQ045PBF Vishay | 882 | - | - | - | - | - | NO | - | SILICON | 2 | - | 0.73 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-20TQ045PBF | - | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-220AC | Obsolete | TO-220AC | - | - | - | NOT APPLICABLE | 7.92 | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN OVER NICKEL | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT APPLICABLE | compliant | 3 | - | R-PSFM-T2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 20 A | - | - | - | 1 | - | - | - | 45 V | TO-220AC | - | 1800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
16F80 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-16F80 | - | - | - | - | - | - | - | - | - | DO-203AA (DO-4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/32 UNF-2A | - | - | - | - | - | - | - | ||
BYM11-400-E3/76 Vishay | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BYM11-400-E3/76 | 1 | 1 | - | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | ROUND | LONG FORM | - | Obsolete | DO-213AB | - | - | - | 40 | 5.28 | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN | - | - | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | END | WRAP AROUND | 260 | unknown | 2 | - | O-PELF-R2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | ISOLATED | - | - | - | 1 A | - | - | - | - | - | - | - | 400 V | DO-213AB | - | - | - | - | - | - | - | - | 0.15 µs | - | - | - | - | - | - | - | - | ||
SSTPAD5 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MBRB2045CT-E3 Vishay | 2040 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | D2PAK (TO-263) | - | - | - | - | Schottky Rectifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MPG06G Vishay Semiconductor | 5510 | - | - | - | - | - | - | - | - | - | - | - | EIC SEMICONDUCTOR CO LTD | EIC Semiconductor Inc | MPG06G | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.83 | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MBRB1560CT Vishay | 28000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
47CTQ020STRLPBF Vishay | 60 | - | - | - | - | - | YES | - | SILICON | 2 | - | 0.31 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-47CTQ020STRLPBF | - | 2 | - | 150 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Transferred | TO-263 | - | - | - | NOT SPECIFIED | 5.24 | - | Yes | - | e3 | - | EAR99 | MATTE TIN | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | NOT SPECIFIED | unknown | 3 | - | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 20 A | - | - | - | 1 | - | - | - | 20 V | - | - | 1000 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
209CNQ150PBF Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 2 | - | 0.74 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-209CNQ150PBF | - | 2 | - | 175 °C | -55 °C | PLASTIC/EPOXY | MODIFIED TO-244, 3 PIN | RECTANGULAR | FLANGE MOUNT | TO-244 | Active | TO-244AB | - | - | - | NOT APPLICABLE | 5.52 | - | Yes | - | - | Yes | EAR99 | NICKEL (197) OVER COPPER | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | UPPER | UNSPECIFIED | NOT APPLICABLE | compliant | 3 | - | R-PUFM-X2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 100 A | - | - | - | 1 | - | - | - | 150 V | TO-244AB | - | 10000 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SD1100C30L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD1100C30L | - | - | - | - | - | - | - | - | - | DO-200AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
GL12T-GS08 Vishay | 663300 | - | - | - | - | - | YES | - | SILICON | 3 | 13.3 V | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | GL12T-GS08 | 1 | 1 | - | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | - | 10 | 5.73 | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.50 | Transient Suppressors | AVALANCHE | DUAL | GULL WING | 260 | unknown | 2 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | 300 W | - | - | - | 13.3 V | - | - | - | 24 V | - | - | - | - | - | - | ||
LS4148 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
12CWQ06FNTRPBF Vishay | 36250 | - | - | - | - | - | YES | - | SILICON | 2 | - | 0.57 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-12CWQ06FNTRPBF | 1 | 2 | - | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3 | RECTANGULAR | SMALL OUTLINE | D-PAK | Obsolete | TO-252AA | - | - | - | 30 | 5.52 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | HIGH POWER | FREEWHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | 260 | not_compliant | 3 | - | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 6 A | - | - | - | 1 | - | - | - | 60 V | TO-252AA | - | 320 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |