- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Diode Element Material
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Approvals | Breakdown Voltage / V | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Element Configuration | Diode Type | Output Current | Case Connection | Forward Current | Output Current-Max | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Stud Size | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11DQ10 Vishay | 13000 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-11DQ10 | - | - | - | - | - | - | - | - | DO-204AL(DO-41) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80EPF06PBF Vishay | 535 | - | - | - | - | NO | - | SILICON | 3 | - | - | 1.25 V | VISHAY INTERTECHNOLOGY INC | Vishay | 80EPF06PBF | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-247AC | Obsolete | TO-247AC | - | NOT APPLICABLE | 5.59 | - | Yes | - | - | e3 | - | - | - | MATTE TIN OVER NICKEL | - | - | FAST SOFT RECOVERY HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | NOT APPLICABLE | unknown | - | 3 | R-PSFM-T3 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | CATHODE | - | 80 A | - | - | - | 1 | - | - | - | 600 V | TO-247AC | - | 1000 A | - | - | - | - | 0.19 µs | - | - | - | - | ||
![]() GSOT12-GS08 Vishay | 32700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS70-00-V-GS08 Vishay | 10000 | - | - | - | - | YES | - | SILICON | 3 | - | - | 0.41 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BAS70-00-V-GS08 | 1 | 1 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | 0.2 W | 10 | 5.82 | - | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | SCHOTTKY | DUAL | GULL WING | 260 | unknown | - | 3 | R-PDSO-G3 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 0.2 A | - | - | - | - | - | - | - | 70 V | - | - | 0.6 A | - | - | - | - | 0.005 µs | - | - | - | - | ||
![]() GSOT24C-GS08 Vishay | 168088 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400U160D Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 1 | - | - | 1.62 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-400U160D | 1 | 1 | 200 °C | -40 °C | METAL | DO-9, 1 PIN | ROUND | POST/STUD MOUNT | DO-205AB (DO-9) | Active | DO-9 | - | NOT SPECIFIED | 5.51 | - | No | - | - | - | No | - | EAR99 | - | - | - | GENERAL PURPOSE | HIGH SURGE CAPABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | 225 | compliant | - | 1 | O-MUPM-H1 | Not Qualified | - | Cathode Stud (Forward) | SINGLE | - | RECTIFIER DIODE | - | CATHODE | - | 400 A | - | - | - | 1 | - | - | - | 1600 V | DO-205AB | - | 8640 A | - | - | - | - | - | 3/4-16 UNF-2A | - | - | - | ||
![]() 40CPQ060PBF. Vishay | 24 | - | - | - | Through Hole | NO | 3 | SILICON | 3 | - | 60 V | 0.64 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-40CPQ060PBF | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-247AC | Transferred | TO-247AC | - | 30 | 5.35 | Compliant | Yes | 60 V | Bulk | e3 | - | - | EAR99 | MATTE TIN OVER NICKEL | 150 °C | -55 °C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | 1.6 nF | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | 250 | compliant | 40 A | 3 | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | Common Cathode | RECTIFIER DIODE | - | CATHODE | 40 A | 40 A | 680 mV | 60 V | 20 A | 1 | - | 1.7 mA | 60 V | 60 V | TO-247AC | 3.2 kA | 3200 A | - | 96000 µA | - | - | - | - | No | - | Lead Free | ||
![]() HFA30TA60CPBF Vishay | 70000 | - | - | - | Through Hole | NO | 3 | SILICON | 3 | - | - | 1.6 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-HFA30TA60CPBF | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-220AB | Obsolete | TO-220AB | 74 W | NOT APPLICABLE | 5.39 | Compliant | Yes | 600 V | Bulk | e3 | - | - | EAR99 | MATTE TIN OVER NICKEL | 150 °C | -55 °C | EFFICIENCY | LOW NOISE, LOW POWER LOSS | 8541.10.00.80 | 50 pF | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | NOT APPLICABLE | unknown | 15 A | 3 | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | Common Cathode | RECTIFIER DIODE | - | CATHODE | 15 A | 15 A | 2 V | 600 V | 15 A | 1 | 60 ns | 10 µA | 600 V | 600 V | TO-220AB | 150 A | 150 A | - | - | 150 A | - | 0.06 µs | - | - | Unknown | Lead Free | ||
![]() HFA25TB60PBF Vishay | 8216 | - | - | - | Through Hole | NO | 2 | SILICON | 2 | - | - | 1.7 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-HFA25TB60PBF | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-220AC | Obsolete | TO-220AC | 125 W | 40 | 5.42 | Compliant | Yes | 600 V | Bulk | e3 | Yes | - | EAR99 | MATTE TIN | 150 °C | -55 °C | EFFICIENCY | LOW NOISE, LOW POWER LOSS | 8541.10.00.80 | 55 pF | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | 260 | compliant | 25 A | 3 | R-PSFM-T2 | Not Qualified | - | Standard | SINGLE | Single | RECTIFIER DIODE | 25 A | CATHODE | 25 A | 25 A | 2 V | 600 V | 25 A | 1 | 75 ns | 20 µA | 600 V | 600 V | TO-220AC | 225 A | 225 A | - | - | - | - | 0.075 µs | - | No | - | Lead Free | ||
![]() BAS70-04-GS08 Vishay | 1000 | - | - | - | - | YES | - | - | - | - | - | 0.41 V | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | BAS70-04-GS08 | - | - | 150 °C | - | - | - | - | - | - | Obsolete | - | - | - | 5.38 | - | Yes | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | Rectifier Diodes | SCHOTTKY | - | - | - | compliant | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | 70 V | - | - | 0.6 A | - | - | - | - | 0.005 µs | - | - | - | - | ||
![]() BAV21W-V-G-08 Vishay | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | - | 1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BAV21W-V-G-08 | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | 0.41 W | - | 5.35 | - | - | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | DUAL | GULL WING | - | unknown | - | 2 | R-PDSO-G2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 0.2 A | - | - | - | - | - | - | - | 250 V | - | - | 1 A | - | - | - | - | 0.05 µs | - | - | - | - | ||
![]() 40EPF12PBF Vishay | 3580 | - | - | - | - | NO | - | SILICON | 2 | - | - | 1.4 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-40EPF12PBF | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-247AC | Obsolete | TO-247AC | - | NOT APPLICABLE | 8.16 | - | Yes | - | - | e3 | Yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | FAST SOFT RECOVERY HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | NOT APPLICABLE | compliant | - | 3 | R-PSFM-T2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | CATHODE | - | 40 A | - | - | - | 1 | - | - | - | 1200 V | TO-247AC | - | 475 A | - | - | - | - | 0.45 µs | - | - | - | - | ||
![]() 30CTQ045PBF Vishay | 70 | - | - | - | Through Hole | NO | 3 | SILICON | 3 | - | 45 V | 0.56 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-30CTQ045PBF | - | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | LEAD FREE, PLASTIC, TO-220, 3 PIN | RECTANGULAR | FLANGE MOUNT | TO-220AB | Obsolete | TO-220AB | - | NOT APPLICABLE | 7.41 | Compliant | Yes | 45 V | Bulk | e3 | Yes | - | EAR99 | MATTE TIN OVER NICKEL | 175 °C | -55 °C | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | 900 pF | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT APPLICABLE | compliant | 30 A | 3 | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | Common Cathode | RECTIFIER DIODE | - | CATHODE | 30 A | 30 A | 760 mV | 45 V | 15 A | 1 | - | 2 mA | 45 V | 45 V | TO-220AB | 1.06 kA | 1060 A | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 36MB100A Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 4 | - | - | 1.14 V | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 36MB100A | - | 4 | 150 °C | -55 °C | UNSPECIFIED | ROHS COMPLIANT, MODULE-4 | SQUARE | FLANGE MOUNT | - | Active | MODULE | - | NOT SPECIFIED | 1.65 | - | Yes | - | - | - | Yes | - | - | - | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | 4 | S-XUFM-D4 | Not Qualified | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 35 A | - | - | - | 1 | - | - | - | 1000 V | - | - | 500 A | - | - | - | 1 | - | - | - | - | - | ||
![]() US1D Vishay | 1800 | - | - | - | - | YES | - | SILICON | 2 | - | - | 1 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | US1D | 1 | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AC | - | NOT SPECIFIED | 1.04 | - | Yes | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 8541.10.00.80 | - | Rectifier Diodes | - | DUAL | C BEND | 260 | not_compliant | - | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 1 A | - | - | - | - | 50 | - | - | 200 V | DO-214AC | - | 30 A | Single | - | - | 200 | 0.05 µs | - | - | - | - | ||
![]() SMF51A-GS08 Vishay | 15000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF48A-GS08 Vishay | 42000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40CTQ045STRLPBF Vishay | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | - | 0.48 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-40CTQ045STRLPBF | 1 | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | SFM | - | 10 | 5.21 | - | Yes | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | HIGH POWER | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | 260 | unknown | - | 3 | R-PSSO-G2 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | 20 A | - | - | - | 1 | - | - | - | 45 V | - | - | 1240 A | - | - | - | - | - | - | - | - | - | ||
![]() KBPC806PBF Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 4 | - | - | 1 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-KBPC806PBF | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | S-PUFM-W4 | SQUARE | FLANGE MOUNT | - | Active | - | - | NOT SPECIFIED | 5.26 | Yes | Yes | - | - | - | Yes | 4 Pin PC mount | - | - | - | - | - | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | UPPER | WIRE | NOT SPECIFIED | compliant | - | 4 | S-PUFM-W4 | Not Qualified | Full Wave Diode Bridge | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | 8 A | - | - | - | 1 | - | - | - | 600 V | - | - | 137 A | - | - | - | 600 | - | - | - | - | - | ||
![]() VSKD56/16 Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 3 | UL | - | 1.6 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-VSKD56/16 | - | 2 | 150 °C | -40 °C | UNSPECIFIED | ROHS COMPLIANT, POWER, ADD-A-PAK-3 | RECTANGULAR | FLANGE MOUNT | TO-240AA | Active | - | - | NOT SPECIFIED | 5.64 | Yes | Yes | - | - | - | Yes | - | EAR99 | - | - | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | - | Rectifier Diodes | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | 3 | R-XUFM-X3 | Not Qualified | Diode Doubler | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | - | ISOLATED | - | 60 A | - | - | - | 1 | - | - | - | 1600 V | - | - | 1360 A | - | - | - | - | - | - | - | - | - |