- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Recovery Time | Breakdown Voltage-Min | Reverse Recovery Time-Max | Stud Size | Clamping Voltage-Max | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Dynamic Impedance-Min | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90SQ045TR Vishay | In Stock | - | - | - | NO | - | SILICON | 2 | 0.42 V | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | - | 90SQ045TR | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Obsolete | DO-204 | - | NOT SPECIFIED | 5.47 | - | No | - | - | - | EAR99 | - | - | - | HIGH POWER | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | O-PALF-W2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 9 A | - | - | - | 1 | - | - | 45 V | DO-204AR | - | 2150 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF01SA-E3 Vishay | In Stock | - | - | - | YES | - | SILICON | 4 | 1.1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | CASE DFS | DF01SA-E3 | 1 | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | NOT APPLICABLE | 5.16 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | - | DUAL | GULL WING | NOT APPLICABLE | unknown | - | 4 | - | R-PDSO-G4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | 1 A | - | - | - | 1 | - | - | 100 V | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10TQ035PBF Vishay | In Stock | - | - | - | NO | - | SILICON | 2 | 0.49 V | INTERNATIONAL RECTIFIER CORP | Vishay | - | VS-10TQ035PBF | - | 1 | 175 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-220AC | Transferred | TO-220AC | - | 40 | 5.56 | - | Yes | - | e3 | - | EAR99 | MATTE TIN OVER NICKEL | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | 260 | compliant | - | 3 | - | R-PSFM-T2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | CATHODE | - | 10 A | - | - | - | 1 | - | - | 35 V | TO-220AC | - | 1050 A | - | - | 15000 µA | - | - | - | - | - | - | - | - | - | ||
![]() GBU6D1 Vishay Semiconductor | In Stock | - | - | - | YES | - | - | - | 1 V | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | - | GBU6D/1 | - | 4 | 150 °C | - | - | - | - | - | - | Active | - | - | - | 5.83 | - | No | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | - | - | - | - | unknown | - | - | - | - | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | 6 A | - | - | - | - | - | - | 200 V | - | - | 175 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYM13-40-E3/25 Vishay Semiconductor | In Stock | - | - | - | YES | - | SILICON | 2 | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | BYM13-40-E3/25 | 1 | 1 | - | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | Obsolete | DO-213AB | - | 40 | 5.32 | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN | - | - | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SCHOTTKY | END | WRAP AROUND | 260 | unknown | - | 2 | - | O-PELF-R2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | ISOLATED | - | 1 A | - | - | - | - | - | - | 40 V | DO-213AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBP02M-E4 Vishay Semiconductor | In Stock | - | - | - | NO | - | SILICON | 4 | 1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | CASE KBPM | KBP02M-E4 | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSIP-W4 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | NOT APPLICABLE | 5.14 | - | Yes | - | e4 | Yes | EAR99 | Silver (Ag) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | - | SINGLE | WIRE | NOT APPLICABLE | unknown | - | 4 | - | R-PSIP-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | 1.5 A | - | - | - | 1 | - | - | 200 V | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRA120TRPBF Vishay | 66000 | - | - | - | YES | - | SILICON | 2 | 0.35 V | INTERNATIONAL RECTIFIER CORP | Vishay | - | VS-MBRA120TRPBF | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | SMA | Transferred | - | - | 30 | 7.3 | - | Yes | - | e3 | - | EAR99 | Matte Tin (Sn) | - | - | - | HIGH RELIABILITY, FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | DUAL | C BEND | 260 | not_compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | 1 A | - | - | - | - | - | - | 20 V | - | - | 310 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70HFR30 Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay | - | VS-70HFR30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYG24DHE3/TR3 Vishay Semiconductor | In Stock | - | - | - | YES | - | SILICON | 2 | 1.15 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | BYG24DHE3/TR3 | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | DO-214AC | - | 40 | 5.11 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | AVALANCHE | DUAL | C BEND | 260 | unknown | - | 2 | - | R-PDSO-C2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | 1.5 A | - | - | - | 1 | - | - | 200 V | DO-214AC | - | 30 A | - | - | - | - | - | 0.14 µs | - | - | - | - | - | - | ||
![]() BAT46WD4 Vishay Semiconductor | In Stock | - | - | - | YES | - | SILICON | 2 | 0.25 V | GENERAL SEMICONDUCTOR INC | Vishay Semiconductors | SOD-123 | BAT46W/D4 | - | 1 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Transferred | SOD | 0.15 W | - | 5.35 | - | No | - | e0 | Yes | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | FAST SWITCHING | 8541.10.00.70 | Rectifier Diodes | SCHOTTKY | DUAL | GULL WING | - | unknown | - | 2 | - | R-PDSO-G2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | 0.15 A | - | - | - | - | - | - | 100 V | - | - | 0.75 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYG10MHE3/TR3 Vishay Semiconductor | In Stock | - | - | - | YES | - | SILICON | 2 | 1.1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | BYG10MHE3/TR3 | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | DO-214AC | - | 40 | 5.17 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | AVALANCHE | DUAL | C BEND | 260 | unknown | - | 2 | AEC-Q101 | R-PDSO-C2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | 1.5 A | - | - | - | 1 | - | - | 1000 V | DO-214AC | - | 30 A | - | - | - | - | - | 4 µs | - | - | - | - | - | - | ||
![]() HFA30TA60CSTRLP Vishay | In Stock | - | - | - | - | - | - | - | - | - | Vishay | - | VS-HFA30TA60CSTRLP | - | - | - | - | - | - | - | - | D Squared PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSOT12C-GS18 Vishay | In Stock | - | - | - | YES | - | SILICON | 3 | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | GSOT12C-GS18 | 1 | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | 10 | 5.47 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.50 | Transient Suppressors | AVALANCHE | DUAL | GULL WING | 260 | unknown | - | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | 300 W | - | - | 13.3 V | - | - | 28 V | - | - | - | - | ||
![]() J510-E3 Vishay | In Stock | - | - | - | NO | - | SILICON | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | - | J510-E3 | 1 | - | - | - | - | - | - | - | - | Obsolete | - | 0.35 W | - | 5.84 | - | Yes | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | Current Regulator Diodes | - | - | - | - | unknown | - | - | - | - | - | - | - | - | CURRENT REGULATOR DIODE | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | 3.6 mA | 3.9 V | 150000 Ω | - | ||
![]() BYG10KHE3/TR Vishay Semiconductor | In Stock | - | - | - | YES | - | SILICON | 2 | 1.1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | BYG10KHE3/TR | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | DO-214AC | - | 40 | 5.17 | - | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | AVALANCHE | DUAL | C BEND | 260 | unknown | - | 2 | AEC-Q101 | R-PDSO-C2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | 1.5 A | - | - | - | 1 | - | - | 800 V | DO-214AC | - | 30 A | - | - | - | - | - | 4 µs | - | - | - | - | - | - | ||
![]() BYG10DHE3/TR3 Vishay Semiconductor | In Stock | - | - | - | - | - | - | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | BYG10DHE3/TR3 | - | - | - | - | - | R-PDSO-C2 | - | - | - | Obsolete | DO-214AC | - | - | 5.17 | - | Yes | - | - | Yes | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | unknown | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6483 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40HFLR40S05 Vishay | In Stock | - | - | Chassis, Stud | - | - | - | - | - | - | Vishay | - | VS-40HFLR40S05 | - | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | Single | - | - | 420 A | - | - | 400 V | 40 A | - | 500 ns | 100 µA | - | - | - | - | 400 V | - | - | 500 ns | - | - | 1/4-28 UNF-2A | - | - | - | - | Lead Free | ||
![]() 88-4542 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGF1D17A Vishay Semiconductor | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | Single | - | - | 30 A | - | 1.3 V | - | - | - | - | - | - | - | 30 A | - | - | - | - | 150 ns | - | - | - | - | - | - | - | - |