- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Diode Element Material
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Approvals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Diode Type | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Reverse Recovery Time-Max | Stud Size | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85HFR20PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85HF120PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3882 Vishay | In Stock | - | - | - | Chassis, Stud | - | - | - | - | - | 1.4 V | GENESIC SEMICONDUCTOR INC | GeneSic Semiconductor Inc | 1N3882 | - | 1 | 150 °C | - | - | - | - | - | - | Active | - | - | 2.14 | Compliant | Yes | Bulk | - | Yes | - | - | - | - | - | - | - | Rectifier Diodes | - | - | - | - | compliant | - | - | - | - | Standard | SINGLE | - | RECTIFIER DIODE | - | 6 A | - | - | 6 A | - | 300 V | 6 A | - | 300 ns | - | - | 300 V | - | - | 90 A | - | - | 0.2 µs | - | Lead Free | ||
![]() SD600N12PC Vishay | In Stock | - | - | - | Chassis, Stud | - | - | - | - | - | - | - | Vishay | VS-SD600N12PC | - | - | - | - | - | - | - | - | DO-205AD | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | 600 A | - | - | - | - | 1.2 kV | 600 A | - | - | - | - | - | - | - | - | - | - | - | 3/4-16 UNF-2A | Lead Free | ||
![]() 1N3766 Vishay | In Stock | - | - | - | Chassis, Stud | NO | 2 | SILICON | 1 | - | 1.2 V | GENESIC SEMICONDUCTOR INC | Vishay | VS-1N3766 | - | 1 | 190 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Contact Manufacturer | - | - | 4.89 | Compliant | - | Bulk | - | Yes | - | - | 190 °C | -65 °C | GENERAL PURPOSE | - | - | - | - | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | - | Cathode Stud (Forward) | SINGLE | Single | RECTIFIER DIODE | CATHODE | 35 A | - | 400 A | 35 A | - | 800 V | 35 A | 1 | - | 4 mA | 800 V | 800 V | DO-5 | 400 A | 475 A | 800 V | 10 µA | - | 1/4-28 UNF-2A | Lead Free | ||
![]() SD400C04C Vishay | In Stock | - | - | - | Chassis Mount | - | 2 | - | - | - | - | - | Vishay | VS-SD400C04C | - | - | - | - | - | - | - | - | DO-200AA | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Single | - | - | 800 A | - | - | - | - | 400 V | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 30CTH02FPPBF Vishay | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | Vishay | VS-30CTH02FPPBF | - | - | - | - | - | - | - | - | TO-220AB-FP | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | 200 V | 15 A | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD303C14S15C Vishay | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Vishay | VS-SD303C14S15C | - | - | - | - | - | - | - | - | DO-200AA | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 A | - | - | - | Standard | - | Single | - | - | 350 A | - | - | - | 2.26 V | 1.4 kV | 350 A | - | 1.5 µs | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 1N3879R Vishay | In Stock | - | - | - | Chassis, Stud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse | - | - | - | - | - | - | - | - | - | 50 V | 6 A | - | 300 ns | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SD300R25PC Vishay | In Stock | - | - | - | Chassis, Stud | - | - | - | - | - | - | - | Vishay | VS-SD300R25PC | - | - | - | - | - | - | - | - | DO-205AB (DO-9) | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | 2.5 kV | 380 A | - | - | - | - | - | - | - | - | - | - | - | 3/4-16 UNF-2A | Lead Free | ||
![]() 72HF100 Vishay | In Stock | - | - | 18 Weeks | Stud | NO | - | SILICON | 1 | - | 1.35 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-72HF100 | - | 1 | 180 °C | -65 °C | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-5 | NOT APPLICABLE | 5.61 | Compliant | Yes | Bulk | e3 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 180 °C | -65 °C | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT APPLICABLE | not_compliant | - | 1 | O-MUPM-D1 | Not Qualified | Cathode Stud (Forward) | SINGLE | Single | RECTIFIER DIODE | ISOLATED | 70 A | - | 1.25 kA | 70 A | - | - | - | 1 | - | 9 mA | 1 kV | 1000 V | DO-203AB | 1.25 kA | 1250 A | 1 kV | - | - | 1/4-28 UNF-2A | - | ||
![]() 80SQ045PBF Vishay | In Stock | - | - | - | - | NO | 2 | SILICON | 2 | - | 0.44 V | INTERNATIONAL RECTIFIER CORP | International Rectifier | 80SQ045PBF | - | 1 | 175 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Transferred | DO-204 | 40 | 5.36 | Compliant | Yes | - | - | Yes | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | SCHOTTKY | AXIAL | WIRE | 260 | compliant | - | 2 | O-PALF-W2 | Not Qualified | - | SINGLE | Single | RECTIFIER DIODE | ISOLATED | 8 A | - | - | 8 A | - | - | - | 1 | - | - | - | 45 V | DO-204AR | - | 2400 A | - | 15000 µA | - | - | - | ||
![]() 8EWF06STRRPBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-8EWF06STRRPBF | - | - | - | - | - | - | - | - | D Squared PAK | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10WQ045FNTRPBF Vishay | 15 | - | - | - | - | YES | 3 | SILICON | 2 | - | - | INTERNATIONAL RECTIFIER CORP | Vishay | VS-10WQ045FNTRPBF | 1 | 1 | - | - | PLASTIC/EPOXY | LEAD FREE, PLASTIC, SIMILAR TO TO-252AA, DPAK-3 | RECTANGULAR | SMALL OUTLINE | D-PAK | Transferred | TO-252AA | 30 | 5.26 | Compliant | Yes | - | e3 | Yes | EAR99 | MATTE TIN OVER NICKEL | 175 °C | -40 °C | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | SCHOTTKY | SINGLE | GULL WING | 260 | not_compliant | - | 3 | R-PSSO-G2 | Not Qualified | - | SINGLE | Common Anode | RECTIFIER DIODE | CATHODE | - | 1 mA | 400 A | 10 A | 630 mV | - | - | 1 | - | - | - | 45 V | TO-252AA | - | 400 A | - | - | - | - | - | ||
![]() SD200R24PC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD200R24PC | - | - | - | - | - | - | - | - | DO-205AC (DO-30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2-20 UNF-2A | - | ||
![]() T70HF80 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-T70HF80 | - | - | - | - | - | - | - | - | MODULE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12FLR40S05 Vishay | In Stock | - | - | 18 Weeks | - | NO | - | SILICON | 1 | - | 1.4 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-12FLR40S05 | - | 1 | 150 °C | -65 °C | METAL | ROHS COMPLIANT, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AA (DO-4) | Active | DO-4 | NOT SPECIFIED | 5.63 | - | Yes | - | - | Yes | - | - | - | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | 1 | O-MUPM-D1 | Not Qualified | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | ANODE | - | - | - | 12 A | - | - | - | 1 | - | - | - | 400 V | DO-203AA | - | 180 A | - | - | 0.5 µs | 10/32 UNF-2A | - | ||
![]() T40HF80 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-T40HF80 | - | - | - | - | - | - | - | - | MODULE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20ETS12STRLPBF Vishay | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | 1.1 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-20ETS12STRLPBF | 1 | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, SMD-220, D2PAK-3 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | TO-220AC | NOT SPECIFIED | 5.2 | - | Yes | - | e3 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | 3 | R-PSSO-G2 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | CATHODE | - | - | - | 20 A | - | - | - | 1 | - | - | - | 1200 V | TO-220AC | - | 300 A | - | - | - | - | - | ||
![]() T70HFL40S05 Vishay | In Stock | - | - | - | - | - | - | - | - | UR | - | - | Vishay | VS-T70HFL40S05 | - | - | - | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |