- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Diode Element Material
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Diode Element Material | Number of Terminals | Approvals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Pbfree Code | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Element Configuration | Diode Type | Case Connection | Forward Current | Max Surge Current | Output Current-Max | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Reverse Recovery Time-Max | Stud Size | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD703C12S20L Vishay | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | Vishay | VS-SD703C12S20L | - | - | - | - | - | - | - | DO-200AB | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Single | - | - | 700 A | - | - | 1.2 kV | 700 A | - | 2 µs | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SD553C30S50L Vishay | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | Vishay | VS-SD553C30S50L | - | - | - | - | - | - | - | DO-200AB | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Single | - | - | - | - | - | 3 kV | 560 A | - | 5 µs | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SD800C36L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD800C36L | - | - | - | - | - | - | - | DO-200AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40EPF04PBF Vishay | In Stock | - | - | - | - | NO | SILICON | 2 | - | - | VISHAY SEMICONDUCTORS | Vishay | VS-40EPF04PBF | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-247AC | Transferred | TO-247AC | NOT SPECIFIED | 5.61 | - | Yes | - | - | - | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | 3 | R-PSFM-T2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | CATHODE | - | - | 40 A | - | - | 1 | - | - | - | 400 V | - | - | 475 A | - | - | 0.18 µs | - | - | ||
![]() VSKJ91/08 Vishay | In Stock | - | - | - | - | - | - | - | UL | - | - | Vishay | VS-VSKJ91/08 | - | - | - | - | - | - | - | TO-240AA | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode Doubler Common Anode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80PFR120 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-80PFR120 | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | ||
![]() SD300R20PC Vishay | In Stock | - | - | - | Chassis, Stud | - | - | - | - | - | - | Vishay | VS-SD300R20PC | - | - | - | - | - | - | - | DO-205AB (DO-9) | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | 2 kV | 380 A | - | - | - | - | - | - | - | - | - | - | - | 3/4-16 UNF-2A | Lead Free | ||
![]() VSKDS209/150 Vishay | In Stock | - | - | 18 Weeks | - | NO | SILICON | 3 | - | 1.35 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-VSKDS209/150 | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | TO-240AA | Active | - | NOT SPECIFIED | 5.76 | Yes | Yes | - | Yes | EAR99 | - | - | POWER | FREE WHEELING DIODE, UL RECOGNIZED | - | - | SCHOTTKY | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | R-PUFM-X3 | - | Diode Doubler | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | - | - | - | - | 1 | - | - | - | 150 V | - | - | 11300 A | - | 6000 µA | - | - | - | ||
![]() 70HFL20S05 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-70HFL20S05 | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | ||
![]() 88HF20 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-88HF20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | ||
![]() VSKJ56/16 Vishay | In Stock | - | - | 18 Weeks | - | NO | SILICON | 3 | UL | 1.6 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-VSKJ56/16 | 2 | 150 °C | -40 °C | UNSPECIFIED | ROHS COMPLIANT, POWER, ADD-A-PAK-3 | RECTANGULAR | FLANGE MOUNT | TO-240AA | Active | - | NOT SPECIFIED | 5.64 | Yes | Yes | - | Yes | EAR99 | - | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | 3 | R-XUFM-X3 | Not Qualified | Diode Doubler Common Anode | - | COMMON ANODE, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | - | - | 60 A | - | - | 1 | - | - | - | 1600 V | - | - | 1360 A | - | - | - | - | - | ||
![]() VSKJ71/12 Vishay | In Stock | - | - | - | - | - | - | - | UL | - | - | Vishay | VS-VSKJ71/12 | - | - | - | - | - | - | - | TO-240AA | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode Doubler Common Anode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80PF140W Vishay | In Stock | - | - | - | Stud | - | - | - | - | - | - | Vishay | VS-80PF140W | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | Compliant | - | Bulk | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | Single | - | - | 80 A | 1.25 kA | - | - | - | - | - | 4.5 mA | 1.4 kV | - | - | 1.25 kA | - | 1.4 kV | - | - | 1/4-28 UNF-2A | - | ||
![]() 80PF120 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-80PF120 | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | ||
![]() 122NQ030PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-122NQ030PBF | - | - | - | - | - | - | - | D-67 HALF-PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50PF80 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-50PF80 | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | ||
![]() 50PF120 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-50PF120 | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | ||
![]() 50PF140W Vishay | In Stock | - | - | 18 Weeks | - | NO | SILICON | 1 | - | 1.5 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-50PF140W | 1 | 160 °C | -55 °C | METAL | ROHS COMPLIANT, PLASTIC, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Active | DO-5 | NOT SPECIFIED | 5.73 | - | Yes | - | Yes | EAR99 | - | - | HIGH POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | not_compliant | 1 | O-MUPM-H1 | Not Qualified | - | Cathode Stud (Forward) | SINGLE | - | RECTIFIER DIODE | CATHODE | - | - | 50 A | - | - | 1 | - | - | - | 1400 V | DO-203AB | - | 595 A | - | - | - | 1/4-28 UNF-2A | - | ||
![]() SD803C08S10C Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD803C08S10C | - | - | - | - | - | - | - | B-43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3214R Vishay | In Stock | - | - | - | Chassis, Stud | NO | SILICON | 1 | - | 1.5 V | GENESIC SEMICONDUCTOR INC | Vishay | VS-1N3214R | 1 | 175 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Contact Manufacturer | - | - | 5.31 | Compliant | - | Bulk | Yes | - | 175 °C | -65 °C | GENERAL PURPOSE | - | - | - | - | UPPER | SOLDER LUG | - | compliant | - | O-MUPM-D1 | - | - | Anode Stud (Reverse) | SINGLE | Single | RECTIFIER DIODE | ANODE | 15 A | 297 A | 15 A | 600 V | 15 A | 1 | - | 10 mA | 600 V | 600 V | DO-5 | 297 A | 297 A | 600 V | 10 µA | - | 1/4-28 UNF-2A | Lead Free |