- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Diode Element Material
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Circuit | Working Voltage | Configuration | Element Configuration | Diode Type | Output Current | Case Connection | Forward Current | Max Reverse Leakage Current | Clamping Voltage | Max Surge Current | Output Current-Max | Direction | Forward Voltage | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Isolation Voltage | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26MT60 Vishay | 79 | - | - | 18 Weeks | Through Hole | NO | 5 | 20 g | SILICON | 5 | - | 1.26 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-26MT60 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PUFM-D5 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | NOT SPECIFIED | 5.34 | Yes | Yes | 600 V | Bulk | - | Yes | 5 Pin Solder, 0.250 inch Quick Connect | - | - | 150 °C | -55 °C | - | UL RECOGNIZED | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 25 A | 5 | R-PUFM-D5 | Not Qualified | Full Wave Diode Bridge | - | BRIDGE, 6 ELEMENTS | Single | BRIDGE RECTIFIER DIODE | 25 A | ISOLATED | 25 A | - | - | - | 25 A | - | 1.26 V | 25 A | 3 | - | 200 µA | 600 V | 600 V | - | 375 A | 375 A | - | - | 2.7 kV | 600 | - | - | - | - | No | No SVHC | Lead Free | ||
![]() SS36-E3 Vishay | 3400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRD650CTPBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-MBRD650CTPBF | - | - | - | - | - | - | - | - | D-PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS170WS-V-GS08 Vishay | 1705 | - | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 70 mA | 10 µA | - | 600 mA | - | - | 750 mV | - | - | - | 10 µA | 70 V | - | - | 600 mA | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 1N5402 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV19WS-V-GS08 Vishay | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | 1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BAV19WS-V-GS08 | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | 0.2 W | 40 | 5.35 | - | - | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | - | DUAL | GULL WING | 260 | unknown | - | 2 | R-PDSO-G2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | 120 V | - | - | 1 A | - | - | - | - | 0.05 µs | - | - | - | - | - | - | ||
![]() MUR820PBF Vishay | In Stock | - | - | - | - | NO | - | - | SILICON | 2 | - | 0.975 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-MUR820PBF | - | 1 | 175 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-220AC | Transferred | TO-220AC | - | 30 | 5.48 | - | Yes | - | - | - | Yes | - | - | - | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | THROUGH-HOLE | 250 | compliant | - | 3 | R-PSFM-T2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | CATHODE | - | - | - | - | 8 A | - | - | - | 1 | - | - | - | 200 V | TO-220AC | - | 100 A | - | - | - | - | 0.035 µs | - | - | - | - | - | - | ||
![]() MBR10H150CT Vishay | 33 | - | - | - | - | NO | - | - | - | - | - | 0.72 V | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | MBR10H150CT | - | - | 175 °C | - | - | - | - | - | - | Obsolete | - | - | - | 5.77 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifier Diodes | - | SCHOTTKY | - | - | - | unknown | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | 150 V | - | - | 160 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYG20D-TR Vishay | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | VISHAY TELEFUNKEN | Vishay Semiconductors | BYG20DTR | - | 1 | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | 5.16 | - | - | - | - | - | - | - | EAR99 | - | - | - | FAST SOFT RECOVERY | FREEWHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | - | AVALANCHE | DUAL | C BEND | - | unknown | - | - | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | - | 1.5 A | - | - | - | 1 | - | - | - | 200 V | DO-214 | - | 30 A | - | - | - | - | 0.075 µs | - | - | - | - | - | - | ||
![]() GSD2004S-V-GS08 Vishay | 1764 | - | - | - | - | YES | - | - | SILICON | 3 | - | 0.87 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | GSD2004S-V-GS08 | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOT-23 | 0.35 W | 40 | 5.15 | Compliant | Yes | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | 150 °C | -55 °C | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | - | DUAL | GULL WING | 260 | unknown | - | 3 | R-PDSO-G3 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.225 A | - | - | - | - | - | - | - | 300 V | TO-236AB | - | 4 A | - | - | - | - | 0.05 µs | - | - | - | - | - | - | ||
![]() SS14-E3/11T Vishay | In Stock | - | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 200 µA | - | 40 A | - | - | 500 mV | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD101AW-V-GS08 Vishay | 5665 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPAD1 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 42CTQ030PBF Vishay | 4 | - | - | - | - | NO | - | - | SILICON | 3 | - | 0.57 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-42CTQ030PBF | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | LEAD FREE, PLASTIC, TO-220, 3 PIN | RECTANGULAR | FLANGE MOUNT | TO-220 | Obsolete | TO-220AB | - | NOT APPLICABLE | 8.04 | - | Yes | - | - | e3 | Yes | - | EAR99 | MATTE TIN OVER NICKEL | - | - | HIGH POWER | HIGH RELIABILITY, FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT APPLICABLE | compliant | - | 3 | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | - | 20 A | - | - | - | 1 | - | - | - | 30 V | TO-220AB | - | 1100 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRB2560CT Vishay Semiconductor | 28000 | - | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | 50 mA | 60 V | - | - | - | - | 150 A | - | - | - | - | 4.83 mm | 10.45 mm | 10.54 mm | - | - | - | ||
![]() 26MB40A Vishay | In Stock | - | - | 18 Weeks | Screw | NO | 4 | - | SILICON | 4 | 400 V | 1.1 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-26MB40A | - | 1 | 150 °C | -55 °C | UNSPECIFIED | ROHS COMPLIANT, MODULE-4 | SQUARE | FLANGE MOUNT | - | Active | MODULE | - | NOT SPECIFIED | 1.72 | No | Yes | 400 V | Bulk | - | Yes | 4 Pin Solder 0.250 inch Quick Connect Terminals | - | - | 150 °C | -55 °C | - | UL RECOGNIZED | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | 25 A | 4 | S-XUFM-D4 | Not Qualified | Full Wave Diode Bridge | - | BRIDGE, 4 ELEMENTS | Single | BRIDGE RECTIFIER DIODE | 25 A | ISOLATED | 25 A | - | - | - | 25 A | - | 1.11 V | 25 A | 1 | - | 10 µA | 400 V | 400 V | - | 420 A | 420 A | - | - | - | 400 | - | - | - | - | - | - | Lead Free | ||
![]() SMF20A-GS08 Vishay | 2186 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63CTQ100PBF Vishay | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-63CTQ100PBF | - | - | - | - | - | - | - | - | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV19W-V-GS08 Vishay | In Stock | - | - | - | Surface Mount | YES | - | - | SILICON | 2 | - | 1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BAV19W-V-GS08 | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | 0.41 W | 40 | 5.29 | Compliant | - | - | Tape & Reel | e3 | Yes | - | EAR99 | Matte Tin (Sn) | 150 °C | -55 °C | - | - | 8541.10.00.70 | - | Rectifier Diodes | 410 mW | - | DUAL | GULL WING | 260 | unknown | - | 2 | R-PDSO-G2 | Not Qualified | - | - | SINGLE | Single | RECTIFIER DIODE | - | - | 250 mA | 100 nA | - | 1 A | 0.2 A | - | - | - | - | 50 ns | - | 120 V | 120 V | - | 1 A | 1 A | - | 50 ns | - | - | 0.05 µs | - | - | - | - | - | - | ||
![]() SMF48A-M-08 Vishay | In Stock | - | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | 77.4 V | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - |