- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Approvals | Bridge Type | Dimensions | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Reverse Recovery Time | Qualification | Rectifier Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Diode Type | Output Current | Case Connection | Forward Current | Output Current-Max | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Max Forward Surge Current (Ifsm) | Repetitive Peak Reverse Voltage | Stud Size | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SD403C16S15C Vishay | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD403C16S15C | - | - | - | - | - | - | - | - | - | - | - | DO-200AA | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 430 A | - | - | - | Standard | - | Single | - | - | - | 430 A | - | 1.83 V | 1.6 kV | 430 A | - | 1.5 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
T85HFL60S02 Vishay | In Stock | - | - | - | - | - | - | - | - | - | UR | - | - | - | - | Vishay | VS-T85HFL60S02 | - | - | - | - | - | - | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | ||
GBPC2506-E4 Vishay | 1594 |
| - | - | - | Screw Mount | - | - | - | - | - | Single Phase | 28.8 x 28.8 x 7.62mm | - | - | - | - | +150 °C | -55 °C | - | - | - | - | - | - | - | - | - | GBPC | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 5µA | - | - | - | - | - | - | - | - | - | - | 7.62mm | 28.8mm | 28.8mm | - | - | - | ||
300UR30A Vishay | In Stock | - | - | - | - | - | NO | - | SILICON | 1 | - | - | - | 1.4 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-300UR30A | - | - | - | 1 | - | 200 °C | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | DO-205AB (DO-9) | Transferred | DO-9 | - | - | - | - | NOT SPECIFIED | 8.67 | - | No | - | - | e0 | - | TIN LEAD | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Rectifier Diodes | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | compliant | - | 1 | O-MUPM-H1 | Not Qualified | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | - | ANODE | - | 300 A | - | - | - | 1 | - | - | - | 300 V | DO-205AB | - | 6850 A | - | - | - | 3/4-16 UNF-2A | - | - | - | - | - | - | - | ||
BAT86SB00018/D8 Vishay | 4902 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 40V | - | - | - | - | - | - | - | - | ||
300UR40A Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 1 | - | - | - | 1.4 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-300UR40A | - | - | 1 | 1 | - | 200 °C | -65 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | DO-205AB (DO-9) | Active | DO-9 | - | - | - | - | NOT SPECIFIED | 5.62 | - | No | - | - | - | No | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Rectifier Diodes | UPPER | HIGH CURRENT CABLE | 225 | not_compliant | - | 1 | O-MUPM-H1 | Not Qualified | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | - | ANODE | - | 300 A | - | - | - | 1 | - | - | - | 400 V | DO-205AB | - | 6850 A | - | - | - | 3/4-16 UNF-2A | - | - | - | - | - | - | - | ||
150KR30A Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 1 | - | - | - | 1.33 V | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 150KR30A | - | - | - | 1 | - | 200 °C | -40 °C | METAL | ROHS COMPLIANT, DO-8, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-8 | - | - | - | - | NOT SPECIFIED | 2.11 | - | Yes | - | - | - | Yes | - | - | - | HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | not_compliant | - | 1 | O-MUPM-H1 | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | ANODE | - | 150 A | - | - | - | 1 | - | - | - | 300 V | DO-205AA | - | 3740 A | - | - | 300 | - | - | - | - | - | - | - | - | ||
300UR20A Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 1 | - | - | - | 1.4 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-300UR20A | - | - | 1 | 1 | - | 200 °C | -65 °C | METAL | DO-9, 1 PIN | ROUND | POST/STUD MOUNT | DO-205AB (DO-9) | Active | DO-9 | - | - | - | - | NOT SPECIFIED | 5.63 | - | No | - | - | - | No | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Rectifier Diodes | UPPER | HIGH CURRENT CABLE | 225 | not_compliant | - | 1 | O-MUPM-H1 | Not Qualified | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | - | ANODE | - | 300 A | - | - | - | 1 | - | - | - | 200 V | DO-205AB | - | 6850 A | - | - | - | 3/4-16 UNF-2A | - | - | - | - | - | - | - | ||
FEP16GT-E3 Vishay | 783 |
| - | - | Through Hole | Through Hole | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | TO-220AB | - | - | - | 50ns | - | General Purpose | - | - | Compliant | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | 16 A | 3 | - | - | - | - | Common Cathode | Ultrafast Rectifiers | - | - | 16 A | - | - | - | - | - | 50 ns | 10 µA | 400 V | - | - | - | - | Common Cathode | 125 A | - | - | - | 8.89 mm | 10.54 mm | 4.7 mm | - | - | - | ||
FEP16JT-E3 Vishay | 1904 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | TO-220AB | - | - | - | 50ns | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Ultrafast Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | - | - | - | ||
UF4001-E3 Vishay | 6668269 |
| - | - | Through Hole | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | DO-204AL | - | - | - | 50ns | - | General Purpose | - | - | Compliant | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | Ultrafast Rectifiers | - | - | 1 A | - | - | - | - | - | 50 ns | 10 µA | 50 V | - | - | - | - | Single | 30 A | - | - | 2.7mm | 2.7 mm | 5.21 mm | 2.7 mm | - | - | - | ||
FEP16DT-E3 Vishay | 52388 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | TO-220AB | - | - | - | 35ns | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Ultrafast Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | - | - | - | ||
UGB8DT-E3 Vishay | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | D2PAK (TO-263) | - | - | - | 30ns | - | General Purpose | - | - | Compliant | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Single | Ultrafast Rectifiers | - | - | 8 A | - | - | - | - | - | 30 ns | 10 µA | 200 V | - | - | - | - | Single | 150 A | - | - | - | 4.83 mm | 10.45 mm | 9.14 mm | - | - | - | ||
ES2A2 Vishay Semiconductor | In Stock | - | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2 A | - | - | - | - | - | 30 ns | 10 µA | 50 V | - | - | 50 A | - | - | - | - | - | - | - | - | - | No | - | - | ||
VS-88-4031 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
T70HF10 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-T70HF10 | - | - | - | - | - | - | - | - | - | - | - | MODULE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | ||
UF4004-E3 Vishay | 6615 |
| - | - | Through Hole | Through Hole | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | DO-204AL | - | - | - | 50ns | - | General Purpose | - | - | Compliant | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | Ultrafast Rectifiers | - | - | 1 A | - | - | - | - | - | 50 ns | 10 µA | 400 V | - | - | - | - | Single | 30 A | - | - | 2.7mm | 2.7 mm | 5.2 mm | 2.7 mm | - | - | - | ||
S2G Vishay | In Stock | - | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 400 V | - | - | - | - | 150 °C | -55 °C | - | - | - | 30 pF | - | - | - | - | - | 2 A | - | - | - | Standard | - | Single | - | 2 A | - | 1.5 A | - | 1.15 V | - | - | - | - | 1 µA | 400 V | - | - | 50 A | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
UF4002-E3 Vishay | 6062031 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | DO-204AL | - | - | - | 50ns | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Ultrafast Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2.7mm | - | - | - | - | - | - | ||
UF5401-E3 Vishay | 6062031 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | DO-201AD | - | - | - | 50ns | - | Soft Recovery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Ultrafast Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5.3mm | - | - | - | - | - | - |