- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Approvals | Breakdown Voltage / V | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Element Configuration | Diode Type | Case Connection | Forward Current | Output Current-Max | Forward Voltage | Average Rectified Current | Number of Phases | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Stud Size | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
12CWQ04FNTRLPBF Vishay | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | 0.69 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-12CWQ04FNTRLPBF | 1 | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | SIMILAR TO TO-252AA, DPAK-3 | RECTANGULAR | SMALL OUTLINE | D-PAK | Transferred | TO-252AA | 30 | 5.21 | - | Yes | - | - | e3 | - | - | EAR99 | MATTE TIN OVER NICKEL | - | - | GENERAL PURPOSE | FREEWHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | SCHOTTKY | SINGLE | GULL WING | 260 | not_compliant | - | 3 | - | R-PSSO-G2 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | - | 6 A | - | - | 1 | - | - | 40 V | TO-252AA | - | 340 A | 800 µA | - | - | - | - | - | - | - | ||
MBRB20100CTPBF Vishay | 204 | - | - | - | Surface Mount | YES | 2 | 1.44 g | SILICON | 2 | - | 100 V | 0.7 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-MBRB20100CTPBF | 1 | 2 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | TO-263 | 10 | 5.32 | Compliant | Yes | 100 V | Bulk | e3 | - | - | EAR99 | Tin (Sn) | 150 °C | -65 °C | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | 400 pF | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | 260 | unknown | 10 A | 3 | - | R-PSSO-G2 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | Common Cathode | RECTIFIER DIODE | CATHODE | 20 A | 10 A | 950 mV | 20 A | 1 | 100 µA | 100 V | 100 V | - | 850 A | 150 A | - | 850 A | - | - | - | No | Unknown | Lead Free | ||
GBU8D Vishay | 1511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
10ETF10PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-10ETF10PBF | - | - | - | - | - | - | - | - | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
6TQ045STRRPBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay | VS-6TQ045STRRPBF | - | - | - | - | - | R-PSSO-G2 | - | - | D Squared PAK | Obsolete | SFM | - | 5.18 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | unknown | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MBRB2545CTPBF Vishay | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | 0.73 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-MBRB2545CTPBF | 1 | 2 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | TO-263 | 10 | 5.21 | - | Yes | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | FREEWHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | 260 | unknown | - | 3 | - | R-PSSO-G2 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | CATHODE | - | 15 A | - | - | 1 | - | - | 45 V | - | - | 150 A | - | - | - | - | - | - | - | - | ||
T70HFL100S05 Vishay | In Stock | - | - | - | - | - | - | - | - | - | UR | - | - | - | Vishay | VS-T70HFL100S05 | - | - | - | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
SD800C45L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD800C45L | - | - | - | - | - | - | - | - | DO-200AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
HFA06PB120PBF Vishay | In Stock | - | - | - | - | NO | - | - | SILICON | 2 | - | - | 3.9 V | INTERNATIONAL RECTIFIER CORP | Vishay | VS-HFA06PB120PBF | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-247AC-MOD | Transferred | TO-247AC | - | 5.51 | - | Yes | - | - | e3 | Yes | - | EAR99 | MATTE TIN | - | - | EFFICIENCY | LOW NOISE | 8541.10.00.80 | - | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | - | unknown | - | 2 | - | R-PSFM-T2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | CATHODE | - | 6 A | - | - | 1 | - | - | 1200 V | - | - | 80 A | - | - | - | 0.08 µs | - | - | - | - | ||
SD1053C28S30L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD1053C28S30L | - | - | - | - | - | - | - | - | DO-205AC (DO-30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
V3P6HM3/84A Vishay | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | 0.63 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | V3P6HM3/84A | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | 5.35 | - | - | - | - | - | - | - | EAR99 | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | Rectifier Diodes | SCHOTTKY | DUAL | FLAT | - | unknown | - | - | AEC-Q101 | R-PDSO-F2 | - | - | - | SINGLE | - | RECTIFIER DIODE | CATHODE | - | 2.4 A | - | - | 1 | - | - | 60 V | DO-220AA | - | 60 A | 900 µA | - | - | - | - | - | - | - | ||
40CPQ080PBF Vishay | 914 | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay | VS-40CPQ080PBF | - | - | - | - | - | R-PSFM-T3 | - | - | TO-247AC | Obsolete | TO-247AC | - | 5.37 | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | unknown | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
GBU8K- Vishay | 1091 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N1186 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-1N1186 | - | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 1/4-28 UNF-2A | - | - | - | ||
20TQ045STRLPBF Vishay | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | 0.51 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-20TQ045STRLPBF | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | SFM | NOT SPECIFIED | 5.31 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | HIGH POWER | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | 3 | - | R-PSSO-G2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | CATHODE | - | 20 A | - | - | 1 | - | - | 45 V | - | - | 1800 A | - | - | - | - | - | - | - | - | ||
16FR40 Vishay | In Stock | - | - | 18 Weeks | - | NO | - | - | SILICON | 1 | - | - | 1.2 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-16FR40 | - | 1 | 150 °C | -65 °C | METAL | ROHS COMPLIANT, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AA (DO-4) | Active | DO-4 | NOT SPECIFIED | 5.2 | - | Yes | - | - | e3 | Yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | FAST RECOVERY HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | 1 | - | O-MUPM-D1 | Not Qualified | - | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | ANODE | - | 16 A | - | - | 1 | - | - | 400 V | DO-203AA | - | 225 A | - | - | 400 | - | 10/32 UNF-2A | - | - | - | ||
HFA320NJ40CPBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-HFA320NJ40CPBF | - | - | - | - | - | - | - | - | TO-244 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SD600N22PC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD600N22PC | - | - | - | - | - | - | - | - | B-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/4-16 UNF-2A | - | - | - | ||
26MB120A Vishay | 2480 | - | - | 18 Weeks | - | NO | - | - | SILICON | 4 | - | - | 1.1 V | VISHAY INTERTECHNOLOGY INC | Vishay | VS-26MB120A | - | 4 | 150 °C | -55 °C | UNSPECIFIED | ROHS COMPLIANT, MODULE-4 | SQUARE | FLANGE MOUNT | - | Active | MODULE | NOT SPECIFIED | 5.37 | No | Yes | - | - | - | Yes | 4 Pin Solder 0.250 inch Quick Connect Terminals | - | - | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | 4 | - | S-XUFM-D4 | Not Qualified | Full Wave Diode Bridge | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | 25 A | - | - | 1 | - | - | 1200 V | - | - | 420 A | - | - | 1.2 | - | - | - | - | - | ||
S3K-E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |