- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Tradename | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Subcategory | Technology | Configuration | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Operating Temperature Range | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-3C04ET07T-M3 Vishay | 38 | - | - | Through Hole | TO-220-2 | TO-220AC | Vishay Semiconductors | 1000 | 4 A | 29 A | 200 nA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | Through Hole | Tube | 40 W | Active | Details | - | 650 V | 650 V | Tube | - | - | Diodes & Rectifiers | SiC (Silicon Carbide) Schottky | Single | No Recovery Time > 500mA (Io) | 25 µA @ 650 V | 1.5 V @ 4 A | -55°C ~ 175°C | - | 650 V | 4A | Schottky Diodes & Rectifiers | - 55 C to + 175 C | 175pF @ 1V, 1MHz | - | 0 ns | Schottky Diodes | 1.3 V | Schottky Diodes & Rectifiers | ||
![]() EGL41A Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL493413 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE12DTLJ-M3/I Vishay | 2578 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab) Variant | SMPD | Vishay Semiconductors | 2000 | 12 A | - | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 71 W | Active | Details | eSMP | 600 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1 V @ 12 A | -55°C ~ 175°C | 165 A | 600 V | 3.6A | Rectifiers | - | 96pF @ 4V, 1MHz | 300 ns | 300 ns | Rectifiers | 1 V | Rectifiers | ||
![]() SE10DTLGHM3/I Vishay | 1880 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab) Variant | SMPD | Vishay Semiconductors | 2000 | 10 A | - | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 71 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1 V @ 10 A | -55°C ~ 175°C | 150 A | 400 V | 3.5A | Rectifiers | - | 70pF @ 4V, 1MHz | 280 ns | 280 ns | Rectifiers | 1 V | Rectifiers | ||
![]() SE12DTJ-M3/I Vishay | 280 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab) Variant | SMPD | Vishay Semiconductors | 2000 | 12 A | - | 20 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 75 W | Active | Details | eSMP | 600 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 20 µA @ 600 V | 1.15 V @ 12 A | -55°C ~ 175°C | 125 A | 600 V | 3.2A | Rectifiers | - | 90pF @ 4V, 1MHz | 3 us | 3 µs | Rectifiers | 1.15 V | Rectifiers | ||
![]() SE100PWTGHM3/I Vishay | 3614 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | SlimDPAK | Vishay Semiconductors | 4500 | 10 A | - | 20 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 94 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 20 µA @ 400 V | 1.14 V @ 10 A | -55°C ~ 175°C | 125 A | 400 V | 2.7A | Rectifiers | - | 78pF @ 4V, 1MHz | 2.6 us | 2.6 µs | Rectifiers | 1.14 V | Rectifiers | ||
![]() SE8D30GHM3/I Vishay | 16819 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 14000 | 3 A | - | 10 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 400 V | 1.1 V @ 3 A | -55°C ~ 175°C | 40 A | 400 V | 3A | Rectifiers | - | 19pF @ 4V, 1MHz | 1.5 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE12DTLGHM3/I Vishay | 1880 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab) Variant | SMPD | Vishay Semiconductors | 2000 | 12 A | - | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 71 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 400 V | 1 V @ 12 A | -55°C ~ 175°C | 165 A | 400 V | 3.6A | Rectifiers | - | 96pF @ 4V, 1MHz | 300 ns | 300 ns | Rectifiers | 1 V | Rectifiers | ||
![]() SE30NDHM3/I Vishay | 275 | - | - | Surface Mount, Wettable Flank | 2-VDFN | DFN3820A | Vishay Semiconductors | 14000 | 3 A | - | 10 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 169 W | Active | Details | - | 200 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 200 V | 1.1 V @ 3 A | -55°C ~ 175°C | 40 A | 200 V | 3A | Rectifiers | - | 19pF @ 4V, 1MHz | 1.5 us | 1.5 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE8D30G-M3/H Vishay | 15448 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 3500 | 3 A | - | 10 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 400 V | 1.1 V @ 3 A | -55°C ~ 175°C | 40 A | 400 V | 3A | Rectifiers | - | 19pF @ 4V, 1MHz | 1.5 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE8D20G-M3/H Vishay | 8440 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 3500 | 2 A | - | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 400 V | 1.1 V @ 2 A | -55°C ~ 175°C | 35 A | 400 V | 2A | Rectifiers | - | 12pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE20NG-M3/I Vishay | 15411 |
| - | Surface Mount, Wettable Flank | 2-VDFN | DFN3820A | Vishay Semiconductors | 14000 | 2 A | - | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 169 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 400 V | 1.1 V @ 2 A | -55°C ~ 175°C | 32 A | 400 V | 2A | Rectifiers | - | 12pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE12DTG-M3/I Vishay | 3480 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab) Variant | SMPD | Vishay Semiconductors | 2000 | 12 A | - | 20 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 75 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 20 µA @ 400 V | 1.15 V @ 12 A | -55°C ~ 175°C | 125 A | 400 V | 3.2A | Rectifiers | - | 90pF @ 4V, 1MHz | 3 us | 3 µs | Rectifiers | 1.15 V | Rectifiers | ||
![]() SE80PWTG-M3/I Vishay | 5755 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | SlimDPAK | Vishay Semiconductors | 4500 | 8 A | - | 15 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 95 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 15 µA @ 400 V | 1.12 V @ 8 A | -55°C ~ 175°C | 110 A | 400 V | 2.6A | Rectifiers | - | 58pF @ 4V, 1MHz | 2.4 us | 2.4 µs | Rectifiers | 1.12 V | Rectifiers | ||
![]() SE100PWTG-M3/I Vishay | 3339 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | SlimDPAK | Vishay Semiconductors | 4500 | 10 A | - | 20 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 94 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 20 µA @ 400 V | 1.14 V @ 10 A | -55°C ~ 175°C | 125 A | 400 V | 2.7A | Rectifiers | - | 78pF @ 4V, 1MHz | 2.6 us | 2.6 µs | Rectifiers | 1.14 V | Rectifiers | ||
![]() SE20DTG-M3/I Vishay | 280 |
| - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab) Variant | SMPD | Vishay Semiconductors | 2000 | 20 A | - | 25 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 75 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 25 µA @ 400 V | 1.2 V @ 20 A | -55°C ~ 175°C | 150 A | 400 V | 3.8A | Rectifiers | - | 150pF @ 4V, 1MHz | 3 us | 3 µs | Rectifiers | 1.2 V | Rectifiers | ||
![]() SE8D20GHM3/H Vishay | 16108 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 3500 | 2 A | - | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 400 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 400 V | 1.1 V @ 2 A | -55°C ~ 175°C | 35 A | 400 V | 2A | Rectifiers | - | 12pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE8D20J-M3/H Vishay | 11216 |
| - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | Vishay Semiconductors | 3500 | 2 A | - | 5 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 150 W | Active | Details | eSMP | 600 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 600 V | 1.1 V @ 2 A | -55°C ~ 175°C | 35 A | 600 V | 2A | Rectifiers | - | 12pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers | ||
![]() SE40NJ-M3/I Vishay | 286 | - | - | Surface Mount, Wettable Flank | 2-VDFN | DFN3820A | Vishay Semiconductors | 14000 | 4 A | - | 10 uA | Vishay | + 175 C | Vishay General Semiconductor - Diodes Division | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 169 W | Active | Details | - | 600 V | - | Bulk | Automotive, AEC-Q101 | Standard Recovery Rectifiers | Diodes & Rectifiers | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 600 V | 1.1 V @ 4 A | -55°C ~ 175°C | 60 A | 600 V | 4A | Rectifiers | - | 24pF @ 4V, 1MHz | 1.2 us | 1.2 µs | Rectifiers | 1.1 V | Rectifiers |