- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Case | Case1 | Certificates | Fastening thread | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mfr | Mounting | Qualification | Semiconductor structure | Type of diode | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Load current | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MURS160HE3/52T Vishay General Semiconductor - Diodes Division | 4812 | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | MURS160 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.25 V @ 1 A | -65°C ~ 175°C | 600 V | 2A | - | - | 75 ns | - | ||
![]() VSKY20401608-G4-08 Vishay General Semiconductor - Diodes Division | 5000 |
| - | Surface Mount | 0603 (1608 Metric) | CLP1608-2L | VSKY20401608 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 40 V | 580 mV @ 2 A | 125°C (Max) | 40 V | 2A | 340pF @ 0V, 1MHz | - | - | - | ||
![]() VS-60APF06PBF Vishay General Semiconductor - Diodes Division | 32363 | - | - | Through Hole | TO-247-3 | TO-247AC | 60APF06 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 600 V | 1.3 V @ 60 A | -40°C ~ 150°C | 600 V | 60A | - | - | 180 ns | - | ||
![]() RS2BHE3_A/H Vishay General Semiconductor - Diodes Division | 12000 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | RS2B | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 100 V | 1.3 V @ 1.5 A | -55°C ~ 150°C | 100 V | 1.5A | 20pF @ 4V, 1MHz | - | 150 ns | Automotive | ||
![]() SS5P3-M3/86A Vishay General Semiconductor - Diodes Division | 50 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS5P3 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 250 µA @ 30 V | 520 mV @ 5 A | -55°C ~ 150°C | 30 V | 5A | 280pF @ 4V, 1MHz | - | - | - | ||
![]() 1N4002E-E3/53 Vishay General Semiconductor - Diodes Division | 17236 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | 1N4002 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Cut Tape (CT) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 100 V | 1.1 V @ 1 A | -50°C ~ 150°C | 100 V | 1A | 15pF @ 4V, 1MHz | - | - | - | ||
![]() SB340A-E3/54 Vishay General Semiconductor - Diodes Division | 100 | - | - | Through Hole | DO-201AD, Axial | DO-201AD | SB340 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 40 V | 500 mV @ 3 A | -65°C ~ 150°C | 40 V | 3A | - | - | - | - | ||
![]() BYG10KHM3_A/H Vishay General Semiconductor - Diodes Division | 12000 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | BYG10 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 1 µA @ 800 V | 1.15 V @ 1.5 A | -55°C ~ 150°C | 800 V | 1.5A | - | - | 4 µs | Automotive | ||
![]() BYM11-200-E3/96 Vishay General Semiconductor - Diodes Division | 23 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB | BYM11 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 200 V | 1.3 V @ 1 A | -65°C ~ 175°C | 200 V | 1A | 15pF @ 4V, 1MHz | - | 150 ns | - | ||
![]() B340A-E3/5AT Vishay General Semiconductor - Diodes Division | 1633 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | B340 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 40 V | 550 mV @ 3 A | -65°C ~ 150°C | 40 V | 3A | - | - | - | - | ||
![]() VS-85HF100 VISHAY | 17 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 1kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-70HFR80 VISHAY | 100 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.75g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.8kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-85HFR20 VISHAY | 396 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.76g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 200V | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-70HF100 VISHAY | 213 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 21g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 1kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-70HF140 VISHAY | 122 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 22.08g | bulk | VS-7xHF(R) | 1kA | 1.46V | 110A | 1.4kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-70HFR30 VISHAY | 31 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 300V | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-70HF80 VISHAY | 200 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.83g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.8kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-85HF140 VISHAY | 118 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.4V | 133A | 1.4kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 85A | - | - | ||
![]() VS-70HFR160 VISHAY | 900 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.9g | bulk | VS-7xHF(R) | 1kA | 1.46V | 110A | 1.6kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-150UR60D VISHAY | 6321 | - | - | - | - | - | - | DO8 | DO205AA | RoHS compliant | 3/8"-24UNF-2A | 105.2g | bulk | VS-150U(R) | 3kA | 1.47V | 235A | 0.6kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | 150A | - | - |