- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-1EMH02-M3/5AT Vishay General Semiconductor - Diodes Division | 7500 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | 1EMH02 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 µA @ 200 V | 900 mV @ 1 A | -55°C ~ 175°C | 200 V | 1A | - | 15.2 ns | - | ||
![]() SE70PDHM3/86A Vishay General Semiconductor - Diodes Division | 70000 | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SE70 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Discontinued at Digi-Key | Standard Recovery >500ns, > 200mA (Io) | 20 µA @ 200 V | 1.05 V @ 7 A | -55°C ~ 175°C | 200 V | 2.9A | 76pF @ 4V, 1MHz | 2.6 µs | Automotive | ||
![]() 1N4150W-G3-18 Vishay General Semiconductor - Diodes Division | 9258 |
| - | Surface Mount | SOD-123 | SOD-123 | 1N4150 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 100 nA @ 50 V | 1 V @ 200 mA | -55°C ~ 150°C | 50 V | 200mA | 2.5pF @ 0V, 1MHz | 4 ns | - | ||
![]() MURS120HE3_A/H Vishay General Semiconductor - Diodes Division | 190 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | MURS120 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 µA @ 200 V | 875 mV @ 1 A | -65°C ~ 175°C | 200 V | 2A | - | 35 ns | Automotive | ||
![]() RS07B-M-08 Vishay General Semiconductor - Diodes Division | 6000 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | RS07 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 1.15 V @ 700 mA | -55°C ~ 150°C | 100 V | 500mA | 9pF @ 4V, 1MHz | 150 ns | Automotive | ||
![]() MURS360S-E3/52T Vishay General Semiconductor - Diodes Division | 12500 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | MURS360 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.45 V @ 3 A | -65°C ~ 175°C | 600 V | 1.5A | - | 75 ns | - | ||
![]() VS-HFA08TB60-M3 Vishay General Semiconductor - Diodes Division | 8014 |
| - | Through Hole | TO-220-2 | TO-220AC | HFA08 | Vishay General Semiconductor - Diodes Division | - | Tube | HEXFRED® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 2.1 V @ 16 A | -55°C ~ 150°C | 600 V | 8A | - | 55 ns | - | ||
![]() 60CPF06 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | 60CPF06 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 600 V | 1.3 V @ 60 A | -40°C ~ 150°C | 600 V | 60A | - | 180 ns | - | ||
![]() BAS21-E3-08 Vishay General Semiconductor - Diodes Division | 9548 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BAS21 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 100 nA @ 200 V | 1.25 V @ 200 mA | -55°C ~ 150°C | 200 V | 200mA | 5pF @ 0V, 1MHz | 50 ns | - | ||
![]() ESH1PDHM3/84A Vishay General Semiconductor - Diodes Division | 30000 |
| - | Surface Mount | DO-220AA | DO-220AA (SMP) | ESH1 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 200 V | 900 mV @ 1 A | -55°C ~ 175°C | 200 V | 1A | 25pF @ 4V, 1MHz | 25 ns | Automotive | ||
![]() ES1D-E3/5AT Vishay General Semiconductor - Diodes Division | 135000 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | ES1 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 200 V | 920 mV @ 1 A | -55°C ~ 150°C | 200 V | 1A | 10pF @ 4V, 1MHz | 25 ns | - | ||
![]() VS-8EWS10STR-M3 Vishay General Semiconductor - Diodes Division | 24 |
| - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 8EWS10 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 50 µA @ 1000 V | 1.1 V @ 8 A | -55°C ~ 150°C | 1000 V | 8A | - | - | - | ||
![]() SS2H10HE3/5BT Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | SS2H10 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 790 mV @ 2 A | -65°C ~ 175°C | 100 V | 2A | - | - | Automotive | ||
![]() ES3B-M3/57T Vishay General Semiconductor - Diodes Division | 18700 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | ES3B | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 900 mV @ 3 A | -55°C ~ 150°C | 100 V | 3A | 45pF @ 4V, 1MHz | 30 ns | - | ||
![]() SD101AWS-HE3-18 Vishay General Semiconductor - Diodes Division | 16038 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | SD101 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 200 nA @ 50 V | 1 V @ 15 mA | -55°C ~ 125°C | 60 V | 30mA | 2pF @ 0V, 1MHz | 1 ns | Automotive | ||
![]() VS-30EPF04PBF Vishay General Semiconductor - Diodes Division | 475 | - | - | Through Hole | TO-247-2 | TO-247AC Modified | 30EPF04 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 400 V | 1.41 V @ 30 A | -40°C ~ 150°C | 400 V | 30A | - | 160 ns | - | ||
![]() BYW86-TR Vishay General Semiconductor - Diodes Division | 16370 | - | - | Through Hole | SOD-64, Axial | SOD-64 | BYW86 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 1 µA @ 1000 V | 1 V @ 3 A | -55°C ~ 175°C | 1000 V | 3A | 60pF @ 4V, 1MHz | 7.5 µs | - | ||
![]() VS-300UR60A Vishay General Semiconductor - Diodes Division | 72 | - | - | Stud Mount | DO-205AB, DO-9, Stud | DO-205AB (DO-9) | 300UR60 | Vishay General Semiconductor - Diodes Division | - | Bulk | - | Obsolete | Standard Recovery >500ns, > 200mA (Io) | 40 mA @ 600 V | 1.4 V @ 942 A | -65°C ~ 200°C | 600 V | 300A | - | - | - | ||
![]() RGP10J-E3/73 Vishay General Semiconductor - Diodes Division | 80000 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | RGP10 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.3 V @ 1 A | -65°C ~ 175°C | 600 V | 1A | 15pF @ 4V, 1MHz | 250 ns | - | ||
![]() SD103A-TAP Vishay General Semiconductor - Diodes Division | 40000 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-204AH (DO-35) | SD103 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Cut Tape (CT) | - | Active | Small Signal =< 200mA (Io), Any Speed | 5 µA @ 30 V | 600 mV @ 200 mA | 125°C (Max) | 40 V | 200mA | 50pF @ 0V, 1MHz | 10 ns | Automotive |