- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Element Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Stud Size | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GBPC2506A Vishay | 645 | - | - | 20 Weeks | - | - | NO | - | SILICON | 4 | 1.1 V | VISHAY INTERTECHNOLOGY INC | Vishay | - | VS-GBPC2506A | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | - | Obsolete | - | NOT SPECIFIED | 8.04 | Yes | Yes | - | - | - | 4 Pin Solder 0.250 inch Quick Connect Terminals | - | Nickel (Ni) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 4 | S-PUFM-D4 | Not Qualified | Full Wave Diode Bridge | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | - | - | 25 A | - | - | - | 1 | - | - | - | 600 V | - | - | 420 A | - | - | 600 | - | - | - | - | - | - | - | - | ||
15ETL06FPPBF Vishay | 19000 | - | - | - | - | - | NO | - | SILICON | 2 | 0.92 V | INTERNATIONAL RECTIFIER CORP | Vishay | - | VS-15ETL06FPPBF | - | 1 | 175 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-220AC-FP | Transferred | TO-220AC | 30 | 5.53 | - | Yes | - | - | Yes | - | EAR99 | - | - | - | HYPERFAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, UL RECOGNIZED | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | THROUGH-HOLE | 250 | compliant | 2 | R-PSFM-T2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | ISOLATED | - | - | - | 15 A | - | - | - | 1 | - | - | - | 600 V | TO-220AC | - | 250 A | - | - | - | 0.27 µs | - | - | - | - | - | - | - | ||
1N1206RA Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 1 | 1.35 V | VISHAY INTERTECHNOLOGY INC | Vishay | - | VS-1N1206RA | - | 1 | 200 °C | - | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AA (DO-4) | Active | DO-5 | NOT APPLICABLE | 1.08 | - | Yes | - | e3 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT APPLICABLE | compliant | 1 | O-MUPM-D1 | Not Qualified | - | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | - | ANODE | - | - | - | 12 A | - | - | - | 1 | - | - | - | 600 V | DO-203AA | - | 240 A | - | - | 600 | - | 10/32 UNF-2A | - | - | - | - | - | - | ||
85HFR40 Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 1 | 1.2 V | VISHAY INTERTECHNOLOGY INC | Vishay | - | VS-85HFR40 | - | 1 | 180 °C | -65 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Active | DO-5 | NOT SPECIFIED | 5.49 | - | Yes | - | - | Yes | - | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | 1 | O-MUPM-D1 | Not Qualified | - | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | - | ANODE | - | - | - | 85 A | - | - | - | 1 | - | - | - | 400 V | DO-203AB | - | 1800 A | - | - | 400 | - | 1/4-28 UNF-2A | - | - | - | - | - | - | ||
DF06S-E3 Vishay | In Stock | - | - | - | - | - | YES | - | SILICON | 4 | 1.1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | CASE DFS | DF06S-E3 | 1 | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | - | Active | - | 40 | 1.16 | - | Yes | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | - | DUAL | GULL WING | 260 | unknown | 4 | R-PDSO-G4 | Not Qualified | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | 1 A | - | - | - | 1 | - | - | - | 600 V | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | ||
BYS10-45-E3 Vishay | 2180 | - | - | - | - | - | YES | - | SILICON | 2 | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | BYS10-45-E3 | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AC | 40 | 5.22 | - | Yes | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SCHOTTKY | DUAL | C BEND | 260 | unknown | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | 1.5 A | - | - | - | 1 | - | - | - | 45 V | DO-214AC | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | ||
19TQ015SPBF Vishay | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | 0.32 V | INTERNATIONAL RECTIFIER CORP | Vishay | - | VS-19TQ015SPBF | 1 | 1 | 125 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Transferred | D2PAK | 30 | 5.2 | - | Yes | - | e3 | - | - | EAR99 | MATTE TIN OVER NICKEL | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | 260 | compliant | 4 | R-PSSO-G2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 19 A | - | - | - | 1 | - | - | - | 15 V | TO-263AB | - | 700 A | - | - | - | - | - | - | - | - | - | - | - | ||
MBRD320TRRPBF Vishay | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | 0.49 V | INTERNATIONAL RECTIFIER CORP | Vishay | - | VS-MBRD320TRRPBF | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | LEAD FREE, PLASTIC, SIMILAR TO TO-252AA, DPAK-3 | RECTANGULAR | SMALL OUTLINE | D-PAK | Transferred | TO-252AA | 30 | 5.41 | - | Yes | - | e3 | - | - | EAR99 | MATTE TIN OVER NICKEL | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | GULL WING | 260 | unknown | 3 | R-PSSO-G2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 3 A | - | - | - | 1 | - | - | - | 20 V | TO-252AA | - | 490 A | - | - | - | - | - | - | - | - | - | - | - | ||
MBRD650CTTRLPBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | - | VS-MBRD650CTTRLPBF | - | - | - | - | - | - | - | - | D-PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SD1100C04L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | - | VS-SD1100C04L | - | - | - | - | - | - | - | - | DO-200AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SD1500C04L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | - | VS-SD1500C04L | - | - | - | - | - | - | - | - | DO-200AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MBRD340TRLPBF Vishay | 1614 | - | - | - | - | - | - | - | - | - | - | - | Vishay | - | VS-MBRD340TRLPBF | - | - | - | - | - | - | - | - | D-PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N1186RA Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 1 | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | - | 1N1186RA | - | 1 | 200 °C | -65 °C | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-5 | NOT APPLICABLE | 1.68 | - | Yes | - | e3 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT APPLICABLE | compliant | 1 | O-MUPM-D1 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | ANODE | - | - | - | 40 A | - | - | - | 1 | - | - | - | 200 V | DO-203AB | - | 800 A | - | - | 200 | - | - | - | - | - | - | - | - | ||
BYM10-400-E3 Vishay | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | 1.1 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | BYM10-400-E3 | 1 | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | Active | DO-213AB | 40 | 5.35 | - | Yes | - | e2 | Yes | - | EAR99 | TIN SILVER | - | - | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | Rectifier Diodes | - | END | WRAP AROUND | 260 | unknown | 2 | O-PELF-R2 | Not Qualified | - | - | SINGLE | - | RECTIFIER DIODE | - | ISOLATED | - | - | - | 1 A | - | - | - | - | - | - | - | 400 V | DO-213AB | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | ||
70HF120 Vishay | 61583 | - | - | 18 Weeks | - | - | NO | - | SILICON | 1 | 1.4 V | VISHAY INTERTECHNOLOGY INC | Vishay | - | VS-70HF120 | - | 1 | 180 °C | -65 °C | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Active | DO-5 | NOT SPECIFIED | 5.53 | - | Yes | - | e3 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | 1 | O-MUPM-D1 | Not Qualified | - | Cathode Stud (Forward) | SINGLE | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 70 A | - | - | - | 1 | - | - | - | 1200 V | DO-203AB | - | 1250 A | - | - | 1.2 | - | 1/4-28 UNF-2A | - | - | - | - | - | - | ||
80CPQ150PBF Vishay | 6 | - | - | - | - | - | NO | - | SILICON | 3 | 0.71 V | VISHAY INTERTECHNOLOGY INC | Vishay | - | 80CPQ150PBF | - | 2 | 175 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-247AC | Obsolete | TO-247AC | 40 | 5.41 | - | Yes | - | - | Yes | - | EAR99 | - | - | - | HIGH POWER | FREE WHEELING DIODE, HIGH RELIABILITY, LOW LEAKAGE CURRENT | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | 260 | compliant | 3 | R-PSFM-T3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 40 A | - | - | - | 1 | - | - | - | 150 V | TO-247AC | - | 1930 A | - | - | - | - | - | - | - | - | - | - | - | ||
BAS21-V-GS08 Vishay | 39 | - | - | - | Tin | Surface Mount | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Digi-Reel® | - | - | SMD/SMT | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 250 mW | - | 200 mA | 100 nA | 2.5 A | - | 1.25 V | 200 V | 200 mA | - | 50 ns | 100 nA | 250 V | - | - | 2.5 A | - | 2.5 A | 50 ns | - | - | - | 1.15 mm | 3.1 mm | 1.43 mm | No | Unknown | Lead Free | ||
71HFR40 Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 1 | 1.35 V | VISHAY INTERTECHNOLOGY INC | Vishay | - | VS-71HFR40 | - | 1 | 180 °C | -65 °C | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-5 | NOT APPLICABLE | 5.49 | - | Yes | - | e3 | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT APPLICABLE | not_compliant | 1 | O-MUPM-D1 | Not Qualified | - | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | - | ANODE | - | - | - | 70 A | - | - | - | 1 | - | - | - | 400 V | DO-203AB | - | 1250 A | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | - | - | ||
SS34-E3 Vishay | 1505 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
30CTQ045STRLPBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay | - | VS-30CTQ045STRLPBF | - | - | - | - | - | - | - | - | D Squared PAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |