- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-10TQ045SPBF Vishay General Semiconductor - Diodes Division | 1750 | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 10TQ045 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 2 mA @ 45 V | 570 mV @ 10 A | -55°C ~ 175°C | 45 V | 10A | 900pF @ 5V, 1MHz | - | - | ||
![]() V12PM45HM3/H Vishay General Semiconductor - Diodes Division | 4620 | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | V12PM45 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 45 V | 600 mV @ 12 A | -40°C ~ 175°C | 45 V | 12A | 2350pF @ 4V, 1MHz | - | Automotive | ||
![]() AU1PJHM3/85A Vishay General Semiconductor - Diodes Division | 24 |
| - | Surface Mount | DO-220AA | DO-220AA (SMP) | AU1 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 600 V | 1.5 V @ 1 A | -55°C ~ 175°C | 600 V | 1A | 11pF @ 4V, 1MHz | 75 ns | Automotive | ||
![]() BYV98-200-TR Vishay General Semiconductor - Diodes Division | 12139 | - | - | Through Hole | SOD-64, Axial | SOD-64 | BYV98 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | 1.1 V @ 5 A | -55°C ~ 175°C | 200 V | 4A | - | 35 ns | - | ||
![]() BYW178-TR Vishay General Semiconductor - Diodes Division | 13212 |
| - | Through Hole | SOD-64, Axial | SOD-64 | BYW178 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 800 V | 1.9 V @ 3 A | -55°C ~ 175°C | 800 V | 3A | - | 60 ns | - | ||
![]() 1N4151W-G3-18 Vishay General Semiconductor - Diodes Division | 24 |
| - | Surface Mount | SOD-123 | SOD-123 | 1N4151 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 50 nA @ 50 V | 1 V @ 50 mA | -55°C ~ 150°C | 50 V | 150mA | - | 4 ns | - | ||
![]() ES1B-M3/61T Vishay General Semiconductor - Diodes Division | 1800 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | ES1 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 100 V | 920 mV @ 1 A | -55°C ~ 150°C | 100 V | 1A | 10pF @ 4V, 1MHz | 25 ns | - | ||
![]() VS-E5PH3012L-N3 Vishay General Semiconductor - Diodes Division | 5500 |
| - | Through Hole | TO-247-2 | TO-247AD | E5PH3012 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 1200 V | 2.3 V @ 30 A | -55°C ~ 175°C | 1200 V | 30A | - | 113 ns | - | ||
![]() BAT85S-TAP Vishay General Semiconductor - Diodes Division | 10000 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-204AH (DO-35) | BAT85 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Small Signal =< 200mA (Io), Any Speed | 2 µA @ 25 V | 800 mV @ 100 mA | -65°C ~ 150°C | 30 V | 200mA | 10pF @ 1V, 1MHz | 5 ns | - | ||
![]() MUH1PB-M3/89A Vishay General Semiconductor - Diodes Division | 5050 |
| - | Surface Mount | DO-219AD | DO-219AD (MicroSMP) | MUH1 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 100 V | 1.05 V @ 1 A | -55°C ~ 175°C | 100 V | 1A | - | 40 ns | - | ||
![]() VS-8EWF10STRR-M3 Vishay General Semiconductor - Diodes Division | 29 |
| - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 8EWF10 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 1000 V | 1.3 V @ 8 A | -40°C ~ 150°C | 1000 V | 8A | - | 270 ns | - | ||
![]() BAT46W-E3-18 Vishay General Semiconductor - Diodes Division | 7341 |
| - | Surface Mount | SOD-123 | SOD-123 | BAT46 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 5 µA @ 75 V | 1 V @ 250 mA | 125°C (Max) | 100 V | 150mA | 6pF @ 1V, 1MHz | - | - | ||
![]() VS-10ETF12THM3 Vishay General Semiconductor - Diodes Division | 416 | - | - | Through Hole | TO-220-2 | TO-220AC | 10ETF12 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 1200 V | 1.33 V @ 10 A | -40°C ~ 150°C | 1200 V | 10A | - | 310 ns | Automotive | ||
![]() VS-15ETU12HN3 Vishay General Semiconductor - Diodes Division | 24 |
| - | Through Hole | TO-220-2 | TO-220AC | 15ETU12 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tube | FRED Pt® | Last Time Buy | Fast Recovery =< 500ns, > 200mA (Io) | 80 µA @ 1200 V | 2.78 V @ 15 A | -55°C ~ 175°C | 1200 V | 15A | - | 167 ns | Automotive | ||
![]() VS-HFA08SD60STRPBF Vishay General Semiconductor - Diodes Division | 10 | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | HFA08 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | HEXFRED® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.7 V @ 8 A | -55°C ~ 150°C | 600 V | 8A | - | 55 ns | - | ||
![]() MSS1P5-E3/89A Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-219AD | DO-219AD (MicroSMP) | MSS1P5 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 50 V | 680 mV @ 1 A | -55°C ~ 150°C | 50 V | 1A | 40pF @ 4V, 1MHz | - | - | ||
![]() VS-10ETF12SPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 10ETF12 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 1000 V | 1.33 V @ 10 A | -40°C ~ 150°C | 1200 V | 10A | - | 310 ns | - | ||
![]() ES3C-E3/57T Vishay General Semiconductor - Diodes Division | 2550 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | ES3C | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 150 V | 900 mV @ 3 A | -55°C ~ 150°C | 150 V | 3A | 45pF @ 4V, 1MHz | 30 ns | - | ||
![]() SS5P10-M3/86A Vishay General Semiconductor - Diodes Division | 565 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS5P10 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 15 µA @ 100 V | 880 mV @ 5 A | -55°C ~ 150°C | 100 V | 5A | 130pF @ 4V, 1MHz | - | - | ||
![]() SD101BWS-HE3-08 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | SD101 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 200 nA @ 40 V | 950 mV @ 15 mA | -55°C ~ 125°C | 50 V | 30mA | 2.1pF @ 0V, 1MHz | 1 ns | Automotive |