- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Exterior Housing Material | Base Product Number | Case | Case1 | Certificates | Fastening thread | Gross weight | Ihs Manufacturer | Kind of package | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mfr | Mounting | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Qualification | Semiconductor structure | Type of diode | Packaging | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | JEDEC-95 Code | Capacitance @ Vr, F | Trigger Device Type | Load current | Repetitive Peak Off-state Voltage | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | DC Gate Trigger Current-Max | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS12-E3/61T Vishay General Semiconductor - Diodes Division | 417600 | - | Datasheet | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | SS12 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 200 μA @ 20 V | 500 mV @ 1 A | -65°C ~ 125°C | 20 V | 1A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4448WS-HE3-08 Vishay General Semiconductor - Diodes Division | 34452 |
| Datasheet | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | 1N4448 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | 5 μA @ 75 V | 720 mV @ 5 mA | -55°C ~ 150°C | 75 V | 150mA | - | - | - | - | - | - | - | - | 4 ns | Automotive | ||
![]() S1J-E3/61T Vishay General Semiconductor - Diodes Division | 673200 | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | S1J | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | 1 μA @ 600 V | 1.1 V @ 1 A | -55°C ~ 150°C | 600 V | 1A | - | 12pF @ 4V, 1MHz | - | - | - | - | - | - | 1.8 μs | - | ||
![]() SS24S-E3/61T Vishay General Semiconductor - Diodes Division | 2248 |
| Datasheet | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | SS24 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 200 μA @ 40 V | 550 mV @ 2 A | -55°C ~ 150°C | 40 V | 2A | - | - | - | - | - | - | - | - | - | - | ||
![]() CR300-E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70TPS16 Vishay Semiconductors | 675 | - | Datasheet | - | - | NO | - | 3 | 1 | - | - | - | - | - | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Obsolete | TO-274AA | - | - | - | - | e0 | - | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSIP-T3 | Not Qualified | SINGLE | - | - | - | - | - | - | TO-274AA | - | SCR | - | 1600 V | 1600 V | 75 A | 100 mA | - | - | ||
![]() VS-85HF100 VISHAY | 17 |
| - | - | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | - | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 1kV | - | screw type | - | - | - | - | - | - | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85A | - | - | - | - | - | - | ||
![]() VS-70HFR80 VISHAY | 100 |
| - | - | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.75g | - | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.8kV | - | screw type | - | - | - | - | - | - | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70A | - | - | - | - | - | - | ||
![]() VS-85HFR20 VISHAY | 396 |
| - | - | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.76g | - | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 200V | - | screw type | - | - | - | - | - | - | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85A | - | - | - | - | - | - | ||
![]() VS-70HF100 VISHAY | 213 |
| - | - | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 21g | - | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 1kV | - | screw type | - | - | - | - | - | - | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70A | - | - | - | - | - | - | ||
![]() VS-70HF140 VISHAY | 122 |
| - | - | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 22.08g | - | bulk | VS-7xHF(R) | 1kA | 1.46V | 110A | 1.4kV | - | screw type | - | - | - | - | - | - | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70A | - | - | - | - | - | - | ||
![]() VS-70HFR30 VISHAY | 31 |
| - | - | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | - | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 300V | - | screw type | - | - | - | - | - | - | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70A | - | - | - | - | - | - | ||
![]() VS-70HF80 VISHAY | 200 |
| - | - | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.83g | - | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.8kV | - | screw type | - | - | - | - | - | - | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70A | - | - | - | - | - | - | ||
![]() VS-85HF140 VISHAY | 118 |
| - | - | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | - | bulk | VS-8xHF(R) | 1.45kA | 1.4V | 133A | 1.4kV | - | screw type | - | - | - | - | - | - | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85A | - | - | - | - | - | - | ||
![]() VS-70HFR160 VISHAY | 900 |
| - | - | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 20.9g | - | bulk | VS-7xHF(R) | 1kA | 1.46V | 110A | 1.6kV | - | screw type | - | - | - | - | - | - | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70A | - | - | - | - | - | - | ||
![]() VS-150UR60D VISHAY | 6321 | - | - | - | - | - | - | - | - | - | DO8 | DO205AA | RoHS compliant | 3/8"-24UNF-2A | 105.2g | - | bulk | VS-150U(R) | 3kA | 1.47V | 235A | 0.6kV | - | screw type | - | - | - | - | - | - | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150A | - | - | - | - | - | - | ||
![]() VS-400U160D VISHAY | 40 |
| - | - | - | - | - | - | - | - | DO9 | DO205AB | RoHS compliant | 3/4"-16UNF-2A | 257.6g | - | bulk | VS-400U(R) | 8.25kA | 1.62V | 630A | 1.6kV | - | screw type | - | - | - | - | - | - | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400A | - | - | - | - | - | - | ||
![]() VS-240UR120D VISHAY | 36 |
| - | - | - | - | - | - | - | - | DO9 | DO205AB | RoHS compliant | 3/4"-16UNF-2A | 250g | - | bulk | VS-240U(R) | 4.5kA | 1.33V | 500A | 1.2kV | - | screw type | - | - | - | - | - | - | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320A | - | - | - | - | - | - | ||
![]() VS-150UR80D VISHAY | 6321 |
| - | - | - | - | - | - | - | - | DO8 | DO205AA | RoHS compliant | 3/8"-24UNF-2A | 130g | - | bulk | VS-150U(R) | 3kA | 1.47V | 235A | 0.8kV | - | screw type | - | - | - | - | - | - | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150A | - | - | - | - | - | - | ||
![]() VS-1N1183A VISHAY | 11 |
| - | - | - | - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | 17g | - | bulk | - | 765A | 1.3V | - | 50V | - | screw type | - | - | - | - | - | - | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - |