- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-85HFLR20S02 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 200V | screw type | anode to stud | rectifying | 200ns | 85A | ||
![]() VS-86HF120 VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 1.2kV | screw type | cathode to stud | rectifying | - | 85A | ||
![]() VS-95PF160W VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | 17g | bulk | VS-9xPF(R)(W) | 1.45kA | 1.4V | 149A | 1.6kV | screw type | cathode to stud | rectifying | - | 95A | ||
![]() VS-86HF20 VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 200V | screw type | cathode to stud | rectifying | - | 85A | ||
![]() VS-85HFL10S02 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 100V | screw type | cathode to stud | rectifying | 200ns | 85A | ||
![]() VS-85HFL60S02 VISHAY | 130 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 0.6kV | screw type | cathode to stud | rectifying | 200ns | 85A | ||
![]() VS-87HFR60 VISHAY | In Stock | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.6kV | screw type | anode to stud | rectifying | - | 85A | ||
![]() VS-85HFLR40S02 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 0.4kV | screw type | anode to stud | rectifying | 200ns | 85A | ||
![]() VS-95PF140 VISHAY | In Stock | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | 17g | bulk | VS-9xPF(R)(W) | 1.45kA | 1.4V | 149A | 1.4kV | screw type | cathode to stud | rectifying | - | 95A | ||
![]() VS-85HFL20S05 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 200V | screw type | cathode to stud | rectifying | 0.5µs | 85A | ||
![]() VS-87HF60 VISHAY | In Stock | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.6kV | screw type | cathode to stud | rectifying | - | 85A | ||
![]() VS-86HFR80 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.8kV | screw type | anode to stud | rectifying | - | 85A | ||
![]() VS-SD2500C24K VISHAY | In Stock | - | - | DO200AC | K-PUK | RoHS compliant | - | - | 425g | bulk | VS-SD2500CK | 31kA | 1.41V | 5kA | 2.4kV | Press-Pack | - | hockey-puck rectifying | - | 3kA | ||
![]() VS-SD200N24PC VISHAY | In Stock | - | - | DO30 | DO205AC | RoHS compliant | 1/2"-20UNF-2A | - | 120g | bulk | VS-SD200N/R | 4.7kA | 1.4V | 314A | 2.4kV | screw type | cathode to stud | rectifying | - | 200A | ||
![]() VS-85HFLR10S02 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 100V | screw type | anode to stud | rectifying | 200ns | 85A | ||
![]() VS-88HFR60 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.6kV | screw type | anode to stud | rectifying | - | 85A | ||
![]() VS-87HFR160 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.4V | 133A | 1.6kV | screw type | anode to stud | rectifying | - | 85A | ||
![]() VS-SD400R20PC VISHAY | 17 |
| - | DO9 | DO205AB | RoHS compliant | 3/4"-16UNF-2A | - | 250g | bulk | VS-SD400N/R | 8.25kA | 1.62V | 630A | 2kV | screw type | anode to stud | rectifying | - | 400A | ||
![]() VS-SD300C20C VISHAY | 17 |
| - | A-PUK | DO200AA | RoHS compliant | - | - | 70g | bulk | VS-SD300C | 6.05kA | 2.08V | 1.15kA | 2kV | Press-Pack | - | hockey-puck rectifying | - | 650A | ||
![]() VS-88HF80 VISHAY | 142 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.8kV | screw type | cathode to stud | rectifying | - | 85A |