- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-88HFR60 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.6kV | screw type | anode to stud | rectifying | - | 85A | ||
![]() VS-87HFR160 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.4V | 133A | 1.6kV | screw type | anode to stud | rectifying | - | 85A | ||
![]() VS-SD400R20PC VISHAY | 17 |
| - | DO9 | DO205AB | RoHS compliant | 3/4"-16UNF-2A | - | - | 250g | bulk | VS-SD400N/R | 8.25kA | 1.62V | 630A | 2kV | screw type | anode to stud | rectifying | - | 400A | ||
![]() VS-SD300C20C VISHAY | 17 |
| - | A-PUK | DO200AA | RoHS compliant | - | - | - | 70g | bulk | VS-SD300C | 6.05kA | 2.08V | 1.15kA | 2kV | Press-Pack | - | hockey-puck rectifying | - | 650A | ||
![]() VS-88HF80 VISHAY | 142 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.8kV | screw type | cathode to stud | rectifying | - | 85A | ||
![]() VS-95PFR120W VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-9xPF(R)(W) | 1.68kA | 1.4V | 149A | 1.2kV | screw type | anode to stud | rectifying | - | 95A | ||
![]() VS-87HFL100S05 VISHAY | 121 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | isolated lead - silicone sleeve | 17g | bulk | VS-8xHFL(R) | 1.1kA | 1.75V | 134A | 1kV | screw type | cathode to stud | rectifying | 0.5µs | 85A | ||
![]() VS-95PFR80W VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-9xPF(R)(W) | 1.68kA | 1.4V | 149A | 0.8kV | screw type | anode to stud | rectifying | - | 95A | ||
![]() VS-88HFR40 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.4kV | screw type | anode to stud | rectifying | - | 85A | ||
![]() VS-SD3000C10K VISHAY | In Stock | - | - | DO200AC | K-PUK | RoHS compliant | - | - | - | 425g | bulk | VS-SD3000CK | 35.8kA | 1.22V | 6.23kA | 1kV | Press-Pack | - | hockey-puck rectifying | - | 3.8kA | ||
![]() VS-SD200R16PC VISHAY | In Stock | - | - | DO30 | DO205AC | RoHS compliant | 1/2"-20UNF-2A | - | - | 120g | bulk | VS-SD200N/R | 4.7kA | 1.4V | 314A | 1.6kV | screw type | anode to stud | rectifying | - | 200A | ||
![]() VS-SD1500C16L VISHAY | In Stock | - | - | B-PUK | DO200AB | RoHS compliant | - | - | - | 255g | bulk | VS-SD1500CL | 16.6kA | 1.64V | 3.1kA | 1.6kV | Press-Pack | - | hockey-puck rectifying | - | 1.6kA | ||
![]() VS-95PF40W VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-9xPF(R)(W) | 1.68kA | 1.4V | 149A | 0.8kV | screw type | cathode to stud | rectifying | - | 95A | ||
![]() VS-86HF80 VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 0.8kV | screw type | cathode to stud | rectifying | - | 85A | ||
![]() VS-95PF80 VISHAY | 117 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-9xPF(R)(W) | 1.68kA | 1.4V | 149A | 0.8kV | screw type | cathode to stud | rectifying | - | 95A | ||
![]() VS-6FLR10S02 VISHAY | 42 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | - | 7g | bulk | VS-6FL(R) | 110A | 1.5V | 9.5A | 100V | screw type | anode to stud | rectifying | 200ns | 6A | ||
![]() VS-88HF100 VISHAY | 300 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 1kV | screw type | cathode to stud | rectifying | - | 85A | ||
![]() VS-SD2500C16K VISHAY | 2400 |
| - | DO200AC | K-PUK | RoHS compliant | - | - | - | 425g | bulk | VS-SD2500CK | 31kA | 1.41V | 5kA | 1.6kV | Press-Pack | - | hockey-puck rectifying | - | 3kA | ||
![]() VS-SD1500C08L VISHAY | In Stock | - | - | B-PUK | DO200AB | RoHS compliant | - | - | - | 255g | bulk | VS-SD1500CL | 16.6kA | 1.64V | 3.1kA | 0.8kV | Press-Pack | - | hockey-puck rectifying | - | 1.6kA | ||
![]() VS-SD300C30C VISHAY | 17 |
| - | A-PUK | DO200AA | RoHS compliant | - | - | - | 70g | bulk | VS-SD300C | 6.05kA | 2.08V | 995A | 3kV | Press-Pack | - | hockey-puck rectifying | - | 540A |