- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-50PF40W VISHAY | 66 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-5xPF(R)(W) | 670A | 1.4V | 78A | 0.4kV | screw type | cathode to stud | rectifying | - | 50A | ||
![]() VS-6FLR60S05 VISHAY | In Stock | - | - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | - | 7g | bulk | VS-6FL(R) | 110A | 1.5V | 9.5A | 0.6kV | screw type | anode to stud | rectifying | 0.5µs | 6A | ||
![]() VS-41HFR40 VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-4xHF(R) | 570A | 1.3V | 62A | 0.4kV | screw type | anode to stud | rectifying | - | 40A | ||
![]() VS-50PF80 VISHAY | In Stock | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-5xPF(R)(W) | 670A | 1.4V | 78A | 0.8kV | screw type | cathode to stud | rectifying | - | 50A | ||
![]() VS-70HFL20S02 VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 200V | screw type | cathode to stud | rectifying | 200ns | 70A | ||
![]() VS-SD1100C12C VISHAY | 3622 |
| - | B43 | - | RoHS compliant | - | - | - | 83g | bulk | VS-SD1100C | 13kA | 1.31V | 2.5kA | 1.2kV | Press-Pack | - | hockey-puck rectifying | - | 1.4kA | ||
![]() VS-40HF100 VISHAY | 116 | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-4xHF(R) | 570A | 1.3V | 62A | 1kV | screw type | cathode to stud | rectifying | - | 40A | ||
![]() VS-50PF80W VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-5xPF(R)(W) | 670A | 1.4V | 78A | 0.8kV | screw type | cathode to stud | rectifying | - | 50A | ||
![]() VS-71HFR20 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 200V | screw type | anode to stud | rectifying | - | 70A | ||
![]() VS-71HF140 VISHAY | In Stock | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.46V | 110A | 1.4kV | screw type | cathode to stud | rectifying | - | 70A | ||
![]() VS-87HF120 VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | - | 17g | bulk | VS-8xHF(R) | 1.45kA | 1.2V | 133A | 1.2kV | screw type | cathode to stud | rectifying | - | 85A | ||
![]() VS-6F100 VISHAY | 46 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | - | - | 7g | bulk | VS-6F(R) | 159A | 1.1V | 9.5A | 1kV | screw type | cathode to stud | rectifying | - | 6A | ||
![]() VS-80PF140W VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xPF(R)(W) | 1kA | 1.46V | 126A | 1.4kV | screw type | cathode to stud | rectifying | - | 80A | ||
![]() VS-6FL80S05 VISHAY | 17 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | - | 7g | bulk | VS-6FL(R) | 110A | 1.5V | 9.5A | 0.8kV | screw type | cathode to stud | rectifying | 0.5µs | 6A | ||
![]() VS-70HFLR60S02 VISHAY | 80 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 0.6kV | screw type | anode to stud | rectifying | 200ns | 70A | ||
![]() VS-71HF40 VISHAY | 100 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.4kV | screw type | cathode to stud | rectifying | - | 70A | ||
![]() VS-71HFLR100S05 VISHAY | In Stock | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | not isolated lead | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 1kV | screw type | anode to stud | rectifying | 0.5µs | 70A | ||
![]() VS-6FL40S02 VISHAY | 17 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | - | 7g | bulk | VS-6FL(R) | 110A | 1.5V | 9.5A | 0.4kV | screw type | cathode to stud | rectifying | 200ns | 6A | ||
![]() VS-50PF140 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-5xPF(R)(W) | 670A | 1.4V | 78A | 1.4kV | screw type | cathode to stud | rectifying | - | 50A | ||
![]() VS-6FLR60S02 VISHAY | In Stock | - | - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | - | 7g | bulk | VS-6FL(R) | 110A | 1.5V | 9.5A | 0.6kV | screw type | anode to stud | rectifying | 200ns | 6A |