- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-71HF20 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 200V | screw type | cathode to stud | rectifying | - | 70A | ||
![]() VS-71HFR160 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.46V | 110A | 1.6kV | screw type | anode to stud | rectifying | - | 70A | ||
![]() VS-70HFL20S05 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 200V | screw type | cathode to stud | rectifying | 0.5µs | 70A | ||
![]() VS-6FL20S02 VISHAY | 17 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | - | 7g | bulk | VS-6FL(R) | 110A | 1.5V | 9.5A | 200V | screw type | cathode to stud | rectifying | 200ns | 6A | ||
![]() VS-70HFLR40S05 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 0.4kV | screw type | anode to stud | rectifying | 0.5µs | 70A | ||
![]() VS-70HFL80S05 VISHAY | 71 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 0.8kV | screw type | cathode to stud | rectifying | 0.5µs | 70A | ||
![]() VS-70HFLR60S05 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | - | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 0.6kV | screw type | anode to stud | rectifying | 0.5µs | 70A | ||
![]() VS-80PF140 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xPF(R)(W) | 1kA | 1.46V | 126A | 1.4kV | screw type | cathode to stud | rectifying | - | 80A | ||
![]() VS-72HF20 VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 200V | screw type | cathode to stud | rectifying | - | 70A | ||
![]() VS-80PF120W VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xPF(R)(W) | 1.26kA | 1.4V | 126A | 1.2kV | screw type | cathode to stud | rectifying | - | 80A | ||
![]() VS-71HFR100 VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 1kV | screw type | anode to stud | rectifying | - | 70A | ||
![]() VS-72HFL100S05 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | fast switching | isolated lead - silicone sleeve | 17g | bulk | VS-7xHFL(R) | 700A | 1.85V | 110A | 1kV | screw type | cathode to stud | rectifying | 0.5µs | 70A | ||
![]() VS-80PF160 VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xPF(R)(W) | 1kA | 1.46V | 126A | 1.6kV | screw type | cathode to stud | rectifying | - | 80A | ||
![]() VS-71HF80 VISHAY | In Stock | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | - | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.8kV | screw type | cathode to stud | rectifying | - | 70A | ||
![]() VS-80PFR140 VISHAY | 17 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xPF(R)(W) | 1kA | 1.46V | 126A | 1.4kV | screw type | anode to stud | rectifying | - | 80A | ||
![]() VS-80PF40W VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xPF(R)(W) | 1.26kA | 1.4V | 126A | 0.4kV | screw type | cathode to stud | rectifying | - | 80A | ||
![]() VS-80PFR120W VISHAY | 46 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xPF(R)(W) | 1.26kA | 1.4V | 126A | 1.2kV | screw type | anode to stud | rectifying | - | 80A | ||
![]() VS-80PFR80 VISHAY | 95 |
| - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | - | 17g | bulk | VS-8xPF(R)(W) | 1.26kA | 1.4V | 126A | 0.8kV | screw type | anode to stud | rectifying | - | 80A | ||
![]() VS-16FLR100S05 VISHAY | In Stock | - | - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | - | 7g | bulk | VS-16FL(R) | 180A | 1.5V | 25A | 1kV | screw type | anode to stud | rectifying | 0.5µs | 16A | ||
![]() VS-12FLR20S02 VISHAY | 46 |
| - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | - | 7g | bulk | VS-12FL(R) | 145A | 1.5V | 19A | 200V | screw type | anode to stud | rectifying | 200ns | 12A |