- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mfr | Mounting | Qualification | Semiconductor structure | Type of diode | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Reverse recovery time | Capacitance @ Vr, F | Load current | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-50PF120W VISHAY | 17 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | - | 17g | bulk | VS-5xPF(R)(W) | 670A | 1.4V | 78A | 1.2kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | ||
![]() VS-16FL40S05 VISHAY | 46 |
| - | - | - | - | - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | 7g | bulk | VS-16FL(R) | 180A | 1.5V | 25A | 0.4kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | 0.5µs | - | 16A | - | - | ||
![]() VS-12FR10 VISHAY | 33 |
| - | - | - | - | - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | - | 7g | bulk | VS-12F(R) | 265A | 1.26V | 19A | 100V | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | ||
![]() VS-71HF60 VISHAY | 17 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | not isolated lead | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.6kV | - | screw type | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-72HFR40 VISHAY | 17 |
| - | - | - | - | - | DO5 | DO203AB | RoHS compliant | 1/4"-28UNF-2A | isolated lead - silicone sleeve | 17g | bulk | VS-7xHF(R) | 1kA | 1.35V | 110A | 0.4kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | 70A | - | - | ||
![]() VS-12FLR60S05 VISHAY | 46 |
| - | - | - | - | - | DO4 | DO203AA | RoHS compliant | 10-32UNF-2A | fast switching | 7g | bulk | VS-12FL(R) | 145A | 1.5V | 19A | 0.6kV | - | screw type | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | 0.5µs | - | 12A | - | - | ||
![]() BYG24DHM3_A/H Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | BYG24 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 200 V | 1.25 V @ 1.5 A | -55°C ~ 150°C | 200 V | 1.5A | - | - | - | 140 ns | Automotive | ||
![]() SL44HE3_A/H Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | SL44 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 40 V | 500 mV @ 8 A | -55°C ~ 125°C | 40 V | 8A | - | - | - | - | Automotive | ||
![]() VS-8EWF10STRL-M3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 8EWF10 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 1000 V | 1.3 V @ 8 A | -40°C ~ 150°C | 1000 V | 8A | - | - | - | 270 ns | - | ||
![]() VS-10WQ045FNTRL-M3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 10WQ045 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 45 V | 630 mV @ 10 A | -40°C ~ 175°C | 45 V | 10A | - | 760pF @ 5V, 1MHz | - | - | - | ||
![]() VS-30WQ10FNTRLHM3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 30WQ10 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 100 V | 810 mV @ 3 A | -40°C ~ 150°C | 100 V | 3.5A | - | 92pF @ 5V, 1MHz | - | - | Automotive | ||
![]() VS-50WQ06FNTRL-M3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 50WQ06 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 mA @ 60 V | 570 mV @ 5 A | -40°C ~ 150°C | 60 V | 5.5A | - | 360pF @ 5V, 1MHz | - | - | - | ||
![]() SS1F4-M3/H Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-219AB | DO-219AB (SMF) | SS1F4 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 40 V | 520 mV @ 1 A | 175°C (Max) | 40 V | 1A | - | 85pF @ 4V, 1MHz | - | - | - | ||
![]() VS-15ETH06FPPBF Vishay General Semiconductor - Diodes Division | 100 |
| - | Through Hole | TO-220-2 Full Pack | TO-220-2 Full Pack | 15ETH06 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tube | FRED Pt® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 600 V | 2.2 V @ 15 A | -65°C ~ 175°C | 600 V | 15A | - | - | - | 35 ns | - | ||
![]() SS5P6HM3_A/H Vishay General Semiconductor - Diodes Division | 52 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS5P6 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 60 V | 690 mV @ 5 A | -55°C ~ 150°C | 60 V | 5A | - | 200pF @ 4V, 1MHz | - | - | Automotive | ||
![]() SS5P4-E3/86A Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS5P4 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | eSMP® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 250 µA @ 40 V | 520 mV @ 5 A | -55°C ~ 150°C | 40 V | 5A | - | - | - | - | - | ||
![]() ES2DHE3_A/H Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | ES2D | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | AEC-Q101 | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | 900 mV @ 2 A | -55°C ~ 150°C | 200 V | 2A | - | 18pF @ 4V, 1MHz | - | 20 ns | Automotive | ||
![]() ES2B-E3/52T Vishay General Semiconductor - Diodes Division | 449 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | ES2 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 900 mV @ 2 A | -55°C ~ 150°C | 100 V | 2A | - | 18pF @ 4V, 1MHz | - | 30 ns | - | ||
![]() V30100S-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | V30100 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Tube | TMBS® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 100 V | 910 mV @ 30 A | -40°C ~ 150°C | 100 V | 30A | - | - | - | - | - | ||
![]() BYM36C-TAP Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | SOD-64, Axial | SOD-64 | BYM36 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.6 V @ 3 A | -55°C ~ 175°C | 600 V | 3A | - | - | - | 100 ns | - |