- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BYWB29-200-E3/81 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | BYWB29 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | 1.3 V @ 20 A | -65°C ~ 150°C | 200 V | 8A | - | 25 ns | - | ||
![]() VS-8ETU12-N3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | 8ETU12 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 55 µA @ 1200 V | 2.55 V @ 8 A | -55°C ~ 175°C | 1200 V | 8A | - | 144 ns | - | ||
![]() LL103A-GS08 Vishay General Semiconductor - Diodes Division | In Stock |
| - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 MiniMELF | LL103 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 5 µA @ 30 V | 600 mV @ 200 mA | 125°C (Max) | 40 V | 200mA | 50pF @ 0V, 1MHz | 10 ns | - | ||
![]() SS1H10HE3_B/H Vishay General Semiconductor - Diodes Division | 941 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS1H10 | Vishay General Semiconductor - Diodes Division | AEC-Q100 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 100 V | 860 mV @ 2 A | 175°C (Max) | 100 V | 1A | - | - | Automotive | ||
![]() VS-HFA25PB60PBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-2 | TO-247AC Modified | HFA25 | Vishay General Semiconductor - Diodes Division | - | Tube | HEXFRED® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 20 µA @ 600 V | 1.7 V @ 25 A | -55°C ~ 150°C | 600 V | 25A | - | 75 ns | - | ||
![]() S5D-E3/57T Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S5D | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 200 V | 1.15 V @ 5 A | -55°C ~ 150°C | 200 V | 5A | 40pF @ 4V, 1MHz | 2.5 µs | - | ||
![]() VS-45EPF12LHM3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-2 | TO-247AD | 45EPF12 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 1200 V | 1.44 V @ 45 A | -40°C ~ 150°C | 1200 V | 45A | - | 450 ns | Automotive | ||
![]() SS29-E3/52T Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | SS29 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 30 µA @ 90 V | 750 mV @ 1 A | -55°C ~ 150°C | 90 V | 1.5A | - | - | - | ||
![]() VS-T40HF20 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Chassis Mount | D-55 T-Module | D-55 | T40 | Vishay General Semiconductor - Diodes Division | - | Bulk | - | Active | Standard Recovery >500ns, > 200mA (Io) | 15 mA @ 200 V | - | - | 200 V | 40A | - | - | - | ||
![]() VS-6EVH06HM3/I Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | SlimDPAK | 6EVH06 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 2.1 V @ 6 A | -55°C ~ 175°C | 600 V | 6A | - | 28 ns | Automotive | ||
![]() SB3H100-E3/73 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | SB3H100 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 20 µA @ 100 V | 800 mV @ 3 A | 175°C (Max) | 100 V | 3A | - | - | - | ||
![]() U3B-E3/57T Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | U3B | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 900 mV @ 3 A | -55°C ~ 150°C | 100 V | 2A | - | 20 ns | - | ||
![]() UH3C-E3/57T Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | UH3 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 150 V | 1.05 V @ 3 A | -55°C ~ 175°C | 150 V | 3A | - | 40 ns | - | ||
![]() RS1B-E3/5AT Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | RS1B | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 100 V | 1.3 V @ 1 A | -55°C ~ 150°C | 100 V | 1A | 10pF @ 4V, 1MHz | 150 ns | - | ||
![]() VS-8ETL06STRL-M3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 8ETL06 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.05 V @ 8 A | -65°C ~ 175°C | 600 V | 8A | - | 250 ns | - | ||
![]() VS-10WQ045FNPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 10WQ045 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 45 V | 630 mV @ 10 A | -40°C ~ 175°C | 45 V | 10A | 760pF @ 5V, 1MHz | - | - | ||
![]() BAV21WS-HE3-08 Vishay General Semiconductor - Diodes Division | 40 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BAV21 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C (Max) | 200 V | 250mA | 1.5pF @ 0V, 1MHz | 50 ns | Automotive | ||
![]() BAS70-02V-V-G-08 Vishay General Semiconductor - Diodes Division | In Stock |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | BAS70 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Small Signal =< 200mA (Io), Any Speed | 100 nA @ 50 V | 1 V @ 15 mA | 125°C (Max) | 70 V | 100mA | 2pF @ 0V, 1MHz | 5 ns | - | ||
![]() ESH2PD-M3/84A Vishay General Semiconductor - Diodes Division | 50 |
| - | Surface Mount | DO-220AA | DO-220AA (SMP) | ESH2 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 200 V | 980 mV @ 2 A | -55°C ~ 175°C | 200 V | 2A | 25pF @ 4V, 1MHz | 25 ns | - | ||
![]() SSC54HE3_A/H Vishay General Semiconductor - Diodes Division | 20 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | SSC54 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 40 V | 490 mV @ 5 A | -65°C ~ 150°C | 40 V | 5A | - | - | Automotive |