- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-50WQ06FNTR-M3 Vishay General Semiconductor - Diodes Division | 1680 |
| - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 50WQ06 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 mA @ 60 V | 570 mV @ 5 A | -40°C ~ 150°C | 60 V | 5.5A | 360pF @ 5V, 1MHz | - | - | ||
![]() BYW76TAP Vishay General Semiconductor - Diodes Division | 12500 |
| - | Through Hole | SOD-64, Axial | SOD-64 | BYW76 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.1 V @ 3 A | -55°C ~ 175°C | 600 V | 3A | - | 200 ns | - | ||
![]() 1N5407-E3/73 Vishay General Semiconductor - Diodes Division | 10000 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | 1N5407 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 800 V | 1.2 V @ 3 A | -50°C ~ 150°C | 800 V | 3A | 30pF @ 4V, 1MHz | - | - | ||
![]() BYW36-TAP Vishay General Semiconductor - Diodes Division | 4000 |
| - | Through Hole | SOD-57, Axial | SOD-57 | BYW36 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.1 V @ 1 A | -55°C ~ 175°C | 600 V | 2A | - | 200 ns | - | ||
![]() UF5406-E3/73 Vishay General Semiconductor - Diodes Division | 26592 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | UF5406 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 600 V | 1.7 V @ 3 A | -55°C ~ 150°C | 600 V | 3A | 36pF @ 4V, 1MHz | 75 ns | - | ||
![]() SS1FL4-M3/H Vishay General Semiconductor - Diodes Division | 15200 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | SS1FL4 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 40 V | 500 mV @ 1 A | -55°C ~ 150°C | 40 V | 1A | 115pF @ 4V, 1MHz | - | - | ||
![]() SL04-M3-08 Vishay General Semiconductor - Diodes Division | 114000 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | SL04 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 20 µA @ 40 V | 540 mV @ 1.1 A | 175°C (Max) | 40 V | 1.1A | 65pF @ 4V, 1MHz | 10 ns | - | ||
![]() BYT56M-TR Vishay General Semiconductor - Diodes Division | 13888 |
| - | Through Hole | SOD-64, Axial | SOD-64 | BYT56 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 1000 V | 1.4 V @ 3 A | -55°C ~ 175°C | 1000 V | 3A | - | 100 ns | - | ||
![]() BYT77-TAP Vishay General Semiconductor - Diodes Division | 7500 |
| - | Through Hole | SOD-64, Axial | SOD-64 | BYT77 | Vishay General Semiconductor - Diodes Division | - | Tape & Box (TB) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 800 V | 1.2 V @ 3 A | -55°C ~ 175°C | 800 V | 3A | - | 250 ns | - | ||
![]() BAS40-00-E3-08 Vishay General Semiconductor - Diodes Division | In Stock |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BAS40 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 100 nA @ 30 V | 1 V @ 50 mA | 125°C (Max) | 40 V | 200mA | 5pF @ 0V, 1MHz | 5 ns | - | ||
![]() US1K-E3/5AT Vishay General Semiconductor - Diodes Division | 85000 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | US1K | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 800 V | 1.7 V @ 1 A | -55°C ~ 150°C | 800 V | 1A | 10pF @ 4V, 1MHz | 75 ns | - | ||
![]() SD103AW-E3-08 Vishay General Semiconductor - Diodes Division | 15000 |
| - | Surface Mount | SOD-123 | SOD-123 | SD103 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 30 V | 600 mV @ 200 mA | 125°C (Max) | 40 V | - | 50pF @ 0V, 1MHz | 10 ns | - | ||
![]() SS10PH10HM3_A/H Vishay General Semiconductor - Diodes Division | 602 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS10PH10 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 100 V | 880 mV @ 10 A | -55°C ~ 175°C | 100 V | 10A | 270pF @ 4V, 1MHz | - | Automotive | ||
![]() SE10PJHM3/85A Vishay General Semiconductor - Diodes Division | 20000 |
| - | Surface Mount | DO-220AA | DO-220AA (SMP) | SE10 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP® | Active | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 600 V | 1.05 V @ 1 A | -55°C ~ 175°C | 600 V | 1A | - | 780 ns | Automotive | ||
![]() GI750-E3/54 Vishay General Semiconductor - Diodes Division | 157 | - | - | Through Hole | P600, Axial | P600 | GI750 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 50 V | 900 mV @ 6 A | -50°C ~ 150°C | 50 V | 6A | 150pF @ 4V, 1MHz | 2.5 µs | - | ||
![]() 30CPF02 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-3 | TO-247AC | 30CPF02 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 200 V | 1.41 V @ 30 A | -40°C ~ 150°C | 200 V | 30A | - | 160 ns | - | ||
![]() V20DL45-M3/I Vishay General Semiconductor - Diodes Division | 8000 |
| - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC (SMPD) | V20DL45 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2.5 mA @ 45 V | 640 mV @ 20 A | -40°C ~ 150°C | 45 V | 20A | - | - | - | ||
![]() SB260S-E3/73 Vishay General Semiconductor - Diodes Division | 9000 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | SB260 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 60 V | 680 mV @ 2 A | -65°C ~ 150°C | 60 V | 2A | - | - | - | ||
![]() VS-APU3006L-M3 Vishay General Semiconductor - Diodes Division | 9999 | - | - | Through Hole | TO-247-3 | TO-247-3 | APU3006 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 30 µA @ 600 V | 2 V @ 30 A | -65°C ~ 175°C | 600 V | 30A | - | 45 ns | - | ||
![]() SS5P4HM3_A/I Vishay General Semiconductor - Diodes Division | 6500 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS5P4 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 250 µA @ 40 V | 520 mV @ 5 A | -55°C ~ 150°C | 40 V | 5A | - | - | Automotive |