- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSSA310S-E3/61T Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SA310 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 100 V | 800 mV @ 3 A | -40°C ~ 150°C | 100 V | 1.7A | 175pF @ 4V, 1MHz | - | - | ||
![]() BAS19-HE3-08 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BAS19 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Obsolete | Small Signal =< 200mA (Io), Any Speed | 100 nA @ 100 V | 1.25 V @ 200 mA | -55°C ~ 150°C | 100 V | 200mA | 5pF @ 0V, 1MHz | 50 ns | Automotive | ||
![]() AS1PM-M3/84A Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-220AA | DO-220AA (SMP) | AS1 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 1000 V | 1.15 V @ 1.5 A | -55°C ~ 175°C | 1000 V | 1.5A | 10.4pF @ 4V, 1MHz | 1.5 µs | - | ||
![]() BYV12-TAP Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | SOD-57, Axial | SOD-57 | BYV12 | Vishay General Semiconductor - Diodes Division | - | Tape & Box (TB) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 100 V | 1.5 V @ 1 A | -55°C ~ 175°C | 100 V | 1.5A | - | 300 ns | - | ||
![]() 1N5062TR Vishay General Semiconductor - Diodes Division | 5000 |
| - | Through Hole | SOD-57, Axial | SOD-57 | 1N5062 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 1 µA @ 800 V | 1.15 V @ 2.5 A | -55°C ~ 175°C | 800 V | 2A | 40pF @ 0V, 1MHz | 4 µs | - | ||
![]() SGL41-20-E3/96 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-213AB, MELF | DO-213AB (GL41) | SGL41 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 20 V | 500 mV @ 1 A | -55°C ~ 125°C | 20 V | 1A | 110pF @ 4V, 1MHz | - | - | ||
![]() BAV21WS-E3-18 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | BAV21 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 nA @ 200 V | 1.25 V @ 200 mA | 150°C (Max) | 200 V | 250mA | 1.5pF @ 0V, 1MHz | 50 ns | - | ||
![]() BYV29F-400-E3/45 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | BYV29 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 400 V | 1.25 V @ 8 A | -40°C ~ 150°C | 400 V | 8A | - | 50 ns | - | ||
![]() VS-E5PX3012L-N3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-247-2 | TO-247AD | E5PX3012 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 1200 V | 3.15 V @ 30 A | -55°C ~ 175°C | 1200 V | 30A | - | 100 ns | - | ||
![]() SS10P3-M3/86A Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS10P3 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 800 µA @ 30 V | 560 mV @ 10 A | -55°C ~ 150°C | 30 V | 10A | - | - | - | ||
![]() S5MS-E3/9AT Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S5M | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 1000 V | 940 mV @ 2.5 A | -55°C ~ 150°C | 1000 V | 1.6A | 40pF @ 4V, 1MHz | 2.5 µs | - | ||
![]() V20PW45-M3/I Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | SlimDPAK | V20PW45 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP®, TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1.5 mA @ 45 V | 610 mV @ 20 A | -40°C ~ 150°C | 45 V | 20A | 3000pF @ 4V, 1MHz | - | - | ||
![]() S8CK-M3/I Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S8CK | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 800 V | 985 mV @ 8 A | -55°C ~ 150°C | 800 V | 8A | 79pF @ 4V, 1MHz | 4 µs | - | ||
![]() VS-8EWH06FNTRLHM3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 8EWH06 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 600 V | 2.4 V @ 8 A | -65°C ~ 175°C | 600 V | 8A | - | 25 ns | Automotive | ||
![]() VS-5EWL06FNTRL-M3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 5EWL06 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.85 V @ 5 A | -65°C ~ 175°C | 600 V | 5A | - | 25 ns | - | ||
![]() SS3P4HM3/84A Vishay General Semiconductor - Diodes Division | 1500 |
| - | Surface Mount | DO-220AA | DO-220AA (SMP) | SS3P4 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 40 V | 600 mV @ 3 A | -55°C ~ 150°C | 40 V | 3A | 130pF @ 4V, 1MHz | - | Automotive | ||
![]() LL103B-GS08 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 MiniMELF | LL103 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Small Signal =< 200mA (Io), Any Speed | 5 µA @ 20 V | 600 mV @ 200 mA | 125°C (Max) | 30 V | 200mA | 50pF @ 0V, 1MHz | 10 ns | - | ||
![]() SS3P6LHM3_A/H Vishay General Semiconductor - Diodes Division | 40 |
| - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS3P6 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 150 µA @ 50 V | 600 mV @ 3 A | -55°C ~ 150°C | 60 V | 3A | - | - | Automotive | ||
![]() SS8P3L-M3/87A Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS8P3 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 30 V | 570 mV @ 8 A | -55°C ~ 150°C | 30 V | 8A | 330pF @ 4V, 1MHz | - | - | ||
![]() VSB3200-M3/54 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD | B3200 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | TMBS® | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 60 µA @ 200 V | 1.2 V @ 3 A | -40°C ~ 150°C | 200 V | 3A | 175pF @ 4V, 1MHz | - | - |