- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VS-HFA25TB60PBF Vishay General Semiconductor - Diodes Division | 24750 | - | - | Through Hole | TO-220-2 | TO-220AC | HFA25 | Vishay General Semiconductor - Diodes Division | - | Tube | HEXFRED® | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 20 µA @ 600 V | 1.7 V @ 25 A | -55°C ~ 150°C | 600 V | 25A | - | 75 ns | - | ||
![]() VS-8ETU12-M3 Vishay General Semiconductor - Diodes Division | 15980 |
| - | Through Hole | TO-220-2 | TO-220AC | 8ETU12 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 55 µA @ 1200 V | 2.55 V @ 8 A | -55°C ~ 175°C | 1200 V | 8A | - | 144 ns | - | ||
![]() VS-15ETU12-M3 Vishay General Semiconductor - Diodes Division | 2000 |
| - | Through Hole | TO-220-2 | TO-220AC | 15ETU12 | Vishay General Semiconductor - Diodes Division | - | Tube | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 80 µA @ 1200 V | 2.78 V @ 15 A | -55°C ~ 175°C | 1200 V | 15A | - | 167 ns | - | ||
![]() ES3D-E3/9AT Vishay General Semiconductor - Diodes Division | 10500 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | ES3 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | 900 mV @ 3 A | -55°C ~ 150°C | 200 V | 3A | 45pF @ 4V, 1MHz | 30 ns | - | ||
![]() VSSB410S-E3/52T Vishay General Semiconductor - Diodes Division | 300 |
| - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | SB410 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | TMBS® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 250 µA @ 100 V | 770 mV @ 4 A | -40°C ~ 150°C | 100 V | 1.9A | 230pF @ 4V, 1MHz | - | - | ||
![]() VS-50WQ10FNTRHM3 Vishay General Semiconductor - Diodes Division | 32985 |
| - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 50WQ10 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 mA @ 100 V | 770 mV @ 5 A | -40°C ~ 150°C | 100 V | 5.5A | 183pF @ 5V, 1MHz | - | Automotive | ||
![]() VS-20ETF08PBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-2 | TO-220AC | 20ETF08 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 800 V | 1.31 V @ 20 A | -40°C ~ 150°C | 800 V | 20A | - | 400 ns | - | ||
![]() VS-10ETS08SPBF Vishay General Semiconductor - Diodes Division | 550 |
| - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 10ETS08 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Discontinued at Digi-Key | Standard Recovery >500ns, > 200mA (Io) | 50 µA @ 800 V | 1.1 V @ 10 A | -40°C ~ 150°C | 800 V | 10A | - | - | - | ||
![]() VS-12TQ045SPBF Vishay General Semiconductor - Diodes Division | 750 |
| - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 12TQ045 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 1.75 mA @ 45 V | 560 mV @ 15 A | -55°C ~ 150°C | 45 V | 15A | 900pF @ 5V, 1MHz | - | - | ||
![]() VS-10BQ040TRPBF Vishay General Semiconductor - Diodes Division | 83500 | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | 10BQ040 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 100 µA @ 40 V | 530 mV @ 1 A | -55°C ~ 150°C | 40 V | 1A | - | - | - | ||
![]() VS-10BQ030TRPBF Vishay General Semiconductor - Diodes Division | 123050 | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | 10BQ030 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Obsolete | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 30 V | 420 mV @ 1 A | -55°C ~ 150°C | 30 V | 1A | - | - | - | ||
![]() SE10PBHM3/84A Vishay General Semiconductor - Diodes Division | 16 |
| - | Surface Mount | DO-220AA | DO-220AA (SMP) | SE10 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | eSMP® | Active | Standard Recovery >500ns, > 200mA (Io) | 5 µA @ 100 V | 1.05 V @ 1 A | -55°C ~ 175°C | 100 V | 1A | - | 780 ns | Automotive | ||
![]() RS07G-M-08 Vishay General Semiconductor - Diodes Division | 15000 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | RS07 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 400 V | 1.15 V @ 700 mA | -55°C ~ 150°C | 400 V | 500mA | 9pF @ 4V, 1MHz | 150 ns | Automotive | ||
![]() VS-3EMH06-M3/5AT Vishay General Semiconductor - Diodes Division | 200 |
| - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | 3EMH06 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | FRED Pt® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 µA @ 600 V | 1.7 V @ 3 A | -55°C ~ 175°C | 600 V | 3A | - | 25 ns | - | ||
![]() VS-EPH6007L-N3 Vishay General Semiconductor - Diodes Division | 6000 |
| - | Through Hole | TO-247-2 | TO-247AD | EPH6007 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 30 µA @ 650 V | 2.2 V @ 60 A | -55°C ~ 175°C | 650 V | 60A | - | 65 ns | - | ||
![]() RGP02-20E-E3/53 Vishay General Semiconductor - Diodes Division | 4541 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | RGP02 | Vishay General Semiconductor - Diodes Division | - | Cut Tape (CT) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 2000 V | 1.8 V @ 100 mA | -65°C ~ 175°C | 2000 V | 500mA | - | 300 ns | - | ||
![]() RGP10DE-E3/54 Vishay General Semiconductor - Diodes Division | 32 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | RGP10 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 200 V | 1.3 V @ 1 A | -65°C ~ 175°C | 200 V | 1A | 15pF @ 4V, 1MHz | 150 ns | - | ||
![]() FES16JT-E3/45 Vishay General Semiconductor - Diodes Division | 4300 |
| - | Through Hole | TO-220-2 | TO-220AC | FES16 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 600 V | 1.5 V @ 16 A | -65°C ~ 150°C | 600 V | 16A | - | 50 ns | - | ||
![]() FES16DT-E3/45 Vishay General Semiconductor - Diodes Division | In Stock |
| - | Through Hole | TO-220-2 | TO-220AC | FES16 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 200 V | 975 mV @ 16 A | -65°C ~ 150°C | 200 V | 16A | - | 35 ns | - | ||
![]() FES8JT-E3/45 Vishay General Semiconductor - Diodes Division | 500 | - | - | Through Hole | TO-220-2 | TO-220AC | FES8 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 600 V | 1.5 V @ 8 A | -55°C ~ 150°C | 600 V | 8A | - | 50 ns | - |