- Manufacturer
- Manufacturer Part Number
- Package Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Diode Type
- HTS Code
- Package Description
- Pin Count
Attribute column
Manufacturer
Vishay Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Qualification | Packaging | Series | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS16HE3_A/H Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SS16 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 60 V | 750 mV @ 1 A | -65°C ~ 150°C | 60 V | 1A | - | - | Automotive | ||
![]() MURS340-E3/9AT Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | MURS340 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 µA @ 400 V | 1.28 V @ 3 A | -65°C ~ 175°C | 400 V | 3A | - | 75 ns | - | ||
![]() SS5P4HM3/86A Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-277, 3-PowerDFN | TO-277A (SMPC) | SS5P4 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 250 µA @ 40 V | 520 mV @ 5 A | -55°C ~ 150°C | 40 V | 5A | 280pF @ 4V, 1MHz | - | - | ||
![]() V20100SG-M3/4W Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-3 | TO-220-3 | V20100 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 350 µA @ 100 V | 1.07 V @ 20 A | -40°C ~ 150°C | 100 V | 20A | - | - | - | ||
![]() SL44-E3/57T Vishay General Semiconductor - Diodes Division | 850 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | SL44 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 40 V | 440 mV @ 4 A | -55°C ~ 125°C | 40 V | 4A | - | - | - | ||
![]() VS-10ETS08-M3 Vishay General Semiconductor - Diodes Division | 8000 |
| - | Through Hole | TO-220-2 | TO-220AC | 10ETS08 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 50 µA @ 800 V | 1.1 V @ 10 A | -40°C ~ 150°C | 800 V | 10A | - | - | - | ||
![]() VS-20ETS08FPPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | TO-220-2 Full Pack | TO-220AC Full Pack | 20ETS08 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Obsolete | Standard Recovery >500ns, > 200mA (Io) | 100 µA @ 800 V | 1.1 V @ 20 A | -40°C ~ 150°C | 800 V | 20A | - | - | - | ||
![]() SS1FH6HM3/H Vishay General Semiconductor - Diodes Division | 527 |
| - | Surface Mount | DO-219AB | DO-219AB (SMF) | SS1FH6 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 µA @ 60 V | 700 mV @ 1 A | -55°C ~ 175°C | 60 V | 1A | 90pF @ 4V, 1MHz | - | Automotive | ||
![]() VS-8TQ100SPBF Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | 8TQ100 | Vishay General Semiconductor - Diodes Division | - | Tube | - | Discontinued at Digi-Key | Fast Recovery =< 500ns, > 200mA (Io) | 550 µA @ 100 V | 720 mV @ 8 A | -55°C ~ 175°C | 100 V | 8A | 500pF @ 5V, 1MHz | - | - | ||
![]() SA2M-E3/5AT Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | SA2 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 3 µA @ 1000 V | 1.1 V @ 2 A | -55°C ~ 150°C | 1000 V | 2A | 11pF @ 4V, 1MHz | 1.5 µs | - | ||
![]() MSS1P4-M3/89A Vishay General Semiconductor - Diodes Division | 3285 |
| - | Surface Mount | DO-219AD | DO-219AD (MicroSMP) | MSS1P4 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 40 V | 550 mV @ 1 A | -55°C ~ 150°C | 40 V | 1A | 50pF @ 4V, 1MHz | - | - | ||
![]() VS-2EYH02-M3/H Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | SlimSMAW (DO-221AD) | 2EYH02 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 2 µA @ 200 V | 930 mV @ 2 A | -55°C ~ 175°C | 200 V | 2A | 12pF @ 200V | 28 ns | - | ||
![]() 1N4148W-HE3-18 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 1N4148 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Obsolete | Small Signal =< 200mA (Io), Any Speed | 100 µA @ 100 V | 1.2 V @ 100 mA | -55°C ~ 150°C | 75 V | 150mA | - | 4 ns | Automotive | ||
![]() S5K-E3/57T Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | S5K | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | - | Active | Standard Recovery >500ns, > 200mA (Io) | 10 µA @ 800 V | 1.15 V @ 5 A | -55°C ~ 150°C | 800 V | 5A | 40pF @ 4V, 1MHz | 2.5 µs | - | ||
![]() VS-50WQ03FNTRLHM3 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA (DPAK) | 50WQ03 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 3 mA @ 30 V | 460 mV @ 5 A | -40°C ~ 150°C | 30 V | 5.5A | 590pF @ 5V, 1MHz | - | Automotive | ||
![]() BYV26EGP-E3/54 Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | BYV26 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | SUPERECTIFIER® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 1000 V | 2.5 V @ 1 A | -65°C ~ 175°C | 1000 V | 1A | 15pF @ 4V, 1MHz | 75 ns | - | ||
![]() BAT42-TAP Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-204AH (DO-35) | BAT42 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Cut Tape (CT) | - | Active | Small Signal =< 200mA (Io), Any Speed | 500 nA @ 25 V | 650 mV @ 50 mA | 125°C (Max) | 30 V | 200mA | 7pF @ 1V, 1MHz | 5 ns | Automotive | ||
![]() BYG24JHM3_A/H Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | BYG24 | Vishay General Semiconductor - Diodes Division | AEC-Q101 | Tape & Reel (TR) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 µA @ 600 V | 1.25 V @ 1.5 A | -55°C ~ 150°C | 600 V | 1.5A | - | 140 ns | Automotive | ||
![]() BYT52J-TAP Vishay General Semiconductor - Diodes Division | In Stock | - | - | Through Hole | SOD-57, Axial | SOD-57 | BYT52 | Vishay General Semiconductor - Diodes Division | - | Tape & Box (TB) | - | Active | Fast Recovery =< 500ns, > 200mA (Io) | 5 µA @ 600 V | 1.3 V @ 1 A | -55°C ~ 175°C | 600 V | 1.4A | - | 200 ns | - | ||
![]() SS1FL3-M3/H Vishay General Semiconductor - Diodes Division | In Stock | - | - | Surface Mount | DO-219AB | DO-219AB (SMF) | SS1FL3 | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | eSMP® | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 30 V | 480 mV @ 1 A | -55°C ~ 150°C | 30 V | 1A | 130pF @ 4V, 1MHz | - | - |