Filters
  • Manufacturer
  • Manufacturer Part Number
  • Package Type
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Configuration
  • Diode Type
  • HTS Code
  • Package Description
  • Pin Count

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Single

View Mode:
4842 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Mfr

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Capacitance @ Vr, F

Reverse Recovery Time (trr)

Grade

SB360-E3/73
SB360-E3/73

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

DO-201AD, Axial

DO-201AD

SB360

Vishay General Semiconductor - Diodes Division

-

Cut Tape (CT)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 60 V

680 mV @ 3 A

-65°C ~ 150°C

60 V

3A

-

-

-

SS23S-E3/61T
SS23S-E3/61T

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

SS23

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

200 µA @ 30 V

550 mV @ 2 A

-55°C ~ 150°C

30 V

2A

-

-

-

VS-ETH1506-M3
VS-ETH1506-M3

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-2

TO-220AC

ETH1506

Vishay General Semiconductor - Diodes Division

-

Tube

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

15 µA @ 600 V

2.45 V @ 15 A

-65°C ~ 175°C

600 V

15A

-

29 ns

-

VS-8EWH06FNHM3
VS-8EWH06FNHM3

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

8EWH06

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tube

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 600 V

2.4 V @ 8 A

-55°C ~ 150°C

600 V

8A

-

25 ns

Automotive

MURS360S-M3/52T
MURS360S-M3/52T

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

MURS360

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

1.45 V @ 3 A

-65°C ~ 175°C

600 V

1.5A

-

75 ns

-

AS3PMHM3_A/H
AS3PMHM3_A/H

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

AS3

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

eSMP®

Active

Standard Recovery >500ns, > 200mA (Io)

10 µA @ 1000 V

1.1 V @ 3 A

-55°C ~ 175°C

1000 V

2.1A

37pF @ 4V, 1MHz

1.2 µs

Automotive

VS-60EPU06L-N3
VS-60EPU06L-N3

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-247-2

TO-247AD

60EPU06

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tube

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 600 V

1.68 V @ 60 A

-55°C ~ 175°C

600 V

60A

-

81 ns

Automotive

1N5397-E3/54
1N5397-E3/54

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

DO-204AL, DO-41, Axial

DO-204AL (DO-41)

1N5397

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Standard Recovery >500ns, > 200mA (Io)

5 µA @ 600 V

1.4 V @ 1.5 A

-50°C ~ 150°C

600 V

1.5A

15pF @ 4V, 1MHz

2 µs

-

V35PWM10-M3/I
V35PWM10-M3/I

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

SlimDPAK

V35PWM10

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®, TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

800 µA @ 100 V

900 mV @ 35 A

-40°C ~ 175°C

100 V

35A

2500pF @ 4V, 1MHz

-

-

VS-SD600N28PC
VS-SD600N28PC

Vishay General Semiconductor - Diodes Division

12
-

Chassis, Stud Mount

B-8

B-8

SD600

Vishay General Semiconductor - Diodes Division

-

Bulk

-

Active

Standard Recovery >500ns, > 200mA (Io)

35 mA @ 2800 V

1.44 V @ 1500 A

-40°C ~ 150°C

2800 V

600A

-

-

-

SSC53L-E3/57T
SSC53L-E3/57T

Vishay General Semiconductor - Diodes Division

824
-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

SSC53

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

700 µA @ 30 V

450 mV @ 5 A

-65°C ~ 150°C

30 V

5A

-

-

-

EGP20B-E3/73
EGP20B-E3/73

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

DO-204AC, DO-15, Axial

DO-204AC (DO-15)

EGP20

Vishay General Semiconductor - Diodes Division

-

Cut Tape (CT)

SUPERECTIFIER®

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 100 V

950 mV @ 2 A

-65°C ~ 150°C

100 V

2A

70pF @ 4V, 1MHz

50 ns

-

VS-60EPS08PBF
VS-60EPS08PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-247-2

TO-247AC Modified

60EPS08

Vishay General Semiconductor - Diodes Division

-

Tube

-

Obsolete

Standard Recovery >500ns, > 200mA (Io)

100 µA @ 800 V

1.09 V @ 60 A

-40°C ~ 150°C

800 V

60A

-

-

-

VSSA310S-E3/61T
VSSA310S-E3/61T

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

SA310

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 100 V

800 mV @ 3 A

-40°C ~ 150°C

100 V

1.7A

175pF @ 4V, 1MHz

-

-

BAS19-HE3-08
BAS19-HE3-08

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-236-3, SC-59, SOT-23-3

SOT-23-3

BAS19

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Obsolete

Small Signal =< 200mA (Io), Any Speed

100 nA @ 100 V

1.25 V @ 200 mA

-55°C ~ 150°C

100 V

200mA

5pF @ 0V, 1MHz

50 ns

Automotive

AS1PM-M3/84A
AS1PM-M3/84A

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-220AA

DO-220AA (SMP)

AS1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Standard Recovery >500ns, > 200mA (Io)

5 µA @ 1000 V

1.15 V @ 1.5 A

-55°C ~ 175°C

1000 V

1.5A

10.4pF @ 4V, 1MHz

1.5 µs

-

BYV12-TAP
BYV12-TAP

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

SOD-57, Axial

SOD-57

BYV12

Vishay General Semiconductor - Diodes Division

-

Tape & Box (TB)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 100 V

1.5 V @ 1 A

-55°C ~ 175°C

100 V

1.5A

-

300 ns

-

1N5062TR
1N5062TR

Vishay General Semiconductor - Diodes Division

5000
-

Through Hole

SOD-57, Axial

SOD-57

1N5062

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Standard Recovery >500ns, > 200mA (Io)

1 µA @ 800 V

1.15 V @ 2.5 A

-55°C ~ 175°C

800 V

2A

40pF @ 0V, 1MHz

4 µs

-

SGL41-20-E3/96
SGL41-20-E3/96

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-213AB, MELF

DO-213AB (GL41)

SGL41

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 20 V

500 mV @ 1 A

-55°C ~ 125°C

20 V

1A

110pF @ 4V, 1MHz

-

-

BAV21WS-E3-18
BAV21WS-E3-18

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

SC-76, SOD-323

SOD-323

BAV21

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

100 nA @ 200 V

1.25 V @ 200 mA

150°C (Max)

200 V

250mA

1.5pF @ 0V, 1MHz

50 ns

-