Filters
  • Manufacturer
  • Manufacturer Part Number
  • Package Type
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Configuration
  • Diode Type
  • HTS Code
  • Package Description
  • Pin Count

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Single

View Mode:
4842 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Mfr

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Capacitance @ Vr, F

Reverse Recovery Time (trr)

Grade

VS-16F100
VS-16F100

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis, Stud Mount

DO-203AA, DO-4, Stud

DO-203AA (DO-4)

16F100

Vishay General Semiconductor - Diodes Division

-

Bulk

-

Active

Standard Recovery >500ns, > 200mA (Io)

12 mA @ 1000 V

1.23 V @ 50 A

-65°C ~ 175°C

1000 V

16A

-

-

-

VS-150KR30A
VS-150KR30A

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Chassis, Stud Mount

DO-205AA, DO-8, Stud

DO-205AA (DO-8)

150KR30

Vishay General Semiconductor - Diodes Division

-

Bulk

-

Obsolete

Standard Recovery >500ns, > 200mA (Io)

35 mA @ 300 V

1.33 V @ 471 A

-40°C ~ 200°C

300 V

150A

-

-

-

MSS2P2HM3_A/H
MSS2P2HM3_A/H

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-219AD

DO-219AD (MicroSMP)

MSS2P2

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

250 µA @ 20 V

600 mV @ 2 A

-55°C ~ 150°C

20 V

2A

65pF @ 4V, 1MHz

-

Automotive

VS-50WQ10FNHM3
VS-50WQ10FNHM3

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

50WQ10

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

1 mA @ 100 V

770 mV @ 5 A

-40°C ~ 150°C

100 V

5.5A

183pF @ 5V, 1MHz

-

Automotive

SS2H10HE3_A/I
SS2H10HE3_A/I

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

SS2H10

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 100 V

790 mV @ 2 A

-65°C ~ 175°C

100 V

2A

-

-

Automotive

BYW82-TAP
BYW82-TAP

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

SOD-64, Axial

SOD-64

BYW82

Vishay General Semiconductor - Diodes Division

-

Tape & Box (TB)

-

Active

Standard Recovery >500ns, > 200mA (Io)

1 µA @ 200 V

1 V @ 3 A

-55°C ~ 175°C

200 V

3A

60pF @ 4V, 1MHz

7.5 µs

-

SS2FH6-M3/H
SS2FH6-M3/H

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-219AB

DO-219AB (SMF)

SS2FH6

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

3 µA @ 60 V

780 mV @ 2 A

-55°C ~ 175°C

60 V

2A

90pF @ 4V, 1MHz

-

-

ES2GHE3_A/H
ES2GHE3_A/H

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

ES2G

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 50 V

1.1 V @ 2 A

-55°C ~ 150°C

300 V

2A

15pF @ 4V, 1MHz

35 ns

Automotive

MSS1P4HM3_A/H
MSS1P4HM3_A/H

Vishay General Semiconductor - Diodes Division

23751
-

Surface Mount

DO-219AD

DO-219AD (MicroSMP)

MSS1P4

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

200 µA @ 40 V

550 mV @ 1 A

-55°C ~ 150°C

40 V

1A

50pF @ 4V, 1MHz

-

Automotive

SS10P6HM3_A/H
SS10P6HM3_A/H

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

SS10P6

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 60 V

670 mV @ 7 A

-55°C ~ 150°C

60 V

7A

560pF @ 4V, 1MHz

-

Automotive

VS-20ETS08PBF
VS-20ETS08PBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

TO-220-2

TO-220AC

20ETS08

Vishay General Semiconductor - Diodes Division

-

Tube

-

Discontinued at Digi-Key

Standard Recovery >500ns, > 200mA (Io)

100 µA @ 1000 V

1.1 V @ 20 A

-40°C ~ 150°C

800 V

20A

-

-

-

SSA34HE3_A/I
SSA34HE3_A/I

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

SSA34

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

200 µA @ 40 V

490 mV @ 3 A

-65°C ~ 150°C

40 V

3A

-

-

Automotive

BYT52M-TR
BYT52M-TR

Vishay General Semiconductor - Diodes Division

58
-

Through Hole

SOD-57, Axial

SOD-57

BYT52

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 1000 V

1.3 V @ 1 A

-55°C ~ 175°C

1000 V

1.4A

-

200 ns

-

SL23HE3_A/I
SL23HE3_A/I

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214AA, SMB

DO-214AA (SMB)

SL23

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

400 µA @ 30 V

395 mV @ 1 A

-55°C ~ 125°C

30 V

2A

50pF @ 4V, 1MHz

-

Automotive

VSB20L45-M3/54
VSB20L45-M3/54

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

P600, Axial

P600

B20L45

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

5 mA @ 45 V

390 mV @ 5 A

-40°C ~ 150°C

45 V

7.5A

2470pF @ 4V, 1MHz

-

-

VS-15ETX06STRL-M3
VS-15ETX06STRL-M3

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

15ETX06

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 600 V

3.2 V @ 15 A

-65°C ~ 175°C

600 V

15A

-

32 ns

-

VSB20L45-M3/73
VSB20L45-M3/73

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Through Hole

P600, Axial

P600

B20L45

Vishay General Semiconductor - Diodes Division

-

Tape & Box (TB)

TMBS®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

1.2 mA @ 45 V

580 mV @ 20 A

-40°C ~ 150°C

45 V

6.5A

2050pF @ 4V, 1MHz

-

-

BAT54-02V-V-G-08
BAT54-02V-V-G-08

Vishay General Semiconductor - Diodes Division

In Stock
-

Surface Mount

SC-79, SOD-523

SOD-523

BAT54

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Obsolete

Small Signal =< 200mA (Io), Any Speed

2 µA @ 25 V

800 mV @ 100 mA

125°C (Max)

30 V

200mA

10pF @ 1V, 1MHz

5 ns

-

VSSC520S-M3/9AT
VSSC520S-M3/9AT

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

SC520

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

200 µA @ 200 V

1.7 V @ 5 A

-40°C ~ 150°C

200 V

5A

280pF @ 4V, 1MHz

-

-

SS5P6-M3/87A
SS5P6-M3/87A

Vishay General Semiconductor - Diodes Division

In Stock

-

Datasheet

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

SS5P6

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP?

Active

Fast Recovery =< 500ns, > 200mA (Io)

150 μA @ 60 V

690 mV @ 5 A

-55°C ~ 150°C

60 V

5A

200pF @ 4V, 1MHz

-

-