Filters
  • Manufacturer
  • Manufacturer Part Number
  • Package Type
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Configuration
  • Diode Type
  • HTS Code
  • Package Description
  • Pin Count

Attribute column

Manufacturer

Vishay Diodes - Rectifiers - Single

View Mode:
4842 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Mfr

Qualification

Packaging

Series

Part Status

Speed

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Operating Temperature - Junction

Voltage - DC Reverse (Vr) (Max)

Current - Average Rectified (Io)

Capacitance @ Vr, F

Reverse Recovery Time (trr)

Grade

V12PM45HM3/H
V12PM45HM3/H

Vishay General Semiconductor - Diodes Division

5163

-

-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

V12PM45

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

eSMP®, TMBS®

Active

Fast Recovery =< 500ns, > 200mA (Io)

500 µA @ 45 V

600 mV @ 12 A

-40°C ~ 175°C

45 V

12A

2350pF @ 4V, 1MHz

-

Automotive

AU1PJHM3/85A
AU1PJHM3/85A

Vishay General Semiconductor - Diodes Division

47
-

Surface Mount

DO-220AA

DO-220AA (SMP)

AU1

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

1 µA @ 600 V

1.5 V @ 1 A

-55°C ~ 175°C

600 V

1A

11pF @ 4V, 1MHz

75 ns

Automotive

BYV98-200-TR
BYV98-200-TR

Vishay General Semiconductor - Diodes Division

10137

-

-

Through Hole

SOD-64, Axial

SOD-64

BYV98

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 200 V

1.1 V @ 5 A

-55°C ~ 175°C

200 V

4A

-

35 ns

-

BYW178-TR
BYW178-TR

Vishay General Semiconductor - Diodes Division

11031
-

Through Hole

SOD-64, Axial

SOD-64

BYW178

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

1 µA @ 800 V

1.9 V @ 3 A

-55°C ~ 175°C

800 V

3A

-

60 ns

-

1N4151W-G3-18
1N4151W-G3-18

Vishay General Semiconductor - Diodes Division

47
-

Surface Mount

SOD-123

SOD-123

1N4151

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

50 nA @ 50 V

1 V @ 50 mA

-55°C ~ 150°C

50 V

150mA

-

4 ns

-

ES1B-M3/61T
ES1B-M3/61T

Vishay General Semiconductor - Diodes Division

1800
-

Surface Mount

DO-214AC, SMA

DO-214AC (SMA)

ES1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 100 V

920 mV @ 1 A

-55°C ~ 150°C

100 V

1A

10pF @ 4V, 1MHz

25 ns

-

VS-E5PH3012L-N3
VS-E5PH3012L-N3

Vishay General Semiconductor - Diodes Division

5500
-

Through Hole

TO-247-2

TO-247AD

E5PH3012

Vishay General Semiconductor - Diodes Division

-

Tube

FRED Pt®

Active

Fast Recovery =< 500ns, > 200mA (Io)

50 µA @ 1200 V

2.3 V @ 30 A

-55°C ~ 175°C

1200 V

30A

-

113 ns

-

BAT85S-TAP
BAT85S-TAP

Vishay General Semiconductor - Diodes Division

17630
-

Through Hole

DO-204AH, DO-35, Axial

DO-204AH (DO-35)

BAT85

Vishay General Semiconductor - Diodes Division

-

Cut Tape (CT)

-

Active

Small Signal =< 200mA (Io), Any Speed

2 µA @ 25 V

800 mV @ 100 mA

-65°C ~ 150°C

30 V

200mA

10pF @ 1V, 1MHz

5 ns

-

MUH1PB-M3/89A
MUH1PB-M3/89A

Vishay General Semiconductor - Diodes Division

6291
-

Surface Mount

DO-219AD

DO-219AD (MicroSMP)

MUH1

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

1 µA @ 100 V

1.05 V @ 1 A

-55°C ~ 175°C

100 V

1A

-

40 ns

-

VS-8EWF10STRR-M3
VS-8EWF10STRR-M3

Vishay General Semiconductor - Diodes Division

26
-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

8EWF10

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 1000 V

1.3 V @ 8 A

-40°C ~ 150°C

1000 V

8A

-

270 ns

-

BAT46W-E3-18
BAT46W-E3-18

Vishay General Semiconductor - Diodes Division

7341
-

Surface Mount

SOD-123

SOD-123

BAT46

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

5 µA @ 75 V

1 V @ 250 mA

125°C (Max)

100 V

150mA

6pF @ 1V, 1MHz

-

-

VS-10ETF12THM3
VS-10ETF12THM3

Vishay General Semiconductor - Diodes Division

564

-

-

Through Hole

TO-220-2

TO-220AC

10ETF12

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tube

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 1200 V

1.33 V @ 10 A

-40°C ~ 150°C

1200 V

10A

-

310 ns

Automotive

VS-15ETU12HN3
VS-15ETU12HN3

Vishay General Semiconductor - Diodes Division

30
-

Through Hole

TO-220-2

TO-220AC

15ETU12

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tube

FRED Pt®

Last Time Buy

Fast Recovery =< 500ns, > 200mA (Io)

80 µA @ 1200 V

2.78 V @ 15 A

-55°C ~ 175°C

1200 V

15A

-

167 ns

Automotive

VS-HFA08SD60STRPBF
VS-HFA08SD60STRPBF

Vishay General Semiconductor - Diodes Division

38658

-

-

Surface Mount

TO-252-3, DPAK (2 Leads + Tab), SC-63

TO-252AA (DPAK)

HFA08

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

HEXFRED®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

5 µA @ 600 V

1.7 V @ 8 A

-55°C ~ 150°C

600 V

8A

-

55 ns

-

MSS1P5-E3/89A
MSS1P5-E3/89A

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

DO-219AD

DO-219AD (MicroSMP)

MSS1P5

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Obsolete

Fast Recovery =< 500ns, > 200mA (Io)

150 µA @ 50 V

680 mV @ 1 A

-55°C ~ 150°C

50 V

1A

40pF @ 4V, 1MHz

-

-

VS-10ETF12SPBF
VS-10ETF12SPBF

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

TO-263-3, D2PAK (2 Leads + Tab), TO-263AB

TO-263AB (D2PAK)

10ETF12

Vishay General Semiconductor - Diodes Division

-

Tube

-

Discontinued at Digi-Key

Fast Recovery =< 500ns, > 200mA (Io)

100 µA @ 1000 V

1.33 V @ 10 A

-40°C ~ 150°C

1200 V

10A

-

310 ns

-

ES3C-E3/57T
ES3C-E3/57T

Vishay General Semiconductor - Diodes Division

17000
-

Surface Mount

DO-214AB, SMC

DO-214AB (SMC)

ES3C

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 150 V

900 mV @ 3 A

-55°C ~ 150°C

150 V

3A

45pF @ 4V, 1MHz

30 ns

-

SS5P10-M3/86A
SS5P10-M3/86A

Vishay General Semiconductor - Diodes Division

565
-

Surface Mount

TO-277, 3-PowerDFN

TO-277A (SMPC)

SS5P10

Vishay General Semiconductor - Diodes Division

-

Tape & Reel (TR)

eSMP®

Active

Fast Recovery =< 500ns, > 200mA (Io)

15 µA @ 100 V

880 mV @ 5 A

-55°C ~ 150°C

100 V

5A

130pF @ 4V, 1MHz

-

-

SD101BWS-HE3-08
SD101BWS-HE3-08

Vishay General Semiconductor - Diodes Division

In Stock

-

-

Surface Mount

SC-76, SOD-323

SOD-323

SD101

Vishay General Semiconductor - Diodes Division

AEC-Q101

Tape & Reel (TR)

-

Active

Small Signal =< 200mA (Io), Any Speed

200 nA @ 40 V

950 mV @ 15 mA

-55°C ~ 125°C

50 V

30mA

2.1pF @ 0V, 1MHz

1 ns

Automotive

SB2H100-E3/73
SB2H100-E3/73

Vishay General Semiconductor - Diodes Division

24000
-

Through Hole

DO-204AC, DO-15, Axial

DO-204AC (DO-15)

SB2H100

Vishay General Semiconductor - Diodes Division

-

Cut Tape (CT)

-

Active

Fast Recovery =< 500ns, > 200mA (Io)

10 µA @ 100 V

790 mV @ 2 A

-55°C ~ 175°C

100 V

2A

-

-

-