- Configuration
- Pin Count
- Diode Type
- Manufacturer Part Number
- Part Status
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Operating Temperature-Max
- Package Description
- Packaging
Attribute column
Manufacturer
Vishay Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | AEC Qualified | AEC Qualified Number | Automotive | Brand | Bridge Type | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | HTS | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Junction Ambient Thermal Resistance | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum RMS Reverse Voltage (V) | Military | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part # Aliases | Part Life Cycle Code | Part Package Code | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Unit Weight | Vr - Reverse Voltage | Packaging | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Element Configuration | Diode Type | Power Dissipation | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Forward Voltage | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Stud Size | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS32/7 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | J-Lead | - | - | 3 | 20 | - | - | 150 | - | - | No | - | -55 | - | Surface Mount | - | - | - | - | - | - | 2.42(Max) | 7.11(Max) | - | - | - | 6.22(Max) | - | - | - | 2 | - | 0.5 | - | 100 | 500 | - | 20 | - | - | - | - | - | - | DO-214-AB | SMC | - | - | - | - | Tape and Reel | - | - | Obsolete | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() HFA08TB60SPBF Vishay | 20 | - | Datasheet | - | - | - | YES | - | SILICON | 2 | - | AEC-Q101 | Yes | - | - | EAR99 | - | 1.7 V | 8541.10.00.80 | - | VISHAY INTERTECHNOLOGY INC | - | - | Vishay | VS-HFA08TB60SPBF | 8 | 600 | - | - | 150 | 36000 | - | No | - | -55 | 1 | Surface Mount | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, D2PAK-3 | 4.83(Max) | 10.67(Max) | RECTANGULAR | SMALL OUTLINE | D Squared PAK | 9.65(Max) | - | Obsolete | D2PAK | 2 | - | 2.1@16A | - | 60 | 5 | 55 | - | - | - | 30 | 5.34 | - | Yes | TO-263 | D2PAK | Automotive | Tab | - | - | Tube | - | Yes | Obsolete | - | - | Switching Diode | - | - | - | EFFICIENCY | LOW POWER LOSS, LOW NOISE | 8541.10.00.80 | Rectifier Diodes | - | SINGLE | GULL WING | 260 | compliant | 3 | - | R-PSSO-G2 | Not Qualified | - | - | Single | - | RECTIFIER DIODE | - | CATHODE | - | - | - | 8 A | - | - | - | 1 | - | - | - | 600 V | TO-263AB | - | 60 A | - | - | - | - | - | 0.055 µs | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() MBR1645-E3 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | No | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | - | - | - | 16 | 45 | - | - | 150 | - | - | No | - | -65 | - | Through Hole | - | - | - | - | - | - | 9.02(Max) | 10.51(Max) | - | - | - | 4.65(Max) | - | - | - | 2 | - | 0.63 | - | 150 | 200 | - | 45 | - | - | - | - | - | - | TO-220 | TO-220AC | Commercial | Tab | - | - | - | - | - | Unconfirmed | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() SL13HE3_B/H Vishay | 31 |
| Datasheet | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | J-Lead | - | - | 1.5 | 30 | 88°C/W | - | 125 | - | 21 | No | - | -55 | - | Surface Mount | - | - | - | - | - | - | 2.09(Max) | 4.5(Max) | - | - | - | 2.79(Max) | - | - | - | 2 | - | 0.445@1A | - | 50 | 200 | - | 30 | - | - | - | - | - | - | DO-214-AC | SMA | Automotive | - | - | - | Tape and Reel | - | - | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160MT80KPBF Vishay | In Stock | - | Datasheet | 18 Weeks | - | - | NO | - | SILICON | 6 | No | - | - | - | Three Phase | EAR99 | - | 1.49 V | 8541.10.00.80 | - | VISHAY INTERTECHNOLOGY INC | - | - | Vishay | VS-160MT80KPBF | - | - | - | - | 150 | - | - | No | - | -40 | - | Screw | - | 6 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X6 | 30 | 94 | RECTANGULAR | FLANGE MOUNT | - | 35 | - | Active | - | 6 | 200 | 1.49 | 1500 | - | 10000 | - | 800 | - | - | - | 5.7 | Yes | Yes | INT-A-PAK | INT-A-PAK | - | - | - | - | - | - | Yes | Unconfirmed | Screw Terminals | - | - | - | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | - | UPPER | UNSPECIFIED | - | compliant | 6 | - | R-XUFM-X6 | Not Qualified | Full Wave Diode Bridge | - | Single | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | - | - | 200 A | - | - | - | 3 | - | - | - | 800 V | - | - | 1500 A | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GBU4M-E3/72 Vishay | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | - | No | - | Single Phase | EAR99 | - | 1 V | - | - | VISHAY INTERTECHNOLOGY INC | - | - | Vishay Intertechnologies | GBU4M-E3/72 | - | - | - | - | 150 | - | - | No | - | -55 | - | Through Hole | - | 4 | 150 °C | - | - | - | 18.8(Max) | 22.3(Max) | - | - | - | 3.56(Max) | - | Obsolete | - | 4 | 4 | 1 | 150 | - | 5 | - | 1000 | 700 | - | - | 5.28 | - | Yes | Case GBU | Case GBU | - | - | - | - | Bulk | e3 | - | Obsolete | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | - | - | - | - | unknown | 4 | - | - | - | - | - | Single | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | 1000 V | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() 26MT160 Vishay | In Stock | - | Datasheet | 18 Weeks | - | - | NO | - | SILICON | 5 | - | - | No | - | Three Phase | EAR99 | - | 1.26 V | 8541.10.00.80 | - | VISHAY INTERTECHNOLOGY INC | - | - | Vishay | VS-26MT160 | - | - | - | - | 150 | - | - | No | - | -55 | - | Screw | - | 6 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PUFM-D5 | 10 | 28.5 | RECTANGULAR | FLANGE MOUNT | - | 28.5 | - | Active | - | 5 | 25 | 1.26@40A | 375 | - | 100 | - | 1600 | - | - | NOT SPECIFIED | 1.96 | Yes | Yes | - | Case D-63 | - | - | - | - | - | - | Yes | Active | 5 Pin Solder, 0.250 inch Quick Connect | - | - | - | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 5 | - | R-PUFM-D5 | Not Qualified | Full Wave Diode Bridge | - | Single | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | - | - | 25 A | - | - | - | 3 | - | - | - | 1600 V | - | - | 375 A | - | - | - | - | 1.6 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UF4006-E3/66 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | No | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | Through Hole | - | - | 1@Ta=55C | 800 | 60°C/W(Typ) | - | 150 | - | 560 | No | - | -55 | - | Through Hole | - | - | - | - | - | - | - | 5.21(Max) | - | - | - | - | - | - | - | 2 | - | 1.7 | - | 30 | 10 | 75 | 800 | - | - | - | - | - | - | DO-204-AL | DO-41 | Commercial | - | - | - | Ammo | - | - | Active | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7(Max) | - | - | - | - | - | Yes with exemptions | - | ||
![]() BAT42W-V-GS18 Vishay | In Stock | - | Datasheet | - | Surface Mount | - | - | 2 | - | - | - | AEC-Q101 | Yes | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | Gull-wing | - | - | 0.2 | 30 | - | - | 125 | 200 | - | No | - | -55 | - | Surface Mount | - | - | - | - | - | - | 1.25(Max) | 2.85(Max) | - | - | - | 1.7(Max) | - | - | - | 2 | - | 1 | - | 4 | 0.5@25V | 5 | 30 | - | - | - | - | Compliant | - | SOD | SOD-123 | Automotive | - | - | - | Tape and Reel | - | - | Obsolete | SMD/SMT | - | Small Signal Schottky Diode | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | Single | - | - | - | 200 mA | 500 nA | 4 A | - | 1 V | - | - | - | 5 ns | 500 nA | 30 V | - | - | 4 A | - | - | - | 4 A | 5 ns | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() BYS10-35HE3_A/I Vishay | 40000 |
| Datasheet | 12 Weeks | - | - | YES | - | SILICON | 2 | Yes | AEC-Q101 | - | - | - | EAR99 | - | 0.5 V | 8541.10.00.80 | - | VISHAY INTERTECHNOLOGY INC | - | J-Lead | Vishay Intertechnologies | BYS10-35HE3_A/I | 1.5 | - | 150°C/W | - | 150 | - | - | No | - | -65 | 1 | Surface Mount | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | SMA, 2 PIN | 2.09(Max) | 4.5(Max) | RECTANGULAR | SMALL OUTLINE | - | 2.79(Max) | - | Active | - | 2 | - | 0.5@1A | - | 40 | 500 | - | 35 | - | - | 30 | 5.19 | - | Yes | DO-214-AC | SMA | Automotive | - | - | - | Tape and Reel | e3 | - | - | - | EAR99 | Schottky Diode | Matte Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SCHOTTKY | DUAL | C BEND | 260 | unknown | 2 | AEC-Q101 | R-PDSO-C2 | - | - | - | Single | - | RECTIFIER DIODE | - | - | - | - | - | 1.5 A | - | - | - | 1 | - | - | - | 35 V | DO-214AC | - | 40 A | - | 500 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-SD300N32PC Vishay | In Stock | - | Datasheet | 18 Weeks | - | DO-9 | NO | - | SILICON | 1 | - | - | No | Vishay Semiconductors | - | EAR99 | 12 | 1.83 V | - | 380 A | VISHAY INTERTECHNOLOGY INC | 15 mA | - | Vishay | VS-SD300N32PC | 380 | - | - | + 150 C | 150 | - | - | No | - 40 C | -40 | - | Stud | Stud Mount | 1 | 150 °C | -40 °C | METAL | DO-9, 1 PIN | - | 36.93 | ROUND | POST/STUD MOUNT | - | 32 | SD300N32PC | Active | - | 2 | - | 1.83@1180A | - | 6335 | 15000 | - | 3200 | - | - | NOT SPECIFIED | 5.64 | Details | Yes | - | DO-9 | - | - | 7.054792 oz | 3.2 kV | Bulk | - | - | Active | - | EAR99 | Switching Diode | - | - | - | HIGH VOLTAGE | - | 8541.10.00.80 | Diodes & Rectifiers | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | 2 | - | O-MUPM-H1 | - | - | - | Single | - | RECTIFIER DIODE | - | CATHODE | - | - | 6.335 kA | 380 A | - | - | Rectifiers | 1 | - | - | - | 3200 V | DO-205AB | - | 6335 A | - | 15000 µA | - | - | - | - | - | Rectifiers | 1.83 V | Rectifiers | - | 260.5 mm | 36.93 mm | 32 mm | - | - | RoHS Compliant | - | ||
![]() ES1D-E3/11T Vishay | 20 | - | Datasheet | - | - | - | - | - | - | - | - | - | No | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | J-Lead | - | - | 1 | 200 | 85°C/W(Typ) | - | 150 | - | 140 | No | - | -55 | - | Surface Mount | - | - | - | - | - | - | 2.09(Max) | 4.5(Max) | - | - | - | 2.79(Max) | - | - | - | 2 | - | 0.92 | - | 30 | 5 | 15 | 200 | - | - | - | - | - | - | DO-214-AC | SMA | Commercial | - | - | - | Tape and Reel | - | - | Obsolete | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() GBPC2512W Vishay | In Stock | - | Datasheet | 20 Weeks | - | - | NO | - | SILICON | 4 | - | - | No | - | Single Phase | EAR99 | - | 1.1 V | - | - | VISHAY INTERTECHNOLOGY INC | - | - | Vishay | VS-GBPC2512W | - | - | - | - | 150 | - | - | No | - | -55 | - | Through Hole | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | S-PUFM-W4 | 7.6 | 28.6 | SQUARE | FLANGE MOUNT | - | 28.6 | - | Active | - | 4 | 25 | 1.1 | 420 | - | 5 | - | 1200 | - | - | NOT SPECIFIED | 5.42 | Yes | Yes | Module | Case GBPC-W | - | - | - | - | - | - | Yes | Active | 4 Pin PC mount | - | - | - | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | - | UPPER | WIRE | NOT SPECIFIED | compliant | 4 | - | S-PUFM-W4 | Not Qualified | Full Wave Diode Bridge | - | Single | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | - | - | 25 A | - | - | - | 1 | - | - | - | 1200 V | - | - | 420 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() BAT46W-V-GS18 Vishay | 83500 | - | Datasheet | - | Surface Mount | - | YES | - | SILICON | 2 | Yes | AEC-Q101 | - | - | - | EAR99 | - | 0.25 V | 8541.10.00.80 | - | VISHAY SEMICONDUCTORS | - | Gull-wing | Vishay Semiconductors | BAT46W-V-GS18 | 0.15 | 100 | - | - | 125 | 150 | - | No | - | -55 | - | Surface Mount | - | 1 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | 1.25(Max) | 2.85(Max) | RECTANGULAR | SMALL OUTLINE | - | 1.7(Max) | - | Obsolete | - | 2 | - | 1@0.25A | - | 0.75 | 5@75V | - | 100 | - | 0.15 W | 10 | 5.62 | Compliant | - | SOD | SOD-123 | - | - | - | - | Tape and Reel | e3 | Yes | Obsolete | - | EAR99 | Small Signal Schottky Diode | Matte Tin (Sn) | 125 °C | -55 °C | - | - | 8541.10.00.70 | Rectifier Diodes | SCHOTTKY | DUAL | GULL WING | 260 | unknown | 2 | - | R-PDSO-G2 | Not Qualified | - | - | Single | Single | RECTIFIER DIODE | 200 mW | - | 150 mA | 20 µA | 750 mA | 0.15 A | 1 V | 200 mA | - | - | - | 500 nA | 100 V | 100 V | - | 750 mA | 0.75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 16FR100 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | Vishay | VS-16FR100 | 16 | - | - | - | 175 | - | - | No | - | -65 | - | Stud | - | - | - | - | - | - | 21.7(Max) | 12.69 | - | - | DO-203AA (DO-4) | 11 | - | - | - | 2 | - | 1.23@50A | - | 370 | 12000 | - | 1000 | - | - | - | - | - | - | - | DO-4 | - | - | - | - | - | - | - | Active | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Anode Stud (Reverse) | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10/32 UNF-2A | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() 26MB100A Vishay | In Stock | - | Datasheet | 18 Weeks | - | - | NO | - | SILICON | 4 | - | - | - | - | Single Phase | EAR99 | - | 1.1 V | 8541.10.00.80 | - | VISHAY INTERTECHNOLOGY INC | - | - | Vishay | VS-26MB100A | - | - | - | - | 150 | - | - | No | - | -55 | - | Screw | - | 4 | 150 °C | -55 °C | UNSPECIFIED | ROHS COMPLIANT, MODULE-4 | 9.8 | 28.5 | SQUARE | FLANGE MOUNT | - | 28.5 | - | Active | MODULE | 4 | 25 | 1.11@40A | 420 | - | 10 | - | 1000 | - | - | NOT SPECIFIED | 1.72 | No | Yes | - | Case D-34 | - | - | - | - | - | - | Yes | Active | 4 Pin Solder 0.250 inch Quick Connect Terminals | - | - | Nickel (Ni) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | 4 | - | S-XUFM-D4 | Not Qualified | Full Wave Diode Bridge | - | Single | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | - | - | 25 A | - | - | - | 1 | - | - | - | 1000 V | - | - | 420 A | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S1PJ-E3/84A Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 1 | 600 | - | - | 150 | - | - | No | - | -55 | - | Surface Mount | - | - | - | - | - | - | 1.15(Max) | 3.61(Max) | - | - | - | 2.18(Max) | - | - | - | 2 | - | 1.1 | - | 30 | 1 | 1800(Typ) | 600 | - | - | - | - | - | - | DO-220-AA | SMP | Commercial | - | - | - | Tape and Reel | - | - | Obsolete | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() 70HFR140 Vishay | In Stock | - | Datasheet | 18 Weeks | - | - | NO | - | SILICON | 1 | No | - | - | - | - | EAR99 | - | 1.4 V | - | - | VISHAY INTERTECHNOLOGY INC | - | Terminal Stud | Vishay | VS-70HFR140 | 70 | - | - | - | 150 | - | - | No | - | -65 | - | Stud | - | 1 | 180 °C | -65 °C | METAL | O-MUPM-D1 | 22.9(Max) | 20.08 | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | 17.4 | - | Active | DO-5 | 2 | - | 1.46@220A | - | 1250 | 4500 | - | 1400 | - | - | NOT SPECIFIED | 5.48 | - | Yes | DO-203-AB | DO-5 | - | - | - | - | - | e3 | - | Active | - | - | Switching Diode | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | 2 | - | O-MUPM-D1 | Not Qualified | - | Anode Stud (Reverse) | Single | - | RECTIFIER DIODE | - | ANODE | - | - | - | 70 A | - | - | - | 1 | - | - | - | 1400 V | DO-203AB | - | 1250 A | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() VS-90SQ040-M3 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | Through Hole | - | - | 9 | 40 | - | - | 150 | - | - | No | - | -55 | - | Through Hole | - | - | - | - | - | - | - | 9.52(Max) | - | - | - | - | - | - | - | 2 | - | 0.57@18A | - | 2150 | 1750 | - | 40 | - | - | - | - | - | - | DO-204-AR | DO-204AR | - | - | - | - | Bulk | - | - | Obsolete | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35(Max) | - | - | - | - | - | Yes with exemptions | - | ||
![]() 36MT60 Vishay | In Stock | - | Datasheet | 18 Weeks | - | - | NO | - | SILICON | 5 | No | - | - | - | Three Phase | EAR99 | - | 1.19 V | 8541.10.00.80 | - | VISHAY INTERTECHNOLOGY INC | - | - | Vishay | VS-36MT60 | - | - | - | - | 150 | - | - | No | - | -55 | - | Through Hole | - | 6 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PUFM-D5 | 10 | 28.5 | RECTANGULAR | FLANGE MOUNT | - | 28.5 | - | Active | - | 5 | 35 | 1.19@40A | 500 | - | 100 | - | 600 | - | - | NOT SPECIFIED | 1.7 | Yes | Yes | Case D-63 | Case D-63 | - | - | - | - | - | e4 | Yes | Active | 5 Pin Solder, 0.250 inch Quick Connect | - | - | GOLD | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 5 | - | R-PUFM-D5 | Not Qualified | Full Wave Diode Bridge | - | Single | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | - | - | 35 A | - | - | - | 3 | - | - | - | 600 V | - | - | 500 A | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |